CY22800FXC-025A
CY22800FXC-025A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 39600
CY22800FXC-025A Specification
Specification
Part No
CY22800FXC-025A
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
MPEG-2, DTV, STB
Input
Crystal or Other
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
27MHz
Voltage - Supply
3.14V ~ 3.47V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY22800FXC-025A PDF Datasheet
CY22800FXC-025A Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-032A
CY22800FXC-032A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A Description
Overview of Infineon Technologies CY22800FXC-025A

The CY22800FXC-025A is a highly integrated clock generator and frequency synthesizer designed for various applications, including telecommunications, consumer electronics, and industrial systems. This device is part of Infineon Technologies' family of clock management solutions, providing precise timing and synchronization capabilities.

Key Specifications

- Operating Voltage: The device operates within a voltage range of 3.0V to 3.6V, making it suitable for a variety of power supply configurations.
- Output Frequency Range: The CY22800FXC-025A can generate output frequencies from 1 MHz to 200 MHz, allowing it to cater to different application requirements.
- Phase Noise: The device features low phase noise characteristics, typically around -120 dBc/Hz at 1 MHz offset, which is crucial for high-performance applications requiring stable clock signals.
- Jitter Performance: The integrated clock generator exhibits low jitter performance, with a typical value of < 1 ps RMS, ensuring reliable signal integrity.
- Output Types: It supports multiple output types, including LVPECL, LVDS, and CMOS, providing flexibility in interfacing with various digital circuits.
- Programmability: The device is programmable via an I2C interface, allowing users to configure output frequencies and other parameters dynamically.
- Temperature Range: The operating temperature range is specified from -40°C to +85°C, making it suitable for industrial and automotive applications.

Functional Features

- Multiple Outputs: The CY22800FXC-025A can provide multiple clock outputs, which can be independently configured to different frequencies. This feature is particularly beneficial in systems requiring multiple clock domains.
- Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications and energy-efficient designs.
- Integrated PLL: The integrated Phase-Locked Loop (PLL) allows for precise frequency synthesis and minimizes the need for external components, simplifying the design process.
- Spread Spectrum Clocking: The device supports spread spectrum clocking, which helps reduce electromagnetic interference (EMI) in sensitive applications.

Applications

The CY22800FXC-025A is suitable for a wide range of applications, including:

- Telecommunications: Used in base stations and networking equipment for precise timing and synchronization.
- Consumer Electronics: Ideal for devices such as televisions, set-top boxes, and gaming consoles that require accurate clock signals.
- Industrial Automation: Employed in control systems and robotics where reliable timing is critical.
- Automotive: Suitable for automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS).

Conclusion

The Infineon Technologies CY22800FXC-025A is a versatile and high-performance clock generator that meets the demands of modern electronic systems. With its wide frequency range, low power consumption, and programmable features, it is an excellent choice for designers looking to implement precise timing solutions in various applications.
CY22800FXC-025A Compare Parts
  • CY22800FXC-025A vs CY2SSTV857ZXI-32
  • CY22800FXC-025A vs CY2SSTV857ZXI-27T
  • CY22800FXC-025A vs CY2SSTV857ZXI-27
  • CY22800FXC-025A vs CY2SSTV857ZXC-32T
  • CY22800FXC-025A vs CY2SSTV857ZXC-32
  • CY22800FXC-025A vs CY2SSTV857ZXC-27T
  • CY22800FXC-025A vs CY2SSTV857ZXC-27
  • CY22800FXC-025A vs CY2SSTV857ZI-27T
  • CY22800FXC-025A vs CY2SSTV857ZI-27
  • CY22800FXC-025A vs CY2SSTV857ZC-32
  • CY22800FXC-025A vs CY2SSTV855ZXIT
  • CY22800FXC-025A vs CY2SSTV855ZXI
  • CY22800FXC-025A vs CY2SSTV855ZXCT
  • CY22800FXC-025A vs CY2SSTV855ZXC
  • CY22800FXC-025A vs CY29976AXIT
  • CY22800FXC-025A vs CY29976AXI
  • CY22800FXC-025A vs CY29976AIT
  • CY22800FXC-025A vs CY29976AI
  • CY22800FXC-025A vs CY28RS480ZXCT
  • CY22800FXC-025A vs CY28RS480ZXCT
  • CY22800FXC-025A vs CY28RS480ZXC
  • CY22800FXC-025A vs CY28RS480ZXC
  • CY22800FXC-025A vs CY28RS480OXCT
  • CY22800FXC-025A vs CY28RS480OXC
  • CY22800FXC-025A vs CY28RS400ZXCT
  • CY22800FXC-025A vs CY28RS400ZXC
  • CY22800FXC-025A vs CY28RS400OXCT
  • CY22800FXC-025A vs CY28RS400OXC
  • CY22800FXC-025A vs CY28800ZXIT
  • CY22800FXC-025A vs CY28800ZXI
  • CY22800FXC-025A vs CY28800OXIT
  • CY22800FXC-025A vs CY28800OXI
  • CY22800FXC-025A vs CY28800OXCT
  • CY22800FXC-025A vs CY28800OXC
  • CY22800FXC-025A vs CY28551LFXCT
  • CY22800FXC-025A vs CY28551LFXC-3T
  • CY22800FXC-025A vs CY28551LFXC-3
  • CY22800FXC-025A vs CY28551LFXC
  • CY22800FXC-025A vs CY28517ZXCT
  • CY22800FXC-025A vs CY28517ZXC
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.