CY22800FXC-027A
CY22800FXC-027A
Obsolete
Description:  IC PROG CLOCK GEN 8-SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 22400
CY22800FXC-027A Specification
Specification
Part No
CY22800FXC-027A
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
MPEG-2, DTV, STB
Input
Crystal or Other
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
27.027MHz
Voltage - Supply
3.14V ~ 3.47V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY22800FXC-027A PDF Datasheet
CY22800FXC-027A Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-032A
CY22800FXC-032A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A Description
Overview of Infineon Technologies CY22800FXC-027A

The Infineon Technologies CY22800FXC-027A is a highly versatile clock generator designed for a wide range of applications, including telecommunications, consumer electronics, and industrial systems. This device is part of Infineon's comprehensive portfolio of timing solutions, which are known for their precision, reliability, and flexibility in meeting the demands of modern electronic systems.

Key Specifications

- Type: Clock Generator
- Input Frequency Range: 1 MHz to 100 MHz
- Output Frequency Range: 1 MHz to 200 MHz
- Number of Outputs: 8 programmable outputs
- Output Voltage Levels: 3.3 V or 2.5 V
- Jitter Performance: < 100 ps (typical)
- Power Supply Voltage (V_CC): 3.3 V ± 10%
- Operating Temperature Range: -40 °C to +85 °C
- Package Type: TQFP-48

Electrical Characteristics

The CY22800FXC-027A features a wide input frequency range, allowing it to accept various clock sources, making it suitable for diverse applications. The programmable outputs enable users to configure the output frequencies according to specific system requirements. With a jitter performance of less than 100 ps, this clock generator ensures high signal integrity, which is crucial for high-speed digital applications.

Flexibility and Programmability

One of the standout features of the CY22800FXC-027A is its programmability. Users can configure the output frequencies and select different output formats, including CMOS and LVTTL levels. This flexibility allows designers to tailor the clock generator to meet the specific needs of their applications, whether in telecommunications, data processing, or consumer electronics.

Applications

The CY22800FXC-027A is suitable for a wide range of applications, including:

- Telecommunications: Used in base stations, routers, and switches to provide precise clock signals for data transmission.
- Consumer Electronics: Employed in devices such as televisions, set-top boxes, and gaming consoles to synchronize various components.
- Industrial Systems: Utilized in automation equipment, sensors, and control systems where accurate timing is essential.

Advantages

- High Precision: The low jitter performance ensures reliable clock signals, which is critical for high-speed data applications.
- Versatile Output Options: The ability to program output frequencies and voltage levels provides flexibility for various design requirements.
- Wide Operating Range: The device operates effectively across a broad temperature range, making it suitable for both consumer and industrial applications.

Conclusion

The Infineon Technologies CY22800FXC-027A is a robust and flexible clock generator that meets the demands of modern electronic systems. With its wide input and output frequency ranges, low jitter performance, and programmability, it stands out as an ideal choice for engineers and designers looking to optimize timing solutions in telecommunications, consumer electronics, and industrial applications. Its combination of precision and versatility makes it an essential component in a variety of electronic designs.
CY22800FXC-027A Compare Parts
  • CY22800FXC-027A vs CY2SSTV857ZXI-32
  • CY22800FXC-027A vs CY2SSTV857ZXI-27T
  • CY22800FXC-027A vs CY2SSTV857ZXI-27
  • CY22800FXC-027A vs CY2SSTV857ZXC-32T
  • CY22800FXC-027A vs CY2SSTV857ZXC-32
  • CY22800FXC-027A vs CY2SSTV857ZXC-27T
  • CY22800FXC-027A vs CY2SSTV857ZXC-27
  • CY22800FXC-027A vs CY2SSTV857ZI-27T
  • CY22800FXC-027A vs CY2SSTV857ZI-27
  • CY22800FXC-027A vs CY2SSTV857ZC-32
  • CY22800FXC-027A vs CY2SSTV855ZXIT
  • CY22800FXC-027A vs CY2SSTV855ZXI
  • CY22800FXC-027A vs CY2SSTV855ZXCT
  • CY22800FXC-027A vs CY2SSTV855ZXC
  • CY22800FXC-027A vs CY29976AXIT
  • CY22800FXC-027A vs CY29976AXI
  • CY22800FXC-027A vs CY29976AIT
  • CY22800FXC-027A vs CY29976AI
  • CY22800FXC-027A vs CY28RS480ZXCT
  • CY22800FXC-027A vs CY28RS480ZXCT
  • CY22800FXC-027A vs CY28RS480ZXC
  • CY22800FXC-027A vs CY28RS480ZXC
  • CY22800FXC-027A vs CY28RS480OXCT
  • CY22800FXC-027A vs CY28RS480OXC
  • CY22800FXC-027A vs CY28RS400ZXCT
  • CY22800FXC-027A vs CY28RS400ZXC
  • CY22800FXC-027A vs CY28RS400OXCT
  • CY22800FXC-027A vs CY28RS400OXC
  • CY22800FXC-027A vs CY28800ZXIT
  • CY22800FXC-027A vs CY28800ZXI
  • CY22800FXC-027A vs CY28800OXIT
  • CY22800FXC-027A vs CY28800OXI
  • CY22800FXC-027A vs CY28800OXCT
  • CY22800FXC-027A vs CY28800OXC
  • CY22800FXC-027A vs CY28551LFXCT
  • CY22800FXC-027A vs CY28551LFXC-3T
  • CY22800FXC-027A vs CY28551LFXC-3
  • CY22800FXC-027A vs CY28551LFXC
  • CY22800FXC-027A vs CY28517ZXCT
  • CY22800FXC-027A vs CY28517ZXC
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.