CY2212ZXC-2
CY2212ZXC-2
Obsolete
Description:  IC RAMBUS CLK GENERATOR 16-TSSOP
Manufacturer:  Infineon Technologies
Datasheet:   CY2212ZXC-2 Datasheet
History Price: $2.19000
In Stock: 7600
CY2212ZXC-2 Specification
Specification
Part No
CY2212ZXC-2
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, RDRAM
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
1:2
Differential - Input:Output
No/Yes
Frequency - Max
400MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CY2212ZXC-2 PDF Datasheet
CY2212ZXC-2 Related Parts
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-032A
CY22800FXC-032A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY2212ZXC-2 Description
Overview of Infineon Technologies CY2212ZXC-2

The CY2212ZXC-2 is a versatile and high-performance clock generator designed for use in a wide range of applications, including telecommunications, consumer electronics, and computing systems. This device is part of Infineon Technologies' family of clock management solutions that provide precise timing signals essential for synchronizing various components within electronic systems. The CY2212ZXC-2 is particularly notable for its ability to generate multiple clock outputs from a single input source, enhancing design flexibility and efficiency.

Key Specifications

1. Input Frequency Range: The CY2212ZXC-2 accepts an input frequency range from 8 MHz to 40 MHz. This broad range allows it to be compatible with a variety of external clock sources, making it suitable for diverse applications.

2. Output Frequencies: The device can generate up to 12 different output frequencies, which can be configured through external resistors or by using the integrated programmable features. This flexibility allows designers to tailor the output frequencies to match the specific needs of their applications.

3. Output Types: The outputs can be configured as either CMOS or LVTTL levels, providing compatibility with various logic families and ensuring seamless integration into different system architectures.

4. Phase Jitter: The CY2212ZXC-2 exhibits low phase jitter performance, typically around 100 ps (for a 12 kHz to 20 MHz output frequency). Low jitter is critical in high-speed applications where timing accuracy is paramount.

5. Power Supply Voltage: It operates on a supply voltage of 3.3V ±10%, ensuring compatibility with most modern digital circuits while maintaining low power consumption.

6. Power Consumption: The device features low static power consumption, typically around 45 mW at full operation, making it suitable for battery-powered devices and energy-efficient designs.

7. Temperature Range: The operational temperature range extends from -40°C to +85°C, allowing the CY2212ZXC-2 to perform reliably in harsh environments commonly found in industrial and automotive applications.

8. Package Type: It comes in a compact TSSOP-20 package that offers a small footprint ideal for space-constrained designs while facilitating ease of integration into printed circuit boards (PCBs).

9. Enable/Disable Functionality: The device includes an enable/disable feature that allows users to turn off the outputs when not needed, further reducing power consumption during idle periods.

10. Programmability: The CY2212ZXC-2 supports programmability through external resistor configurations or pin strapping options, enabling designers to easily customize the output frequencies based on their specific requirements.

Applications

The versatility of the CY2212ZXC-2 makes it suitable for numerous applications across various industries:

- Telecommunications Equipment: Used in routers and switches where precise clock signals are essential for data integrity and synchronization.

- Consumer Electronics: Suitable for devices such as set-top boxes, gaming consoles, and televisions that require accurate timing signals for processing video and audio data.

- Computing Systems: Employed in motherboards and peripheral devices where multiple clock domains need to be synchronized efficiently.

- Industrial Automation: Can be utilized in control systems and automation equipment where reliable timing is crucial for system performance.

Design Considerations

When integrating the CY2212ZXC-2 into electronic designs, several factors should be taken into account:

- PCB Layout Best Practices: A well-planned PCB layout is essential for minimizing noise and ensuring signal integrity at high frequencies. Designers should maintain short trace lengths between the clock generator and its outputs.

- Decoupling Capacitors: It’s important to place decoupling capacitors close to the power supply pins of the device to filter out noise from the supply voltage and stabilize operational performance.

- Output Termination: Proper termination techniques should be employed on the output lines to prevent signal reflections that could degrade performance, especially in high-speed applications.

- Thermal Management: Although power consumption is low, adequate thermal management practices should still be considered if used in densely populated areas of PCBs where heat dissipation may become an issue.

- Testing Compliance: Ensure that designs meet relevant industry standards (such as EMI/EMC compliance) during testing phases to guarantee reliability under varying operational conditions.

Conclusion

The Infineon Technologies CY2212ZXC-2 serves as an effective clock generator solution tailored for modern electronic systems requiring precise timing capabilities. With its wide input frequency range, programmability, low jitter performance, and flexible output options, this device provides engineers with a robust tool for designing efficient and reliable systems across various applications. By understanding its specifications and adhering to best design practices, developers can leverage its capabilities to create innovative solutions that meet today's demanding electronic requirements effectively.
CY2212ZXC-2 Compare Parts
  • CY2212ZXC-2 vs CY2SSTV857ZXI-32
  • CY2212ZXC-2 vs CY2SSTV857ZXI-27T
  • CY2212ZXC-2 vs CY2SSTV857ZXI-27
  • CY2212ZXC-2 vs CY2SSTV857ZXC-32T
  • CY2212ZXC-2 vs CY2SSTV857ZXC-32
  • CY2212ZXC-2 vs CY2SSTV857ZXC-27T
  • CY2212ZXC-2 vs CY2SSTV857ZXC-27
  • CY2212ZXC-2 vs CY2SSTV857ZI-27T
  • CY2212ZXC-2 vs CY2SSTV857ZI-27
  • CY2212ZXC-2 vs CY2SSTV857ZC-32
  • CY2212ZXC-2 vs CY2SSTV855ZXIT
  • CY2212ZXC-2 vs CY2SSTV855ZXI
  • CY2212ZXC-2 vs CY2SSTV855ZXCT
  • CY2212ZXC-2 vs CY2SSTV855ZXC
  • CY2212ZXC-2 vs CY29976AXIT
  • CY2212ZXC-2 vs CY29976AXI
  • CY2212ZXC-2 vs CY29976AIT
  • CY2212ZXC-2 vs CY29976AI
  • CY2212ZXC-2 vs CY28RS480ZXCT
  • CY2212ZXC-2 vs CY28RS480ZXCT
  • CY2212ZXC-2 vs CY28RS480ZXC
  • CY2212ZXC-2 vs CY28RS480ZXC
  • CY2212ZXC-2 vs CY28RS480OXCT
  • CY2212ZXC-2 vs CY28RS480OXC
  • CY2212ZXC-2 vs CY28RS400ZXCT
  • CY2212ZXC-2 vs CY28RS400ZXC
  • CY2212ZXC-2 vs CY28RS400OXCT
  • CY2212ZXC-2 vs CY28RS400OXC
  • CY2212ZXC-2 vs CY28800ZXIT
  • CY2212ZXC-2 vs CY28800ZXI
  • CY2212ZXC-2 vs CY28800OXIT
  • CY2212ZXC-2 vs CY28800OXI
  • CY2212ZXC-2 vs CY28800OXCT
  • CY2212ZXC-2 vs CY28800OXC
  • CY2212ZXC-2 vs CY28551LFXCT
  • CY2212ZXC-2 vs CY28551LFXC-3T
  • CY2212ZXC-2 vs CY28551LFXC-3
  • CY2212ZXC-2 vs CY28551LFXC
  • CY2212ZXC-2 vs CY28517ZXCT
  • CY2212ZXC-2 vs CY28517ZXC
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.