CY2SSTV850ZI
CY2SSTV850ZI
Obsolete
Description:  DIFFERENTIAL CLOCK BUFFER/DRIVER
Manufacturer:  Cypress Semiconductor
History Price: Obsolete
In Stock: 20800
CY2SSTV850ZI Specification
Specification
Part No
CY2SSTV850ZI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes with Bypass
Input
Clock
Output
SSTL-2
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
Yes/Yes
Frequency - Max
170MHz
Divider/Multiplier
No/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
CY2SSTV850ZI Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY2SSTV850ZI Compare Parts
  • CY2SSTV850ZI vs CY2XP24ZXC
  • CY2SSTV850ZI vs CY2XP241ZXI
  • CY2SSTV850ZI vs CY2XP21ZXC
  • CY2SSTV850ZI vs CY2XL13ZXI01
  • CY2SSTV850ZI vs CY2XL12ZXI02
  • CY2SSTV850ZI vs CY2XL12ZXI01
  • CY2SSTV850ZI vs CY2XL11ZXI
  • CY2SSTV850ZI vs CY2XF24LXI008T
  • CY2SSTV850ZI vs CY2XF24LXI006T
  • CY2SSTV850ZI vs CY2XF23FLXC
  • CY2SSTV850ZI vs CY2X014LXC012T
  • CY2SSTV850ZI vs CY2VC521ZXC-2T
  • CY2SSTV850ZI vs CY2VC521ZXC-2
  • CY2SSTV850ZI vs CY2VC511ZXCT
  • CY2SSTV850ZI vs CY2VC511ZXC
  • CY2SSTV850ZI vs CY2V9950AC
  • CY2SSTV850ZI vs CY2SSTV850ZIT
  • CY2SSTV850ZI vs CY2SSTV850ZCT
  • CY2SSTV850ZI vs CY2SSTV850ZC
  • CY2SSTV850ZI vs CY2SSTV850ZC
  • CY2SSTV850ZI vs CY29973AXIT
  • CY2SSTV850ZI vs CY29973AXI
  • CY2SSTV850ZI vs CY29973AIT
  • CY2SSTV850ZI vs CY29973AI
  • CY2SSTV850ZI vs CY29972AXIT
  • CY2SSTV850ZI vs CY29972AXI
  • CY2SSTV850ZI vs CY29972AIT
  • CY2SSTV850ZI vs CY29972AI
  • CY2SSTV850ZI vs CY29775AXIT
  • CY2SSTV850ZI vs CY29775AXI
  • CY2SSTV850ZI vs CY29775AI
  • CY2SSTV850ZI vs CY29774AXIT
  • CY2SSTV850ZI vs CY29774AXI
  • CY2SSTV850ZI vs CY29773AXIT
  • CY2SSTV850ZI vs CY29773AXI
  • CY2SSTV850ZI vs CY29773AI
  • CY2SSTV850ZI vs CY29772AXIT
  • CY2SSTV850ZI vs CY29772AXI
  • CY2SSTV850ZI vs CY29772AI
  • CY2SSTV850ZI vs CY29653AXIT
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.