☰
CD4012BM
CD4012BM
Active
Description:  IC GATE NAND 2CH 4-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4012BM Datasheet
History Price: $1.20000
In Stock: 45020
CD4012BM Specification
Specification
Part No
CD4012BM
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4012BM Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4012BM Description
Introduction to Texas Instruments CD4012BM

The Texas Instruments CD4012BM is a dual 4-input NAND gate integrated circuit that belongs to the CD4000 series of CMOS logic devices. This series is known for its versatility and low power consumption, making the CD4012BM suitable for a wide range of digital applications, including data processing, signal conditioning, and control systems. The device operates with a wide supply voltage range and offers excellent noise immunity, making it ideal for both consumer electronics and industrial applications.

Key Specifications

1. Logic Functionality:
- The CD4012BM consists of two independent 4-input NAND gates. Each gate can perform the NAND operation on four input signals, producing a high output only when all inputs are low. This functionality is crucial in digital circuits where logical operations need to be performed efficiently.

2. Supply Voltage Range:
- The device operates over a supply voltage range from 3V to 15V, allowing it to be used in various applications with different power supply levels. This flexibility makes it compatible with both battery-powered devices and standard power supplies.

3. Input Voltage Levels:
- The input voltage levels are defined by the Vih (high-level input voltage) and Vil (low-level input voltage). For a Vdd of 5V, Vih is typically around 3.5V, while Vil is typically around 1.5V, ensuring reliable switching behavior across various conditions.

4. Output Voltage Levels:
- The output high voltage (VoH) can reach close to the supply voltage (Vdd), while the output low voltage (VoL) approaches ground level (GND). This characteristic ensures that the outputs can drive subsequent logic stages effectively.

5. Power Consumption:
- The CD4012BM features low static power consumption due to its CMOS technology, typically consuming only a few microamperes at room temperature. This low power requirement enhances battery life in portable devices and reduces heat generation in larger systems.

6. Propagation Delay:
- The typical propagation delay for the CD4012BM is around 50 ns at Vdd = 5V under standard load conditions. This delay refers to the time taken for an input change to affect the output state and is critical in determining the maximum operating frequency of the device.

7. Temperature Range:
- The operating temperature range for the CD4012BM extends from -55°C to +125°C, making it suitable for use in harsh environments such as automotive and industrial applications where temperature fluctuations are common.

8. Package Type:
- The device is available in several package types, including DIP-14 and SOIC-14 configurations, allowing designers flexibility in PCB layout and assembly processes while ensuring ease of integration into existing designs.

9. Noise Margin:
- Due to its CMOS design, the CD4012BM exhibits good noise margins, which enhance its resilience against signal integrity issues caused by electromagnetic interference (EMI) or other external factors.

10. Input Capacitance:
- The typical input capacitance per gate is about 10 pF at room temperature, which affects how quickly the inputs can respond to changes in signal levels but also contributes to overall power consumption during operation.

11. Applications:
- Common applications include digital logic circuits, control systems, data processing units, signal conditioning circuits, and any application requiring reliable logic operations with minimal power consumption.

12. Interconnectivity:
- Multiple CD4012BM devices can be easily connected together to create more complex logic functions or larger-scale digital circuits without significant loss of performance or increased complexity.

13. ESD Protection:
- The device includes built-in electrostatic discharge (ESD) protection features that help safeguard against damage from ESD events common in electronic environments.

14. Design Considerations:
- When designing with the CD4012BM, it's essential to consider proper decoupling techniques for stable operation under varying load conditions and supply voltages.

15. Logic Level Compatibility:
- The CD4012BM is compatible with other TTL/CMOS logic families when interfacing between different logic levels; however, care should be taken regarding voltage level translations if necessary.

Conclusion

The Texas Instruments CD4012BM dual 4-input NAND gate offers a robust solution for implementing digital logic functions across various applications due to its low power consumption, wide supply voltage range, and reliability under extreme conditions. Its versatility makes it an excellent choice for engineers looking to integrate logical operations into their designs efficiently while maintaining high performance standards across diverse electronic systems.
CD4012BM Compare Parts
  • CD4012BM vs CD4093BQM96Q1
  • CD4012BM vs CD4093BQM96G4Q1
  • CD4012BM vs CD4093BPWR
  • CD4012BM vs CD4093BPW
  • CD4012BM vs CD4093BNSRG4
  • CD4012BM vs CD4093BNSR
  • CD4012BM vs CD4093BNS
  • CD4012BM vs CD4093BMW/883
  • CD4012BM vs CD4093BMT
  • CD4012BM vs CD4093BMG4
  • CD4012BM vs CD4093BM96G4
  • CD4012BM vs CD4093BM96E4
  • CD4012BM vs CD4093BM96
  • CD4012BM vs CD4093BM
  • CD4012BM vs CD4093BM
  • CD4012BM vs CD4093BK3
  • CD4012BM vs CD4093BK
  • CD4012BM vs CD4093BEE4
  • CD4012BM vs CD4093BE
  • CD4012BM vs CD4093BD
  • CD4012BM vs CD4093BCN
  • CD4012BM vs CD4093BCMX
  • CD4012BM vs CD4093BCM
  • CD4012BM vs CD4082BPWRE4
  • CD4012BM vs CD4082BPWR
  • CD4012BM vs CD4082BPW
  • CD4012BM vs CD4082BNSR
  • CD4012BM vs CD4082BNS
  • CD4012BM vs CD4082BMT
  • CD4012BM vs CD4082BM96
  • CD4012BM vs CD4082BM
  • CD4012BM vs CD4082BF3A
  • CD4012BM vs CD4082BF3A
  • CD4012BM vs CD4082BF
  • CD4012BM vs CD4082BEG4
  • CD4012BM vs CD4082BE
  • CD4012BM vs CD4082BD3
  • CD4012BM vs CD4082BD
  • CD4012BM vs CD4081BPWR
  • CD4012BM vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.