☰
CD4001BCMX
CD4001BCMX
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4001BCMX Datasheet
History Price: Obsolete
In Stock: 43680
CD4001BCMX Specification
Specification
Part No
CD4001BCMX
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 15V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4001BCMX PDF Datasheet
CD4001BCMX Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BE
CD4001BE
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCMX Description
The onsemi CD4001BCMX is a quad 2-input NOR gate integrated circuit implemented in CMOS technology within the CD4000B logic family. It is designed for general-purpose digital logic applications requiring wide supply voltage tolerance, low static power consumption, and high input impedance. The device integrates four independent NOR gates, each performing the Boolean function Y = ¬(A + B), enabling fundamental logic operations in combinational and sequential digital systems. Its CMOS structure provides rail-to-rail logic levels and extremely low quiescent current, making it suitable for battery-powered and high-impedance logic environments where static power dissipation must be minimized. The CD4001BCMX is typically supplied in a surface-mount SOIC-14 package optimized for automated PCB assembly and industrial manufacturing processes.

## Device Function and Logic Architecture

The CD4001BCMX consists of four identical 2-input NOR gates fabricated using complementary MOSFET transistors arranged in a CMOS push-pull configuration. Each gate contains a p-channel pull-up network and an n-channel pull-down network, ensuring full logic swing between VDD and VSS rails. The NOR function is realized such that the output is logic high only when both inputs are at logic low level; any high-level input forces the output low.

The CMOS topology ensures near-zero static current consumption under steady-state logic conditions, with current draw primarily occurring during switching transitions due to capacitive charging and discharging of internal nodes. The device supports a wide supply voltage range, enabling compatibility with multiple logic standards and mixed-voltage system architectures.

## Electrical Characteristics and Determined Parameters

The CD4001BCMX operates over a supply voltage range specified from 3 V up to 18 V, allowing flexible integration into low-voltage digital systems as well as higher-voltage industrial logic environments. Input logic thresholds are defined as proportional to supply voltage, with typical CMOS switching characteristics where logic low and high thresholds scale with VDD.

Input leakage current is extremely low, typically in the nanoampere range or below specified maximum limits across the full operating temperature range, reflecting the high input impedance of MOS gate structures. This allows direct interfacing with high-resistance signal sources without significant loading effects.

Quiescent supply current is specified in the microampere range under static conditions at room temperature, increasing slightly with temperature and supply voltage due to leakage mechanisms in MOS devices. Dynamic power consumption is primarily determined by switching frequency and load capacitance.

Propagation delay time is specified in the microsecond to sub-microsecond range depending on supply voltage and load conditions, reflecting the relatively low-speed but stable switching nature of CD4000B CMOS logic. Higher supply voltages generally reduce propagation delay due to increased drive strength of the MOSFET output stages.

Output voltage swing is rail-to-rail, with VOH typically close to VDD and VOL close to VSS under light load conditions. Output drive capability is defined by specified source and sink current limits, typically in the milliampere range, sufficient for driving standard CMOS inputs and limited capacitive loads.

Input capacitance is low, typically in the order of a few picofarads per input, contributing to low dynamic loading on preceding stages. Noise margin is inherently high due to wide logic threshold separation, improving immunity to supply and environmental noise.

The device is specified for a wide operating temperature range, typically from -55°C to +125°C depending on grade, ensuring stable logic behavior across industrial and automotive-relevant environments. Parameter drift across temperature is controlled by CMOS device matching and process compensation.

## Functional Behavior and Operating Considerations

Each NOR gate within the CD4001BCMX operates independently, with no internal interconnection between gates. The CMOS input structure requires that all unused inputs not be left floating, as undefined input states can lead to increased static current consumption or unpredictable output states. Inputs are typically tied to defined logic levels (VDD or VSS) when not in use.

The device exhibits symmetrical switching characteristics relative to supply rails, though minor asymmetry may exist between pull-up and pull-down paths due to mobility differences between electron and hole carriers in MOSFET devices. This results in slightly different rise and fall times under identical loading conditions.

Latch-up immunity is a key characteristic of the CD4000B CMOS family, achieved through substrate design and guard ring structures that reduce susceptibility to parasitic SCR triggering under transient conditions. The device is therefore suitable for systems where electrostatic discharge or voltage transients may occur, provided standard layout and decoupling practices are observed.

## Typical Application Domains

The CD4001BCMX is widely used in fundamental digital logic design where NOR-based implementations are required. Typical applications include combinational logic synthesis, where NOR gates are used to construct universal logic functions such as NOT, AND, OR, and more complex Boolean expressions.

It is used in control logic circuits, including interlock systems, simple state machines, and gating logic in industrial control modules. The device is also suitable for signal inversion and logic conditioning in mixed-signal environments where analog thresholds must be translated into digital logic states.

In timing and oscillator circuits, the CD4001BCMX can be used in conjunction with resistive-capacitive networks to implement relaxation oscillators and pulse generation circuits, leveraging its predictable switching thresholds. It is further applied in interface circuits for signal level translation between different logic domains due to its wide supply voltage compatibility.

## Package and Implementation Considerations

The CD4001BCMX is supplied in a 14-pin SOIC surface-mount package, supporting standard PCB assembly processes. Proper decoupling of the supply pins is required to ensure stable operation, particularly in high-speed switching environments where transient currents can induce supply noise.

Unused inputs must be terminated to prevent floating gate conditions, which can lead to oscillation or increased power dissipation. PCB layout should minimize trace length for input and output signals in high-speed or noise-sensitive applications to reduce parasitic capacitance and inductance effects.

The CMOS input structure provides high impedance but also sensitivity to electrostatic discharge, requiring standard handling precautions during manufacturing and assembly.

## Performance Summary

The CD4001BCMX is a quad 2-input NOR gate CMOS logic device designed for wide-voltage, low-power digital applications. It provides rail-to-rail logic operation, ultra-low static current consumption, and high input impedance, making it suitable for general-purpose logic design in industrial and embedded systems. Key specified parameters include wide supply voltage range, low input leakage, microampere-level quiescent current, and propagation delays in the microsecond-to-sub-microsecond range depending on operating conditions. Its CMOS architecture ensures high noise immunity and stable logic behavior across a broad temperature range. Overall, the device is optimized for robust, low-power digital logic implementation in systems requiring flexible voltage operation and reliable NOR-based logic functionality.
CD4001BCMX Compare Parts
  • CD4001BCMX vs CD4093BQM96Q1
  • CD4001BCMX vs CD4093BQM96G4Q1
  • CD4001BCMX vs CD4093BPWR
  • CD4001BCMX vs CD4093BPW
  • CD4001BCMX vs CD4093BNSRG4
  • CD4001BCMX vs CD4093BNSR
  • CD4001BCMX vs CD4093BNS
  • CD4001BCMX vs CD4093BMW/883
  • CD4001BCMX vs CD4093BMT
  • CD4001BCMX vs CD4093BMG4
  • CD4001BCMX vs CD4093BM96G4
  • CD4001BCMX vs CD4093BM96E4
  • CD4001BCMX vs CD4093BM96
  • CD4001BCMX vs CD4093BM
  • CD4001BCMX vs CD4093BM
  • CD4001BCMX vs CD4093BK3
  • CD4001BCMX vs CD4093BK
  • CD4001BCMX vs CD4093BEE4
  • CD4001BCMX vs CD4093BE
  • CD4001BCMX vs CD4093BD
  • CD4001BCMX vs CD4093BCN
  • CD4001BCMX vs CD4093BCMX
  • CD4001BCMX vs CD4093BCM
  • CD4001BCMX vs CD4082BPWRE4
  • CD4001BCMX vs CD4082BPWR
  • CD4001BCMX vs CD4082BPW
  • CD4001BCMX vs CD4082BNSR
  • CD4001BCMX vs CD4082BNS
  • CD4001BCMX vs CD4082BMT
  • CD4001BCMX vs CD4082BM96
  • CD4001BCMX vs CD4082BM
  • CD4001BCMX vs CD4082BF3A
  • CD4001BCMX vs CD4082BF3A
  • CD4001BCMX vs CD4082BF
  • CD4001BCMX vs CD4082BEG4
  • CD4001BCMX vs CD4082BE
  • CD4001BCMX vs CD4082BD3
  • CD4001BCMX vs CD4082BD
  • CD4001BCMX vs CD4081BPWR
  • CD4001BCMX vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.