☰
CD4001BCM
CD4001BCM
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4001BCM Datasheet
History Price: Obsolete
In Stock: 560
CD4001BCM Specification
Specification
Part No
CD4001BCM
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 15V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4001BCM PDF Datasheet
CD4001BCM Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BE
CD4001BE
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCM Description
The onsemi CD4001BCM is a quad 2-input NOR gate integrated circuit belonging to the CD4000B family of CMOS logic devices. Each of the four independent gates within the IC performs the NOR Boolean function, producing a logical high output only when both inputs are at a logical low level. The device is fabricated using advanced CMOS technology, which provides high input impedance, low quiescent current, and wide noise margins, making it suitable for low-power digital applications. It supports a broad supply voltage range, allowing operation from 3 V to 15 V, which ensures compatibility with multiple logic level standards and diverse system architectures. The device is packaged in a dual in-line package (DIP) format, facilitating ease of integration into through-hole PCB designs. Its symmetric input configuration ensures predictable switching behavior across all gates, while the NOR function serves as a fundamental building block for both combinational and simple sequential logic circuits. The CMOS structure also provides full rail-to-rail output swing, low power dissipation, and high noise immunity, making the CD4001BCM appropriate for applications ranging from industrial automation to consumer electronics.

## Device Function and Classification

The CD4001BCM is classified as a digital logic IC, specifically a quad 2-input NOR gate. Its primary function is to implement the NOR logic function, which is the logical complement of the OR operation. This IC allows designers to create inverting logic functions, combinational logic circuits, and basic sequential logic elements when used in conjunction with other logic devices. The device incorporates CMOS input and output stages designed to interface with standard CMOS voltage levels while maintaining minimal power consumption. Each gate is electrically independent, allowing multiple logical operations to be performed within the same device. The device is part of the CD4000B family, which is characterized by low static power consumption, wide operating voltage range, and robust tolerance to environmental variations, including temperature and supply voltage fluctuations. Its classification as a CMOS logic IC ensures low leakage currents and consistent behavior across different logic states.

## Electrical Characteristics

The CD4001BCM operates over a recommended supply voltage range of 3 V to 15 V, enabling compatibility with a wide variety of digital logic systems. Quiescent supply current is exceptionally low due to the CMOS construction, typically in the nanoampere range at room temperature under static conditions, ensuring minimal power draw in idle states. Input leakage currents are similarly low, contributing negligibly to circuit loading. The device’s high input impedance allows connection to multiple logic sources without significant signal degradation. Output drive capability allows each gate to source or sink sufficient current to drive standard CMOS loads; the output voltage levels approximate the supply rails under typical load conditions. Input logic thresholds are defined relative to the supply voltage, with V_IH typically at 70% of VDD and V_IL at 30% of VDD, providing robust noise immunity and predictable switching behavior. Propagation delays vary with supply voltage and load capacitance but are fully characterized to support timing analysis, ranging from tens to a few hundred nanoseconds across the specified voltage range. The device exhibits symmetrical noise margins for both logic high and low states, ensuring reliable operation under electrically noisy conditions.

## Timing and Dynamic Performance

The propagation delay characteristics of the CD4001BCM are specified for both low-to-high (t_PLH) and high-to-low (t_PHL) transitions, which are critical for sequential and combinational logic timing analysis. Typical values depend on the supply voltage and capacitive load, with high supply voltages yielding faster response times. The device maintains minimal pulse width distortion, ensuring accurate logic recognition for short input pulses. Maximum allowable input transition rates are defined to prevent logic errors and excessive dynamic currents. The IC provides consistent performance over the full temperature range of -55°C to 125°C, which is essential for industrial and commercial applications exposed to environmental variation. The device also features stable rise and fall times, ensuring signal integrity when cascading multiple gates or driving moderate capacitive loads.

## Power Dissipation and Thermal Considerations

The CD4001BCM demonstrates very low static power dissipation, characteristic of CMOS devices, with power consumption arising primarily from switching activity. Dynamic current increases with input transition frequency and load capacitance, but the total power dissipation remains within the thermal limits of standard DIP packaging under normal operating conditions. Thermal resistance from junction to ambient is specified to enable proper PCB layout design and heat management, ensuring the IC remains within safe junction temperature limits. Adequate decoupling near the power supply pins is recommended to minimize switching noise and provide stable operation. The low power nature of the device makes it particularly suitable for battery-operated and portable applications.

## Functional Applications

The CD4001BCM is suitable for a broad range of digital logic applications where NOR functionality is required. Its primary use includes combinational logic circuits, logic inversion, and implementation of simple memory or latch circuits when combined with other logic elements. It is frequently employed in digital control systems, alarm circuits, signal conditioning, pulse generation, and interface logic. Due to its low quiescent current and wide supply voltage range, the device is ideal for portable electronics, industrial automation systems, and educational electronics where reliability and predictable CMOS logic behavior are essential. Its ability to operate over extended temperature ranges enhances its applicability in industrial and automotive control environments.

## Packaging and Physical Considerations

The CD4001BCM is available in a dual in-line package, providing standard pin spacing and facilitating easy insertion into through-hole PCBs. Each gate has clearly defined input and output pins, enabling straightforward integration into logic systems. The device’s DIP package provides mechanical stability and allows for conventional soldering processes. PCB layout guidelines include short interconnects for inputs and outputs, proper decoupling for supply pins, and routing strategies to minimize crosstalk and EMI effects. The internal die and lead frame design are optimized for reliable operation across the full specified temperature and voltage ranges. The package dimensions are compatible with automated assembly and prototyping environments, making the IC versatile for both development and production applications.

## Conclusion

The onsemi CD4001BCM is a low-power, quad 2-input NOR gate CMOS logic device designed for reliable digital applications. It offers a wide operating voltage range, low quiescent current, robust noise margins, predictable propagation delays, and rail-to-rail output swings, making it a versatile component for combinational and simple sequential logic circuits. Its DIP packaging facilitates ease of integration into through-hole PCB designs, while its CMOS architecture ensures minimal static power dissipation and stable operation across industrial and commercial temperature ranges. The device’s well-defined electrical, timing, and power characteristics make it suitable for industrial automation, portable electronics, educational systems, and general-purpose digital control applications, providing engineers with a dependable NOR gate solution with datasheet-specified performance.
CD4001BCM Compare Parts
  • CD4001BCM vs CD4093BQM96Q1
  • CD4001BCM vs CD4093BQM96G4Q1
  • CD4001BCM vs CD4093BPWR
  • CD4001BCM vs CD4093BPW
  • CD4001BCM vs CD4093BNSRG4
  • CD4001BCM vs CD4093BNSR
  • CD4001BCM vs CD4093BNS
  • CD4001BCM vs CD4093BMW/883
  • CD4001BCM vs CD4093BMT
  • CD4001BCM vs CD4093BMG4
  • CD4001BCM vs CD4093BM96G4
  • CD4001BCM vs CD4093BM96E4
  • CD4001BCM vs CD4093BM96
  • CD4001BCM vs CD4093BM
  • CD4001BCM vs CD4093BM
  • CD4001BCM vs CD4093BK3
  • CD4001BCM vs CD4093BK
  • CD4001BCM vs CD4093BEE4
  • CD4001BCM vs CD4093BE
  • CD4001BCM vs CD4093BD
  • CD4001BCM vs CD4093BCN
  • CD4001BCM vs CD4093BCMX
  • CD4001BCM vs CD4093BCM
  • CD4001BCM vs CD4082BPWRE4
  • CD4001BCM vs CD4082BPWR
  • CD4001BCM vs CD4082BPW
  • CD4001BCM vs CD4082BNSR
  • CD4001BCM vs CD4082BNS
  • CD4001BCM vs CD4082BMT
  • CD4001BCM vs CD4082BM96
  • CD4001BCM vs CD4082BM
  • CD4001BCM vs CD4082BF3A
  • CD4001BCM vs CD4082BF3A
  • CD4001BCM vs CD4082BF
  • CD4001BCM vs CD4082BEG4
  • CD4001BCM vs CD4082BE
  • CD4001BCM vs CD4082BD3
  • CD4001BCM vs CD4082BD
  • CD4001BCM vs CD4081BPWR
  • CD4001BCM vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.