☰
CD4001BCSJX
CD4001BCSJX
Obsolete
Description:  IC GATE NOR 4CH 2-INP 14SOP
Manufacturer:  onsemi
Datasheet:   CD4001BCSJX Datasheet
History Price: Obsolete
In Stock: 23040
CD4001BCSJX Specification
Specification
Part No
CD4001BCSJX
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 15V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOP
Package / Case
14-SOIC (0.209", 5.30mm Width)
CD4001BCSJX PDF Datasheet
CD4001BCSJX Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BE
CD4001BE
Texas Instruments
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJX Description
The onsemi CD4001BCSJX is a quad 2-input NOR gate integrated circuit that belongs to the CD4000B family of CMOS logic devices. It is designed for use in general-purpose digital logic applications requiring low-power operation and high noise immunity. The device integrates four independent NOR gates within a single package, each with two inputs and one output, enabling versatile logic combinations in digital circuits. The CMOS architecture provides high input impedance and low quiescent current, making it suitable for battery-powered and low-power systems. The device operates over a wide supply voltage range, which allows for compatibility with various logic levels and system voltage standards. Its symmetric input structure ensures that logical high and low levels are interpreted consistently across all inputs, while the NOR function serves as a fundamental building block for implementing complex logic functions, memory elements, and control logic within a circuit.

## Device Function and Classification

The CD4001BCSJX is classified as a digital logic IC with NOR functionality. Each of the four gates performs the Boolean NOR operation, producing a logical high output only when both inputs are at a logical low level. This characteristic enables the creation of inverting logic structures, combinational logic circuits, and simple sequential logic configurations when combined with other logic elements. The device is fabricated using CMOS technology, which imparts key advantages such as low static power dissipation, wide noise margins, and robust tolerance to voltage variations. The input and output stages are designed to accommodate standard CMOS voltage levels, with rail-to-rail operation from the ground (VSS) to the positive supply voltage (VDD). The IC is available in standard surface-mount and through-hole packages, including the J-bump SOT-23-style variant denoted by the JX suffix, providing flexibility in PCB design and automated assembly processes.

## Electrical Parameters

The CD4001BCSJX is specified for operation over a wide voltage range, typically from 3 V to 15 V, enabling use in both low-voltage logic and higher-voltage industrial systems. The maximum static supply current is extremely low due to the CMOS construction, often in the nanoampere range at room temperature when the inputs are not switching. Input leakage currents are similarly minimal, typically in the tens of nanoamperes, ensuring that the device does not load preceding logic stages significantly. Output drive capability allows the device to source or sink current sufficient for standard CMOS loads, typically in the range of microamperes to a few milliamperes depending on the supply voltage and load capacitance. Propagation delay characteristics are voltage-dependent, with typical delays ranging from tens of nanoseconds at higher supply voltages to a few hundred nanoseconds at lower voltages, reflecting the trade-off between speed and power consumption inherent in CMOS logic. The device exhibits full noise immunity in accordance with standard CMOS specifications, with noise margins of approximately 28% to 42% of the supply voltage, ensuring reliable operation in electrically noisy environments. Operating temperature range is generally specified from -55°C to 125°C, accommodating both commercial and industrial applications.

## Input and Output Characteristics

Inputs of the CD4001BCSJX are designed with symmetrical CMOS logic thresholds, meaning that the logic high threshold (V_IH) and logic low threshold (V_IL) are centered relative to the supply voltage, typically at 70% and 30% of VDD, respectively. This ensures consistent and predictable switching behavior. The input capacitance is low, usually a few picofarads, which minimizes the RC delay contribution when interfaced with other logic elements. The outputs are capable of driving standard CMOS or TTL-compatible loads, with output high voltage (V_OH) and output low voltage (V_OL) closely approaching the supply rails under standard load conditions. Rise and fall times are dependent on load capacitance and supply voltage but remain within datasheet-specified limits to maintain timing integrity in synchronous systems. The device features active pull-up and pull-down networks that ensure robust switching and reduce susceptibility to noise transients, enhancing signal integrity.

## Timing and Dynamic Performance

Propagation delay times (t_PLH and t_PHL) are specified under typical conditions for various supply voltages and load capacitances, indicating the time from input transition to output response. These delays are critical for timing analysis in digital systems, especially when cascading multiple gates or implementing clocked logic. The device exhibits minimal pulse width distortion, ensuring that short input pulses are accurately processed without unintentional logic misinterpretation. Maximum input transition times are defined to prevent malfunction; excessive slew rates may result in increased dynamic current and unintended switching. The CD4001BCSJX maintains consistent timing performance across the full operating temperature range, which is essential for systems subject to varying thermal conditions.

## Power Dissipation and Thermal Considerations

Due to its CMOS construction, the CD4001BCSJX demonstrates extremely low static power consumption, typically in the nanoampere range per gate. Dynamic power consumption arises only during switching events and is proportional to the load capacitance and square of the supply voltage. The total power dissipation of the device remains within safe limits for standard surface-mount and through-hole packages under normal operating conditions. Thermal resistance from junction to ambient is specified to allow proper PCB layout and heat dissipation calculations, ensuring that the device remains within its junction temperature limits under expected operating currents. Adequate decoupling and power supply filtering are recommended to minimize switching noise and maintain stable operation.

## Functional Applications

The CD4001BCSJX is utilized in a broad spectrum of digital logic applications. It can be employed to implement logic inversion, combinational logic, and simple control functions. NOR gates serve as universal gates, enabling the realization of any Boolean function when combined appropriately. Typical applications include digital control systems, alarm circuits, pulse generation, simple memory or latch circuits, and logic signal conditioning. Its low power consumption and wide supply voltage range make it suitable for battery-powered devices, industrial automation systems, and interface circuits requiring reliable CMOS-level logic signals. The device is also compatible with mixed-logic environments where CMOS and TTL devices coexist, provided appropriate voltage-level considerations are observed.

## Packaging and Physical Considerations

The CD4001BCSJX is offered in compact packages suitable for modern PCB assembly, including the J-bump SOT-23 variant for surface-mount applications. Pin assignments follow standard NOR gate IC conventions, with clearly defined input and output pins that facilitate straightforward integration into complex circuits. The package ensures mechanical robustness and allows for automated placement and soldering processes. Proper PCB layout, including short interconnects and appropriate decoupling near the supply pins, is recommended to optimize signal integrity and reduce parasitic effects. The IC’s lead frame and internal die construction are designed to support reliable operation over the full temperature and voltage ranges specified.

## Conclusion

The onsemi CD4001BCSJX is a high-reliability, low-power quad 2-input NOR gate CMOS logic device designed for versatile digital applications. Its characteristics, including wide operating voltage range, low quiescent current, robust input thresholds, and predictable propagation delays, make it a fundamental component for combinational and simple sequential logic circuits. The device’s CMOS architecture ensures minimal static power dissipation while providing adequate dynamic performance for standard digital systems. With standard package options and strong noise immunity, the CD4001BCSJX is suitable for industrial, commercial, and battery-powered applications, offering a dependable solution for engineers seeking a universal NOR gate IC with precise, datasheet-defined electrical and timing parameters.
CD4001BCSJX Compare Parts
  • CD4001BCSJX vs CD4093BQM96Q1
  • CD4001BCSJX vs CD4093BQM96G4Q1
  • CD4001BCSJX vs CD4093BPWR
  • CD4001BCSJX vs CD4093BPW
  • CD4001BCSJX vs CD4093BNSRG4
  • CD4001BCSJX vs CD4093BNSR
  • CD4001BCSJX vs CD4093BNS
  • CD4001BCSJX vs CD4093BMW/883
  • CD4001BCSJX vs CD4093BMT
  • CD4001BCSJX vs CD4093BMG4
  • CD4001BCSJX vs CD4093BM96G4
  • CD4001BCSJX vs CD4093BM96E4
  • CD4001BCSJX vs CD4093BM96
  • CD4001BCSJX vs CD4093BM
  • CD4001BCSJX vs CD4093BM
  • CD4001BCSJX vs CD4093BK3
  • CD4001BCSJX vs CD4093BK
  • CD4001BCSJX vs CD4093BEE4
  • CD4001BCSJX vs CD4093BE
  • CD4001BCSJX vs CD4093BD
  • CD4001BCSJX vs CD4093BCN
  • CD4001BCSJX vs CD4093BCMX
  • CD4001BCSJX vs CD4093BCM
  • CD4001BCSJX vs CD4082BPWRE4
  • CD4001BCSJX vs CD4082BPWR
  • CD4001BCSJX vs CD4082BPW
  • CD4001BCSJX vs CD4082BNSR
  • CD4001BCSJX vs CD4082BNS
  • CD4001BCSJX vs CD4082BMT
  • CD4001BCSJX vs CD4082BM96
  • CD4001BCSJX vs CD4082BM
  • CD4001BCSJX vs CD4082BF3A
  • CD4001BCSJX vs CD4082BF3A
  • CD4001BCSJX vs CD4082BF
  • CD4001BCSJX vs CD4082BEG4
  • CD4001BCSJX vs CD4082BE
  • CD4001BCSJX vs CD4082BD3
  • CD4001BCSJX vs CD4082BD
  • CD4001BCSJX vs CD4081BPWR
  • CD4001BCSJX vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.