FM24C02UEN
FM24C02UEN
Active
Description:  IC EEPROM 2KBIT I2C 100KHZ 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FM24C02UEN Datasheet
History Price: $0.63000
In Stock: 46400
FM24C02UEN Specification
Specification
Part No
FM24C02UEN
Category
Memory
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
128 x 16
Memory Interface
I2C
Clock Frequency
100 kHz
Write Cycle Time - Word, Page
15ms
Access Time
3.5 μs
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FM24C02UEN PDF Datasheet
FM24C02UEN Related Parts
FM21L16-60-TG
FM21L16-60-TG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21L16-60-TGTR
FM21L16-60-TGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21LD16-60-BG
FM21LD16-60-BG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM21LD16-60-BGTR
FM21LD16-60-BGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM22L16-55-TG
FM22L16-55-TG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22L16-55-TGTR
FM22L16-55-TGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22LD16-55-BG
FM22LD16-55-BG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM22LD16-55-BGTR
FM22LD16-55-BGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM23MLD16-60-BG
FM23MLD16-60-BG
Infineon Technologies
IC FRAM 8MBIT PARALLEL 48FBGA
FM24C02UFEM8
FM24C02UFEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM24C02UFEN
FM24C02UFEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8DIP
FM24C02UFLEM8
FM24C02UFLEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM24C02UEN Description
The Fairchild Semiconductor FM24C02UEN is a highly reliable and versatile memory device designed for various applications requiring non-volatile storage. This component is part of Fairchild's extensive portfolio of semiconductor solutions, which are widely used in consumer electronics, automotive, industrial, and telecommunications applications. The FM24C02UEN is particularly known for its ease of use, low power consumption, and robust performance.

## Overview

The FM24C02UEN is a 2-kilobit (256 x 8 bits) ferroelectric random access memory (FRAM) device. Unlike traditional EEPROM or Flash memory, FRAM technology offers faster write speeds, higher endurance, and lower power consumption, making it an ideal choice for applications that require frequent data updates and long-term data retention.

## Key Specifications

1. Memory Capacity:
- The FM24C02UEN provides a memory capacity of 2 Kbits, organized as 256 words of 8 bits each. This configuration allows for efficient data storage and retrieval.

2. Interface:
- The device utilizes a standard I2C (Inter-Integrated Circuit) interface, which simplifies communication with microcontrollers and other digital devices. The I2C interface supports multiple devices on the same bus, making it suitable for complex systems.

3. Operating Voltage:
- The FM24C02UEN operates within a voltage range of 2.0V to 3.6V, making it compatible with a wide range of digital systems and ensuring low power operation.

4. Data Retention:
- One of the standout features of FRAM technology is its exceptional data retention capability. The FM24C02UEN can retain data for over 100 years at room temperature, making it suitable for applications where data integrity is critical.

5. Write Endurance:
- The device boasts a write endurance of over 10 trillion write cycles, significantly surpassing traditional EEPROM and Flash memory. This high endurance makes it ideal for applications that require frequent data updates.

6. Access Time:
- The FM24C02UEN offers fast access times, typically around 100 ns for read operations and 200 ns for write operations. This speed is advantageous for applications requiring quick data retrieval and updates.

7. Temperature Range:
- The device is designed to operate within a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can occur.

8. Package Type:
- The FM24C02UEN is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which facilitates easy integration into various electronic designs while saving board space.

## Applications

The FM24C02UEN is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smart meters, remote controls, and home appliances for storing configuration settings and user preferences.
- Industrial Automation: Ideal for data logging, process control, and equipment monitoring where reliable data storage is essential.
- Automotive: Employed in automotive systems for storing calibration data, fault codes, and other critical information that must be retained even when the vehicle is powered off.
- Telecommunications: Utilized in communication devices for storing network configurations and firmware updates.

## Features

- Low Power Consumption: The FM24C02UEN is designed for low power operation, making it suitable for battery-powered applications. It consumes minimal power during both active and standby modes.
- High Reliability: The FRAM technology used in this device ensures high reliability and durability, making it resistant to data corruption and wear over time.
- Easy Integration: The I2C interface and compact package make the FM24C02UEN easy to integrate into existing designs, reducing development time and costs.

## Conclusion

The Fairchild Semiconductor FM24C02UEN is a robust and efficient FRAM memory device that meets the demands of modern electronic applications. With its high endurance, fast access times, and low power consumption, it is an excellent choice for applications requiring reliable non-volatile storage. Whether in consumer electronics, industrial automation, automotive systems, or telecommunications, the FM24C02UEN provides a dependable solution for data retention and management, ensuring that critical information is preserved and accessible when needed.
FM24C02UEN Compare Parts
  • FM24C02UEN vs FM28V202A-TG
  • FM24C02UEN vs FM28V102A-TGTR
  • FM24C02UEN vs FM28V102A-TG
  • FM24C02UEN vs FM28V100-TGTR
  • FM24C02UEN vs FM28V100-TG
  • FM24C02UEN vs FM28V020-TGTR
  • FM24C02UEN vs FM28V020-TG
  • FM24C02UEN vs FM28V020-T28GTR
  • FM24C02UEN vs FM28V020-T28G
  • FM24C02UEN vs FM28V020-SGTR
  • FM24C02UEN vs FM28V020-SG
  • FM24C02UEN vs FM27C512VE150
  • FM24C02UEN vs FM27C512V150
  • FM24C02UEN vs FM27C512Q90
  • FM24C02UEN vs FM27C512Q150
  • FM24C02UEN vs FM27C512Q120
  • FM24C02UEN vs FM27C512Q120
  • FM24C02UEN vs FM27C256V90
  • FM24C02UEN vs FM27C256V120
  • FM24C02UEN vs FM27C256QE150
  • FM24C02UEN vs FM27C256Q150
  • FM24C02UEN vs FM27C256Q120
  • FM24C02UEN vs FM27C256Q120
  • FM24C02UEN vs FM27C040VE120
  • FM24C02UEN vs FM27C040V150
  • FM24C02UEN vs FM27C040V120
  • FM24C02UEN vs FM27C040Q150
  • FM24C02UEN vs FM27C040Q120
  • FM24C02UEN vs FM27C010VE150
  • FM24C02UEN vs FM27C010VE120
  • FM24C02UEN vs FM27C010V90
  • FM24C02UEN vs FM27C010V150
  • FM24C02UEN vs FM27C010V120
  • FM24C02UEN vs FM27C010Q90
  • FM24C02UEN vs FM27C010Q150
  • FM24C02UEN vs FM25W256-GTR
  • FM24C02UEN vs FM25W256-G
  • FM24C02UEN vs FM25VN10-GTR
  • FM24C02UEN vs FM25VN10-G
  • FM24C02UEN vs FM25V20A-PG
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund