FM24C02UFEM8
FM24C02UFEM8
Active
Description:  IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Manufacturer:  Fairchild Semiconductor
History Price: $0.30000
In Stock: 12800
FM24C02UFEM8 Specification
Specification
Part No
FM24C02UFEM8
Category
Memory
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
2Kbit
Memory Organization
128 x 16
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
15ms
Access Time
900 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FM24C02UFEM8 PDF Datasheet
FM24C02UFEM8 Related Parts
FM21L16-60-TG
FM21L16-60-TG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21L16-60-TGTR
FM21L16-60-TGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21LD16-60-BG
FM21LD16-60-BG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM21LD16-60-BGTR
FM21LD16-60-BGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM22L16-55-TG
FM22L16-55-TG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22L16-55-TGTR
FM22L16-55-TGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22LD16-55-BG
FM22LD16-55-BG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM22LD16-55-BGTR
FM22LD16-55-BGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM23MLD16-60-BG
FM23MLD16-60-BG
Infineon Technologies
IC FRAM 8MBIT PARALLEL 48FBGA
FM24C02UEN
FM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
FM24C02UFEN
FM24C02UFEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8DIP
FM24C02UFLEM8
FM24C02UFLEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM24C02UFEM8 Description

## Overview of Fairchild Semiconductor FM24C02UFEM8

The Fairchild Semiconductor FM24C02UFEM8 is a 2-Kbit (256 x 8-bit) I2C-compatible serial EEPROM. Designed for low-power applications, this memory device provides reliable, non-volatile storage for a wide range of embedded systems and consumer electronics. The FM24C02UFEM8 is well-suited for use in applications such as configuration data storage, calibration information, or other small data retention needs in devices like microcontrollers, sensors, and portable electronics.

This device utilizes the I2C communication protocol, which is a popular choice for many embedded applications due to its simplicity, low pin count, and support for multiple devices on the same bus. The FM24C02UFEM8 features a low operating voltage, low power consumption, and is capable of high-speed data transfer, making it an ideal solution for space-constrained and power-sensitive systems.

## Key Features

* I2C Interface: The FM24C02UFEM8 communicates over the I2C interface, which allows for easy integration into systems that use I2C for inter-device communication. The I2C interface simplifies the connection to the microcontroller or processor, requiring only two wires for communication (SCL and SDA).

* Non-volatile Memory: The device uses EEPROM technology to store data. The stored data remains intact even when the power is turned off, ensuring long-term data retention without the need for a battery backup.

* 2-Kbit Memory Size: The FM24C02UFEM8 offers 2K bits (256 bytes) of data storage, with 8 bits per memory location. This is adequate for storing small amounts of data such as configuration settings, calibration values, or small logs.

* Low Power Consumption: This EEPROM device is designed with power efficiency in mind. It operates with a low operating current, making it ideal for battery-powered applications or systems where power consumption is a critical concern.

* High-Speed I2C Communication: The FM24C02UFEM8 supports high-speed data transmission over I2C, allowing for efficient read and write operations, which is essential for systems requiring frequent updates to memory content.

* Page Write Capability: The device supports page write operations, allowing users to write up to 16 bytes at a time, which improves the efficiency of data writing operations compared to byte-by-byte writing.

* Write Protection: The FM24C02UFEM8 includes a write protection feature that helps safeguard the stored data against accidental overwrites or corruption.

* Low-voltage Operation: The device can operate in a wide voltage range, from 1.7V to 5.5V, making it compatible with a broad range of system voltages and ideal for low-voltage applications.

* 8-pin Package: The FM24C02UFEM8 is available in an 8-pin package, specifically a small, space-efficient JEDEC-standard SOIC (Small Outline Integrated Circuit) or TSSOP (Thin Shrink Small Outline Package) form factor, making it easy to integrate into compact designs.

## Specifications

* Memory Size: 2 Kbit (256 x 8 bits)
* Memory Organization: 256 x 8-bit
* Operating Voltage Range: 1.7V to 5.5V
* Operating Current (Active): 1mA (typical)
* Standby Current: 1µA (typical)
* Write Cycle Time: 5ms (maximum)
* Data Retention: 40 years (minimum)
* I2C Interface: Compatible with standard mode (100kHz), fast mode (400kHz), and high-speed mode (1MHz) for fast data transfer.
* Write Protection: Available via hardware or software means.
* Write/Erase Cycles: 1,000,000 (minimum)
* Package Type: 8-pin SOIC or TSSOP
* Temperature Range: -40°C to +85°C (standard operating range)

## Applications

The FM24C02UFEM8 is suitable for a wide variety of applications, particularly where small amounts of non-volatile memory are required for configuration, calibration, or data storage:

* Embedded Systems: Used to store settings and configurations in embedded systems such as microcontrollers and FPGA-based designs.
* Consumer Electronics: Ideal for storing user preferences, configurations, and calibration data in devices like remote controls, set-top boxes, and home appliances.
* Portable Electronics: The low power consumption and small footprint make it ideal for battery-powered devices such as wearable electronics, handheld devices, and sensors.
* Automotive Applications: The device is useful for storing calibration values or sensor data in automotive systems that require non-volatile memory.
* Industrial Control Systems: In industrial applications, it can store system parameters or control data in programmable logic controllers (PLCs) or other automated systems.
* IoT Devices: In the growing field of the Internet of Things (IoT), the FM24C02UFEM8 can store small amounts of configuration or state data, helping IoT devices maintain their settings across power cycles.

## Conclusion

The Fairchild Semiconductor FM24C02UFEM8 is a highly reliable, compact, and efficient 2-Kbit I2C-compatible EEPROM, designed to meet the storage needs of a variety of embedded and low-power systems. Its non-volatile memory, low power consumption, and wide voltage operating range make it an ideal solution for applications where space, cost, and power efficiency are critical. With its robust data retention and long lifespan, the FM24C02UFEM8 ensures that important configuration and calibration data is stored reliably over extended periods, even in power-down conditions. Whether in consumer electronics, embedded systems, or IoT devices, this EEPROM offers a cost-effective solution for small data storage needs.
FM24C02UFEM8 Compare Parts
  • FM24C02UFEM8 vs FM28V202A-TG
  • FM24C02UFEM8 vs FM28V102A-TGTR
  • FM24C02UFEM8 vs FM28V102A-TG
  • FM24C02UFEM8 vs FM28V100-TGTR
  • FM24C02UFEM8 vs FM28V100-TG
  • FM24C02UFEM8 vs FM28V020-TGTR
  • FM24C02UFEM8 vs FM28V020-TG
  • FM24C02UFEM8 vs FM28V020-T28GTR
  • FM24C02UFEM8 vs FM28V020-T28G
  • FM24C02UFEM8 vs FM28V020-SGTR
  • FM24C02UFEM8 vs FM28V020-SG
  • FM24C02UFEM8 vs FM27C512VE150
  • FM24C02UFEM8 vs FM27C512V150
  • FM24C02UFEM8 vs FM27C512Q90
  • FM24C02UFEM8 vs FM27C512Q150
  • FM24C02UFEM8 vs FM27C512Q120
  • FM24C02UFEM8 vs FM27C512Q120
  • FM24C02UFEM8 vs FM27C256V90
  • FM24C02UFEM8 vs FM27C256V120
  • FM24C02UFEM8 vs FM27C256QE150
  • FM24C02UFEM8 vs FM27C256Q150
  • FM24C02UFEM8 vs FM27C256Q120
  • FM24C02UFEM8 vs FM27C256Q120
  • FM24C02UFEM8 vs FM27C040VE120
  • FM24C02UFEM8 vs FM27C040V150
  • FM24C02UFEM8 vs FM27C040V120
  • FM24C02UFEM8 vs FM27C040Q150
  • FM24C02UFEM8 vs FM27C040Q120
  • FM24C02UFEM8 vs FM27C010VE150
  • FM24C02UFEM8 vs FM27C010VE120
  • FM24C02UFEM8 vs FM27C010V90
  • FM24C02UFEM8 vs FM27C010V150
  • FM24C02UFEM8 vs FM27C010V120
  • FM24C02UFEM8 vs FM27C010Q90
  • FM24C02UFEM8 vs FM27C010Q150
  • FM24C02UFEM8 vs FM25W256-GTR
  • FM24C02UFEM8 vs FM25W256-G
  • FM24C02UFEM8 vs FM25VN10-GTR
  • FM24C02UFEM8 vs FM25VN10-G
  • FM24C02UFEM8 vs FM25V20A-PG
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund