FM21L16-60-TG
FM21L16-60-TG
Obsolete
Description:  IC FRAM 2MBIT PARALLEL 44TSOP II
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 48800
FM21L16-60-TG Specification
Specification
Part No
FM21L16-60-TG
Category
Memory
Manufacturer
Infineon Technologies
Series
F-RAM
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FRAM
Technology
FRAM (Ferroelectric RAM)
Memory Size
2Mbit
Memory Organization
128K x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
110ns
Access Time
110 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TSOP (0.400", 10.16mm Width)
Supplier Device Package
44-TSOP II
FM21L16-60-TG Related Parts
FM21L16-60-TGTR
FM21L16-60-TGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21LD16-60-BG
FM21LD16-60-BG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM21LD16-60-BGTR
FM21LD16-60-BGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM22L16-55-TG
FM22L16-55-TG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22L16-55-TGTR
FM22L16-55-TGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22LD16-55-BG
FM22LD16-55-BG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM22LD16-55-BGTR
FM22LD16-55-BGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM23MLD16-60-BG
FM23MLD16-60-BG
Infineon Technologies
IC FRAM 8MBIT PARALLEL 48FBGA
FM24C02UEN
FM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
FM24C02UFEM8
FM24C02UFEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM24C02UFEN
FM24C02UFEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8DIP
FM24C02UFLEM8
FM24C02UFLEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM21L16-60-TG Description
Overview of Infineon Technologies FM21L16-60-TG

The Infineon Technologies FM21L16-60-TG is a high-performance, low-power, 16-bit microcontroller designed for a variety of embedded applications. This device is part of the FM21 family, which is known for its efficiency, flexibility, and robust performance in demanding environments. The FM21L16-60-TG is particularly suitable for applications in automotive, industrial control, and consumer electronics, where reliability and processing power are essential.

Key Specifications

- Core Architecture: The FM21L16-60-TG features a 16-bit RISC architecture, which allows for efficient instruction execution and high processing performance.
- Clock Speed: The microcontroller operates at a maximum clock frequency of 60 MHz, providing sufficient processing power for real-time applications.
- Memory: The device includes 32 KB of Flash memory for program storage and 2 KB of SRAM for data storage, allowing for the development of complex applications.
- I/O Ports: The FM21L16-60-TG offers a flexible I/O configuration with up to 32 general-purpose I/O pins, which can be configured for various functions, including digital input/output and analog input.
- Operating Voltage: The microcontroller operates within a supply voltage range of 2.7V to 5.5V, making it compatible with a wide range of power supply systems.
- Peripheral Interfaces: The device includes multiple peripheral interfaces, such as UART, SPI, I2C, and ADC, enabling seamless communication with other components and systems.
- Package Type: The FM21L16-60-TG is available in a LQFP (Low-Profile Quad Flat Package), which is suitable for surface mount applications and helps save board space.

Features and Benefits

The FM21L16-60-TG comes with several features that enhance its performance and usability:

- Low Power Consumption: Designed for energy efficiency, the microcontroller operates with low power consumption, making it ideal for battery-operated devices and applications where power efficiency is critical.
- Integrated Analog Functions: The device includes integrated analog functions, such as an analog-to-digital converter (ADC), which allows for direct interfacing with sensors and other analog devices.
- Flexible Development Environment: The FM21L16-60-TG supports a range of development tools and software, facilitating easy implementation of applications and reducing time to market.
- Robust Performance: The microcontroller is designed to operate effectively over a wide temperature range, ensuring reliable performance in various environmental conditions.

Typical Applications

The Infineon FM21L16-60-TG is widely used in various applications, including:

- Automotive Systems: It is commonly found in automotive applications, such as engine control units, body control modules, and infotainment systems, where reliability and performance are essential.
- Industrial Automation: The microcontroller is suitable for use in industrial control systems, providing processing power for automation tasks, data acquisition, and monitoring.
- Consumer Electronics: The FM21L16-60-TG is utilized in consumer electronics, including home appliances, smart devices, and wearable technology, where efficient processing and low power consumption are critical.
- Medical Devices: In medical applications, the microcontroller can be used for monitoring and control functions, ensuring accurate and reliable operation in healthcare devices.

Conclusion

The Infineon Technologies FM21L16-60-TG is a versatile and high-performance microcontroller that meets the demands of modern embedded applications. With its efficient architecture, substantial memory capacity, and low power consumption, it provides an excellent solution for designers looking to implement reliable processing capabilities in their systems. Whether in automotive, industrial, or consumer electronics applications, the FM21L16-60-TG delivers dependable performance and flexibility for a wide range of uses.
FM21L16-60-TG Compare Parts
  • FM21L16-60-TG vs FM28V202A-TG
  • FM21L16-60-TG vs FM28V102A-TGTR
  • FM21L16-60-TG vs FM28V102A-TG
  • FM21L16-60-TG vs FM28V100-TGTR
  • FM21L16-60-TG vs FM28V100-TG
  • FM21L16-60-TG vs FM28V020-TGTR
  • FM21L16-60-TG vs FM28V020-TG
  • FM21L16-60-TG vs FM28V020-T28GTR
  • FM21L16-60-TG vs FM28V020-T28G
  • FM21L16-60-TG vs FM28V020-SGTR
  • FM21L16-60-TG vs FM28V020-SG
  • FM21L16-60-TG vs FM27C512VE150
  • FM21L16-60-TG vs FM27C512V150
  • FM21L16-60-TG vs FM27C512Q90
  • FM21L16-60-TG vs FM27C512Q150
  • FM21L16-60-TG vs FM27C512Q120
  • FM21L16-60-TG vs FM27C512Q120
  • FM21L16-60-TG vs FM27C256V90
  • FM21L16-60-TG vs FM27C256V120
  • FM21L16-60-TG vs FM27C256QE150
  • FM21L16-60-TG vs FM27C256Q150
  • FM21L16-60-TG vs FM27C256Q120
  • FM21L16-60-TG vs FM27C256Q120
  • FM21L16-60-TG vs FM27C040VE120
  • FM21L16-60-TG vs FM27C040V150
  • FM21L16-60-TG vs FM27C040V120
  • FM21L16-60-TG vs FM27C040Q150
  • FM21L16-60-TG vs FM27C040Q120
  • FM21L16-60-TG vs FM27C010VE150
  • FM21L16-60-TG vs FM27C010VE120
  • FM21L16-60-TG vs FM27C010V90
  • FM21L16-60-TG vs FM27C010V150
  • FM21L16-60-TG vs FM27C010V120
  • FM21L16-60-TG vs FM27C010Q90
  • FM21L16-60-TG vs FM27C010Q150
  • FM21L16-60-TG vs FM25W256-GTR
  • FM21L16-60-TG vs FM25W256-G
  • FM21L16-60-TG vs FM25VN10-GTR
  • FM21L16-60-TG vs FM25VN10-G
  • FM21L16-60-TG vs FM25V20A-PG
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund