☰
FPF1008
FPF1008
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  onsemi
Datasheet:   FPF1008 Datasheet
History Price: Active
In Stock: 48480
FPF1008 Specification
Specification
Part No
FPF1008
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
FPF1008 PDF Datasheet
FPF1008 Related Parts
FPF1006
FPF1006
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1013
FPF1013
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2147
FPF2147
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2183
FPF2183
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2186
FPF2186
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2187
FPF2187
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2496UCX
FPF2496UCX
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1008 Compare Parts
  • FPF1008 vs FPF2187
  • FPF1008 vs FPF2186
  • FPF1008 vs FPF2183
  • FPF1008 vs FPF2147
  • FPF1008 vs FPF1013
  • FPF1008 vs FPF1006
  • FPF1008 FAQ
    Q1: What is the onsemi FPF1008?
    A1: The onsemi FPF1008 is a low-voltage, single-channel, power-switching MOSFET designed for use in power management applications, providing efficient switching capabilities with low on-resistance.

    Q2: What is the maximum voltage rating for the onsemi FPF1008?
    A2: The onsemi FPF1008 has a maximum drain-to-source voltage (Vds) rating of 5.5 V, making it suitable for low-voltage applications.

    Q3: What is the on-resistance of the onsemi FPF1008?
    A3: The onsemi FPF1008 features a low on-resistance (Rds(on)) of typically 30 mΩ, which helps in reducing power losses during operation.

    Q4: What is the maximum continuous drain current for the onsemi FPF1008?
    A4: The maximum continuous drain current for the onsemi FPF1008 is 2.5 A, making it ideal for medium-current applications.

    Q5: What type of package does the onsemi FPF1008 come in?
    A5: The onsemi FPF1008 comes in a small, compact 5-pin TSOP-5 package, suitable for space-constrained designs.

    Q6: What is the threshold voltage (Vgs(th)) of the onsemi FPF1008?
    A6: The onsemi FPF1008 has a gate threshold voltage (Vgs(th)) of typically 0.7 V, enabling it to be easily driven by low-voltage logic.

    Q7: What is the typical gate-source leakage current of the onsemi FPF1008?
    A7: The typical gate-source leakage current (Igss) of the onsemi FPF1008 is very low, typically 1 nA, which minimizes unwanted current draw during operation.

    Q8: Does the onsemi FPF1008 have any built-in protection features?
    A8: Yes, the onsemi FPF1008 includes built-in ESD protection to safeguard the device from electrostatic discharge during handling and operation.

    Q9: What are the key features of the onsemi FPF1008?
    A9: Key features of the onsemi FPF1008 include low on-resistance, low gate threshold voltage, high continuous drain current rating, and ESD protection, making it ideal for power management applications.

    Q10: Is the onsemi FPF1008 suitable for automotive applications?
    A10: Yes, the onsemi FPF1008 is well-suited for automotive applications, especially in low-voltage power switching circuits that require robust performance.

    Q11: What is the operating temperature range for the onsemi FPF1008?
    A11: The onsemi FPF1008 operates within a temperature range of -40°C to +125°C, making it suitable for industrial and automotive environments.

    Q12: Can the onsemi FPF1008 handle switching frequencies in the MHz range?
    A12: Yes, the onsemi FPF1008 is capable of handling high switching frequencies, making it suitable for applications requiring fast switching.

    Q13: What are the typical applications for the onsemi FPF1008?
    A13: The onsemi FPF1008 is commonly used in power management, low-voltage protection circuits, battery-powered devices, and other applications that require efficient low-voltage switching.

    Q14: Does the onsemi FPF1008 have a low gate charge?
    A14: Yes, the onsemi FPF1008 has a low gate charge (Qg), which allows for efficient switching with minimal drive power required.

    Q15: What is the thermal resistance (RθJA) of the onsemi FPF1008?
    A15: The thermal resistance (RθJA) of the onsemi FPF1008 is typically 250°C/W, allowing for effective heat dissipation in compact designs.

    Q16: What is the maximum power dissipation for the onsemi FPF1008?
    A16: The onsemi FPF1008 has a maximum power dissipation of 1 W, which helps in maintaining device reliability under high-load conditions.

    Q17: Is the onsemi FPF1008 suitable for portable electronic devices?
    A17: Yes, due to its low power consumption, small package size, and efficiency, the onsemi FPF1008 is ideal for portable electronics like smartphones, tablets, and wearable devices.

    Q18: Can the onsemi FPF1008 be used in battery-powered applications?
    A18: Yes, the low on-resistance and low gate threshold voltage of the onsemi FPF1008 make it an excellent choice for battery-powered applications where energy efficiency is crucial.

    Q19: What is the drain-source breakdown voltage of the onsemi FPF1008?
    A19: The drain-source breakdown voltage (Vds) of the onsemi FPF1008 is rated at 5.5 V, making it suitable for low-voltage systems.

    Q20: Does the onsemi FPF1008 have reverse voltage protection?
    A20: While the onsemi FPF1008 does not have built-in reverse voltage protection, it can be used in circuits where external reverse voltage protection is implemented for additional safety.
    Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods