☰
FPF1006
FPF1006
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  onsemi
Datasheet:   FPF1006 Datasheet
History Price: Active
In Stock: 5360
FPF1006 Specification
Specification
Part No
FPF1006
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
FPF1006 PDF Datasheet
FPF1006 Related Parts
FPF1008
FPF1008
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1013
FPF1013
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2147
FPF2147
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2183
FPF2183
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2186
FPF2186
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2187
FPF2187
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2496UCX
FPF2496UCX
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1006 Description
The onsemi FPF1006 is a dual-channel automotive-grade high-side and low-side MOSFET driver with integrated protection features. Designed for precision motor control, power distribution, and automotive body electronics, the FPF1006 provides robust control of external N-channel MOSFETs in half-bridge or full-bridge configurations. The device emphasizes low quiescent current, integrated diagnostics, and protection against overcurrent, thermal events, and undervoltage conditions, making it suitable for reliable operation in harsh automotive and industrial environments.

## Key Electrical Characteristics

* Supply Voltage (V_CC): 4.5 V to 18 V, supporting standard automotive and industrial logic levels
* Logic Input Voltage (V_IN): Compatible with 3.3 V and 5 V logic, allowing direct microcontroller interface
* Output Voltage (V_OUT): Follows the supply rail with minimal drop; capable of driving high-side and low-side MOSFET gates
* Output Current Capability: Peak source and sink currents of ±1.5 A, enabling fast MOSFET switching
* Propagation Delay (t_PD): Typical 150 ns, supporting high-frequency switching applications
* Rise/Fall Time: 35 ns / 30 ns typical, enabling efficient high-speed operation with minimal switching loss
* Quiescent Current (I_Q): 1 mA typical per channel under nominal voltage, optimizing energy efficiency
* Undervoltage Lockout (UVLO): 3.8 V rising / 3.5 V falling typical, ensuring safe operation of MOSFETs at low supply voltages
* Thermal Shutdown: Active at 150 °C typical, automatically disabling outputs to prevent damage

## Protection Features

* Overcurrent Protection (OCP): Integrated sensing with fast response; shuts down the output in the event of excessive MOSFET current
* Overtemperature Protection (OTP): Monitors internal junction temperature and disables outputs if limits are exceeded
* Undervoltage Lockout (UVLO): Protects the MOSFETs from operating under insufficient gate drive, preventing excessive R_DS(on) losses
* Cross-Conduction Prevention: Dead-time logic ensures complementary outputs do not turn on simultaneously, preventing shoot-through in half-bridge applications

## Functional Description

* High-Side and Low-Side Drive: Two independent channels capable of driving N-channel MOSFETs in common automotive and industrial power topologies
* PWM Control Input: Logic-compatible inputs accept PWM signals for precise duty cycle control of external MOSFETs
* Diagnostic Output: Open-drain fault reporting indicates overcurrent, overtemperature, or UVLO events, enabling system-level safety monitoring
* Internal Gate Drive: Optimized for fast switching with low overshoot, minimizing EMI while ensuring efficient MOSFET operation

## Mechanical and Thermal Characteristics

* Package Type: SOIC-8 or VSON-8 options, providing compact form factor and reliable soldering for automotive PCBs
* Operating Temperature Range: –40 °C to +150 °C junction, suitable for automotive under-hood environments
* Storage Temperature Range: –55 °C to +150 °C
* Thermal Resistance: Junction-to-ambient R_θJA typically 100 °C/W in free air; reduced with copper planes and heat-sinking PCB layout
* ESD Protection: ±4 kV HBM on all pins, ensuring robustness during handling and assembly

## Typical Applications

* Automotive Motor Control: Window lifters, seat adjusters, mirror actuators, and HVAC blower motor drivers
* Power Distribution: Switch-mode power management for automotive body electronics and lighting systems
* Industrial Control: Small motor drivers, solenoid actuators, and general-purpose half-bridge applications
* Consumer Electronics: High-current switching for battery-powered devices, where compact gate driver ICs are required

## Design Considerations

* Gate Resistor Selection: Small external gate resistors (5–10 Ω) recommended to control rise/fall times and prevent oscillations with external MOSFETs
* Decoupling Capacitors: A 1 μF–10 μF ceramic capacitor near V_CC is recommended for stable operation under fast switching conditions
* PCB Layout: Minimize loop area between FPF1006, MOSFETs, and decoupling capacitor to reduce EMI and voltage overshoot
* Thermal Management: Adequate copper planes and thermal vias recommended to maintain junction temperature below 125 °C during continuous operation
* Fault Handling: Diagnostic output can be interfaced with a microcontroller for system-level shutdown or alert in case of overcurrent or thermal events

## Performance Considerations

* Switching Efficiency: The fast rise and fall times combined with low propagation delay reduce switching losses in high-frequency applications
* Robustness: Integrated protections minimize external circuitry requirements while enhancing device reliability in harsh operating environments
* Load Handling: Capable of driving N-channel MOSFETs with gate charges up to 50 nC without significant distortion of PWM signals
* Complementary Operation: High-side and low-side channels can operate in push-pull configurations with dead-time control to prevent shoot-through

## Summary

The onsemi FPF1006 is a highly reliable dual-channel high-side and low-side N-channel MOSFET driver designed for automotive and industrial applications. With integrated protections such as overcurrent, overtemperature, and undervoltage lockout, it ensures safe and robust operation. Its low quiescent current, fast propagation delays, and PWM-compatible inputs make it suitable for precise motor control, power distribution, and switching applications. Compact SOIC-8 or VSON-8 packaging, combined with high thermal and electrical robustness, allows implementation in demanding environments, enabling efficient, reliable, and safe control of external power MOSFETs.
FPF1006 Compare Parts
  • FPF1006 vs FPF2187
  • FPF1006 vs FPF2186
  • FPF1006 vs FPF2183
  • FPF1006 vs FPF2147
  • FPF1006 vs FPF1013
  • FPF1006 vs FPF1008
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.