☰
FPF1013
FPF1013
Active
Description:  BUFFER/INVERTER BASED PERIPHERAL
Manufacturer:  onsemi
Datasheet:   FPF1013 Datasheet
History Price: $0.33000
In Stock: 41600
FPF1013 Specification
Specification
Part No
FPF1013
Category
Logic - Gates and Inverters
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
FPF1013 PDF Datasheet
FPF1013 Related Parts
FPF1006
FPF1006
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1008
FPF1008
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2147
FPF2147
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF2183
FPF2183
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2186
FPF2186
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2187
FPF2187
Fairchild Semiconductor
BUFFER/INVERTER BASED PERIPHERAL
FPF2496UCX
FPF2496UCX
onsemi
BUFFER/INVERTER BASED PERIPHERAL
FPF1013 Description
The onsemi FPF1013 is a highly integrated, low-voltage, high-precision analog front-end designed for automotive and industrial applications requiring accurate current, voltage, or temperature sensing. It is a programmable, fault-protected, wide-range current-sense amplifier with integrated protection features suitable for harsh environments. The FPF1013 is optimized for accurate measurement, robust fault tolerance, and low power operation, making it ideal for battery management systems, motor control, power monitoring, and other sensor-based applications.

## Functional Description

The FPF1013 integrates a current-sense amplifier with precision analog signal conditioning and protection circuitry:

* Provides accurate differential current sensing over a wide input voltage range
* Integrated precision amplifier ensures high gain accuracy and linearity
* Programmable gain options allow flexibility in measuring low- or high-current signals
* Input overvoltage protection up to ±40 V protects against transients and short-circuit conditions
* Integrated thermal and overcurrent protection ensures device reliability in automotive and industrial environments
* High common-mode rejection ratio (CMRR) minimizes measurement errors due to voltage variations or noise
* Low input offset voltage and low temperature coefficient ensure stability across operating conditions
* Output compatible with standard ADC inputs for digital signal processing
* Low quiescent current operation supports energy-efficient system designs

The FPF1013 is ideal for applications requiring precise analog measurement with fault tolerance, including current sensing for power converters, battery management systems, motor control, and industrial instrumentation.

## Electrical Specifications

* Supply voltage (VCC): 2.7 V to 5.5 V, supporting low-voltage and automotive applications
* Input voltage range (common mode, VCM): -0.3 V to 40 V, enabling measurement of high-side or low-side currents
* Maximum input differential voltage: ±0.5 V typical for accurate sensing
* Gain options: selectable from 20 V/V to 50 V/V, allowing flexibility in signal scaling
* Input offset voltage (VOS): ±1 mV typical at 25°C; ±3 mV maximum over temperature range
* Input bias current: 1 µA typical, minimizing errors in high-impedance sensor networks
* CMRR: 90 dB typical, providing high immunity to common-mode noise
* Output voltage swing: rail-to-rail output within 0.05 V of supply rails, maximizing ADC dynamic range
* Output short-circuit current limit: 25 mA typical
* Quiescent current (IQ): 2.2 mA typical, low-power operation for automotive and industrial systems
* Operating temperature range: -40°C to +125°C for industrial and automotive-grade applications
* Storage temperature range: -65°C to +150°C
* Integrated protection: overvoltage, thermal shutdown, and short-circuit protection

## Performance Characteristics

* Low input offset voltage and low drift for precise measurements over temperature and time
* High CMRR and low noise for accurate sensing in noisy automotive and industrial environments
* Programmable gain ensures compatibility with a wide range of shunt resistors and sensor outputs
* Fast response time: 1 µs typical for step changes, suitable for real-time monitoring and protection circuits
* Low quiescent current and rail-to-rail output optimize system efficiency and maximize ADC resolution
* Wide input voltage range supports both high-side and low-side current-sensing configurations
* Integrated protection features reduce external component count and enhance system reliability

## Thermal and Mechanical Characteristics

* Package: 8-lead SOIC (Small Outline Integrated Circuit) or DFN-8, suitable for compact PCB layouts
* Thermal resistance junction-to-ambient (RθJA): 120°C/W typical in standard PCB configuration
* Thermal resistance junction-to-case (RθJC): 40°C/W typical, allowing effective heat dissipation via PCB copper
* Low-profile surface-mount package compatible with automated assembly and reflow soldering
* RoHS-compliant, lead-free, and halogen-free package
* Mechanical robustness suitable for automotive vibration, shock, and thermal cycling

## Protection and Reliability Features

* Input overvoltage protection: ±40 V withstands automotive load-dump and industrial transients
* Thermal shutdown: prevents device damage under over-temperature conditions
* Short-circuit protection on output ensures safe operation during faults
* High ESD tolerance on all pins ensures survivability during assembly and handling
* Stable operation with minimal external components, reducing system complexity and improving reliability

## Applications

* High-side or low-side current sensing in automotive and industrial systems
* Battery management systems for accurate charge/discharge monitoring
* Motor control and power electronics monitoring
* Industrial process control and instrumentation
* Power converters, inverters, and energy metering
* Overcurrent and overvoltage protection circuits
* Embedded systems requiring precise, fault-tolerant analog sensing

## Key Features Summary

* Wide supply voltage range: 2.7 V to 5.5 V
* Input voltage range: -0.3 V to 40 V common mode
* Programmable gain: 20 V/V to 50 V/V
* Low input offset: ±1 mV typical; low input bias: 1 µA
* High CMRR: 90 dB typical; low output noise
* Rail-to-rail output swing with output short-circuit protection
* Fast response: 1 µs typical; quiescent current: 2.2 mA
* Integrated protection: overvoltage, thermal shutdown, short-circuit
* Operating temperature range: -40°C to +125°C; storage: -65°C to +150°C
* Package: 8-lead SOIC or DFN-8, compact, surface-mount, RoHS-compliant
* Applications: current sensing, battery management, motor control, power monitoring, industrial instrumentation

The onsemi FPF1013 provides a highly reliable, precise, and fault-tolerant solution for current sensing and analog measurement in automotive, industrial, and embedded systems, combining wide input range, low noise, high CMRR, programmable gain, and robust protection features suitable for demanding environments.
FPF1013 Compare Parts
  • FPF1013 vs FPF2187
  • FPF1013 vs FPF2186
  • FPF1013 vs FPF2183
  • FPF1013 vs FPF2147
  • FPF1013 vs FPF1008
  • FPF1013 vs FPF1006
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods