☰
ML4822CS
ML4822CS
Active
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   ML4822CS Datasheet
History Price: $2.01000
In Stock: 34280
ML4822CS Specification
Specification
Part No
ML4822CS
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
-
Current - Startup
700 μA
Voltage - Supply
0V ~ 7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ML4822CS PDF Datasheet
ML4822CS Related Parts
ML4800CP
ML4800CP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800CS
ML4800CS
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CS
ML4800CS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX
ML4800CSX
Fairchild Semiconductor
POWER FACTOR CONTROLLER
ML4800CSX
ML4800CSX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800CSX_NL
ML4800CSX_NL
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800IP
ML4800IP
onsemi
IC PFC CTR AVER CURR 76KHZ 16DIP
ML4800IS
ML4800IS
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4800ISX
ML4800ISX
onsemi
IC PFC CTR AV CURR 76KHZ 16SOIC
ML4801CP
ML4801CP
Micrel
PFC/PWM CONTROLLER COMBO
ML4801IP
ML4801IP
onsemi
VARIABLE FEEDFORWARD PFC/PWM CON
ML4801IP
ML4801IP
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
ML4822CS Compare Parts
  • ML4822CS vs ML4832CP
  • ML4822CS vs ML4831CP
  • ML4822CS vs ML4827CS1
  • ML4822CS vs ML4827CP2
  • ML4822CS vs ML4827CP1
  • ML4822CS vs ML4826CP2
  • ML4822CS vs ML4826CP2
  • ML4822CS vs ML4824IS1X
  • ML4822CS vs ML4824IS1
  • ML4822CS vs ML4824IP1
  • ML4822CS vs ML4824CS2X
  • ML4822CS vs ML4824CS2
  • ML4822CS vs ML4824CS1X
  • ML4822CS vs ML4824CS1
  • ML4822CS vs ML4824CP2
  • ML4822CS vs ML4824CP2
  • ML4822CS vs ML4824CP1
  • ML4822CS vs ML4824CP1
  • ML4822CS vs ML4822CP
  • ML4822CS vs ML4821CSX
  • ML4822CS vs ML4821CS
  • ML4822CS vs ML4821CP
  • ML4822CS vs ML4821CP
  • ML4822CS vs ML4819CP
  • ML4822CS vs ML4815CP
  • ML4822CS vs ML4812IQX
  • ML4822CS vs ML4812IQX
  • ML4822CS vs ML4812IQ
  • ML4822CS vs ML4812CQ
  • ML4822CS vs ML4812CQ
  • ML4822CS vs ML4812CP
  • ML4822CS vs ML4805CP
  • ML4822CS vs ML4805CP
  • ML4822CS vs ML4802CP
  • ML4822CS vs ML4801IS
  • ML4822CS vs ML4801IS
  • ML4822CS vs ML4801IP
  • ML4822CS vs ML4801IP
  • ML4822CS vs ML4801CP
  • ML4822CS vs ML4800ISX
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!