3206K2611
3206K2611
Active
Description:  PROCESSOR FOR NETWORK RESOURCES
Manufacturer:  IBM
Datasheet:   3206K2611 Datasheet
History Price: $132.53000
In Stock: 4400
3206K2611 Specification
Specification
Part No
3206K2611
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Count
-
Frequency
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
3206K2611 PDF Datasheet
3206K2611 Related Parts
3209K2022
3209K2022
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2163
3209K2163
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2229
3209K2229
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2301
3209K2301
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3984-1
3209K3984-1
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3990
3209K3990
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3995
3209K3995
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4000
3209K4000
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4564
3209K4564
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4564-1
3209K4564-1
IBM
PROCESSOR FOR NETWORK RESOURCES
3206K0017
3206K0017
IBM
PROCESSOR FOR NETWORK RESOURCES
3206K3389
3206K3389
IBM
PROCESSOR FOR NETWORK RESOURCES
3206K2611 Compare Parts
  • 3206K2611 vs 3209K4564
  • 3206K2611 vs 3209K4000
  • 3206K2611 vs 3209K3995
  • 3206K2611 vs 3209K3990
  • 3206K2611 vs 3209K3984-1
  • 3206K2611 vs 3209K2301
  • 3206K2611 vs 3209K2229
  • 3206K2611 vs 3209K2163
  • 3206K2611 vs 3209K2022
  • 3206K2611 vs 3206K9045
  • 3206K2611 vs 3206K9040-1
  • 3206K2611 vs 3206K9040
  • 3206K2611 vs 3206K8949
  • 3206K2611 vs 3206K7922-1
  • 3206K2611 vs 3206K6784-1
  • 3206K2611 vs 3206K6784
  • 3206K2611 vs 3206K6660
  • 3206K2611 vs 3206K3991-1
  • 3206K2611 vs 3206K3389
  • 3206K2611 vs 3206K0017
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price