3209K3984-1
3209K3984-1
Active
Description:  PROCESSOR FOR NETWORK RESOURCES
Manufacturer:  IBM
Datasheet:   3209K3984-1 Datasheet
History Price: $63.75000
In Stock: 400
3209K3984-1 Specification
Specification
Part No
3209K3984-1
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Count
-
Frequency
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
3209K3984-1 PDF Datasheet
3209K3984-1 Related Parts
3206K2611
3206K2611
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2022
3209K2022
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2163
3209K2163
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2229
3209K2229
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2301
3209K2301
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3990
3209K3990
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3995
3209K3995
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4000
3209K4000
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4564
3209K4564
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4564-1
3209K4564-1
IBM
PROCESSOR FOR NETWORK RESOURCES
3206K0017
3206K0017
IBM
PROCESSOR FOR NETWORK RESOURCES
3206K3389
3206K3389
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3984-1 Compare Parts
  • 3209K3984-1 vs 3209K4564
  • 3209K3984-1 vs 3209K4000
  • 3209K3984-1 vs 3209K3995
  • 3209K3984-1 vs 3209K3990
  • 3209K3984-1 vs 3209K2301
  • 3209K3984-1 vs 3209K2229
  • 3209K3984-1 vs 3209K2163
  • 3209K3984-1 vs 3209K2022
  • 3209K3984-1 vs 3206K2611
  • 3209K3984-1 vs 3206K9045
  • 3209K3984-1 vs 3206K9040-1
  • 3209K3984-1 vs 3206K9040
  • 3209K3984-1 vs 3206K8949
  • 3209K3984-1 vs 3206K7922-1
  • 3209K3984-1 vs 3206K6784-1
  • 3209K3984-1 vs 3206K6784
  • 3209K3984-1 vs 3206K6660
  • 3209K3984-1 vs 3206K3991-1
  • 3209K3984-1 vs 3206K3389
  • 3209K3984-1 vs 3206K0017
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price