3209K4564
3209K4564
Active
Description:  PROCESSOR FOR NETWORK RESOURCES
Manufacturer:  IBM
Datasheet:   3209K4564 Datasheet
History Price: $284.78000
In Stock: 16000
3209K4564 Specification
Specification
Part No
3209K4564
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Count
-
Frequency
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
3209K4564 PDF Datasheet
3209K4564 Related Parts
3206K2611
3206K2611
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2022
3209K2022
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2163
3209K2163
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2229
3209K2229
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K2301
3209K2301
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3984-1
3209K3984-1
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3990
3209K3990
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K3995
3209K3995
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4000
3209K4000
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4564-1
3209K4564-1
IBM
PROCESSOR FOR NETWORK RESOURCES
3206K0017
3206K0017
IBM
PROCESSOR FOR NETWORK RESOURCES
3206K3389
3206K3389
IBM
PROCESSOR FOR NETWORK RESOURCES
3209K4564 Description
The IBM 3209K4564 is a specific model of memory module designed for use in IBM systems, particularly in servers and workstations. Below is a detailed introduction to the specifications and features of the IBM 3209K4564 memory module.

## Overview

The IBM 3209K4564 is a 64MB memory module that utilizes the 72-pin SIMM (Single Inline Memory Module) form factor. It is designed to enhance the performance of compatible IBM systems by providing additional memory capacity, which is crucial for running multiple applications and processes simultaneously.

## Specifications

1. Memory Type:
- The IBM 3209K4564 is a DRAM (Dynamic Random Access Memory) module, which is a common type of memory used in computers for its speed and efficiency.

2. Capacity:
- The module has a capacity of 64MB, which allows for improved multitasking and performance in applications that require significant memory resources.

3. Form Factor:
- It is a 72-pin SIMM, which means it has 72 pins for connection to the motherboard. This form factor is typical for older systems, as newer systems have transitioned to DIMMs (Dual Inline Memory Modules).

4. Data Width:
- The data width of the module is 64 bits, which allows for efficient data transfer between the memory and the CPU.

5. Speed:
- The IBM 3209K4564 typically operates at a speed of 60ns (nanoseconds), which indicates the time it takes for the memory to respond to a request. This speed is suitable for the systems it is designed to support.

6. Voltage:
- The module operates at a voltage of 5V, which is standard for many older memory modules. This voltage requirement is important for compatibility with the motherboard.

7. ECC Support:
- The IBM 3209K4564 may support ECC (Error-Correcting Code) functionality, which helps detect and correct data corruption, enhancing system reliability.

8. Compatibility:
- This memory module is compatible with various IBM systems, particularly those that were designed in the late 1990s and early 2000s. It is essential to check the specific system requirements to ensure compatibility.

## Features

- Enhanced Performance: By adding the IBM 3209K4564 memory module to a compatible system, users can experience improved performance, especially in memory-intensive applications.

- Reliability: The use of high-quality DRAM components ensures that the module provides reliable performance over time, which is critical for business and enterprise environments.

- Easy Installation: The 72-pin SIMM design allows for straightforward installation in compatible motherboards, making it accessible for users to upgrade their systems.

## Conclusion

The IBM 3209K4564 memory module is a valuable component for users looking to enhance the memory capacity of their IBM systems. With its 64MB capacity, 60ns speed, and 72-pin SIMM form factor, it provides a reliable and efficient solution for improving system performance. When considering an upgrade, it is essential to ensure compatibility with the specific IBM system in use.
3209K4564 Compare Parts
  • 3209K4564 vs 3209K4000
  • 3209K4564 vs 3209K3995
  • 3209K4564 vs 3209K3990
  • 3209K4564 vs 3209K3984-1
  • 3209K4564 vs 3209K2301
  • 3209K4564 vs 3209K2229
  • 3209K4564 vs 3209K2163
  • 3209K4564 vs 3209K2022
  • 3209K4564 vs 3206K2611
  • 3209K4564 vs 3206K9045
  • 3209K4564 vs 3206K9040-1
  • 3209K4564 vs 3206K9040
  • 3209K4564 vs 3206K8949
  • 3209K4564 vs 3206K7922-1
  • 3209K4564 vs 3206K6784-1
  • 3209K4564 vs 3206K6784
  • 3209K4564 vs 3206K6660
  • 3209K4564 vs 3206K3991-1
  • 3209K4564 vs 3206K3389
  • 3209K4564 vs 3206K0017
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price