10AS016C3U19I2SG
10AS016C3U19I2SG
Active
Description:  IC SOC CORTEX-A9 1.5GHZ 484UBGA
Manufacturer:  Intel
History Price: $907.50000
In Stock: 46400
10AS016C3U19I2SG Specification
Specification
Part No
10AS016C3U19I2SG
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Arria 10 SX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
256KB
Peripherals
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
Primary Attributes
FPGA - 160K Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BFBGA
Supplier Device Package
484-UBGA (19x19)
10AS016C3U19I2SG PDF Datasheet
10AS016C3U19I2SG Related Parts
10AS016C3U19E2LG
10AS016C3U19E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19E2SG
10AS016C3U19E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2LG
10AS016C3U19I2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3LG
10AS016C4U19E3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3SG
10AS016C4U19E3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3LG
10AS016C4U19I3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3SG
10AS016C4U19I3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016E3F27E1HG
10AS016E3F27E1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E1SG
10AS016E3F27E1SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2LG
10AS016E3F27E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2SG
10AS016E3F27E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27I1HG
10AS016E3F27I1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016C3U19I2SG Compare Parts
  • 10AS016C3U19I2SG vs 10AS066N4F40I3SG
  • 10AS016C3U19I2SG vs 10AS066N4F40I3LG
  • 10AS016C3U19I2SG vs 10AS066N4F40E3SG
  • 10AS016C3U19I2SG vs 10AS066N4F40E3LG
  • 10AS016C3U19I2SG vs 10AS066N3F40I2SGES
  • 10AS016C3U19I2SG vs 10AS066N3F40I2SG
  • 10AS016C3U19I2SG vs 10AS066N3F40I2LG
  • 10AS016C3U19I2SG vs 10AS066N3F40E2SG
  • 10AS016C3U19I2SG vs 10AS066N3F40E2LG
  • 10AS016C3U19I2SG vs 10AS066N2F40I2SGES
  • 10AS016C3U19I2SG vs 10AS066N2F40I2SG
  • 10AS016C3U19I2SG vs 10AS066N2F40I2LG
  • 10AS016C3U19I2SG vs 10AS066N2F40I1SP
  • 10AS016C3U19I2SG vs 10AS066N2F40I1SG
  • 10AS016C3U19I2SG vs 10AS066N2F40I1HG
  • 10AS016C3U19I2SG vs 10AS066N2F40E2SG
  • 10AS016C3U19I2SG vs 10AS066N2F40E2LG
  • 10AS016C3U19I2SG vs 10AS066N2F40E1SG
  • 10AS016C3U19I2SG vs 10AS066N2F40E1HG
  • 10AS016C3U19I2SG vs 10AS066N1F40I1SG
  • 10AS016C3U19I2SG vs 10AS066N1F40I1HG
  • 10AS016C3U19I2SG vs 10AS066N1F40E1SG
  • 10AS016C3U19I2SG vs 10AS066N1F40E1HG
  • 10AS016C3U19I2SG vs 10AS066K4F40I3SG
  • 10AS016C3U19I2SG vs 10AS066K4F40I3LG
  • 10AS016C3U19I2SG vs 10AS066K4F40E3SG
  • 10AS016C3U19I2SG vs 10AS066K4F40E3LG
  • 10AS016C3U19I2SG vs 10AS066K4F35I4SGES
  • 10AS016C3U19I2SG vs 10AS066K4F35I3SGES
  • 10AS016C3U19I2SG vs 10AS066K4F35I3SG
  • 10AS016C3U19I2SG vs 10AS066K4F35I3LG
  • 10AS016C3U19I2SG vs 10AS066K4F35E3SG
  • 10AS016C3U19I2SG vs 10AS066K4F35E3LG
  • 10AS016C3U19I2SG vs 10AS066K3F40I2SG
  • 10AS016C3U19I2SG vs 10AS066K3F40I2LG
  • 10AS016C3U19I2SG vs 10AS066K3F40E2SG
  • 10AS016C3U19I2SG vs 10AS066K3F40E2LG
  • 10AS016C3U19I2SG vs 10AS066K3F35I3SGES
  • 10AS016C3U19I2SG vs 10AS066K3F35I2SGES
  • 10AS016C3U19I2SG vs 10AS066K3F35I2SG
  • 10AS016C3U19I2SG FAQ
    Q1: What is the main function of the Intel 10AS016C3U19I2SG?
    A1: The Intel 10AS016C3U19I2SG is a high-performance FPGA (Field-Programmable Gate Array) designed to provide custom logic solutions for a wide range of applications, including telecommunications, industrial automation, and high-speed data processing.

    Q2: What is the architecture used in the Intel 10AS016C3U19I2SG?
    A2: The Intel 10AS016C3U19I2SG is based on the Stratix 10 architecture, offering high-speed performance, low power consumption, and significant flexibility for custom logic designs.

    Q3: How many logic elements does the Intel 10AS016C3U19I2SG have?
    A3: The Intel 10AS016C3U19I2SG provides approximately 1.6 million logic elements, which allows it to handle complex designs with high processing requirements.

    Q4: What is the core voltage requirement for the Intel 10AS016C3U19I2SG?
    A4: The Intel 10AS016C3U19I2SG operates with a core voltage in the range of 0.9V to 1.2V, making it suitable for low-power applications without compromising performance.

    Q5: What is the maximum clock frequency supported by the Intel 10AS016C3U19I2SG?
    A5: The Intel 10AS016C3U19I2SG supports a maximum clock frequency of up to 1.5 GHz, providing excellent speed for data processing and custom logic execution.

    Q6: How many I/O pins does the Intel 10AS016C3U19I2SG support?
    A6: The Intel 10AS016C3U19I2SG supports a large number of I/O pins (up to 1,000+), enabling it to interface with multiple external components and systems efficiently.

    Q7: What is the operating temperature range of the Intel 10AS016C3U19I2SG?
    A7: The Intel 10AS016C3U19I2SG operates in the temperature range of -40°C to +100°C, making it suitable for industrial and automotive applications.

    Q8: What kind of memory does the Intel 10AS016C3U19I2SG offer?
    A8: The Intel 10AS016C3U19I2SG includes up to 30.72 MB of on-chip memory, allowing for fast data storage and access for time-sensitive applications.

    Q9: How is the Intel 10AS016C3U19I2SG programmed?
    A9: The Intel 10AS016C3U19I2SG is programmed using Intel's Quartus Prime software, which allows users to design, simulate, and implement custom logic functions on the FPGA.

    Q10: What are the key features of the Intel 10AS016C3U19I2SG’s transceivers?
    A10: The Intel 10AS016C3U19I2SG features high-speed transceivers capable of handling data rates of up to 28 Gbps, enabling efficient communication in high-bandwidth applications.

    Q11: Can the Intel 10AS016C3U19I2SG be used for real-time signal processing?
    A11: Yes, the Intel 10AS016C3U19I2SG is ideal for real-time signal processing, with its high-speed processing capability and the ability to implement custom logic for tasks such as digital signal processing (DSP).

    Q12: Does the Intel 10AS016C3U19I2SG support hardware acceleration?
    A12: Yes, the Intel 10AS016C3U19I2SG can be used to accelerate hardware functions by implementing custom processing logic, offering significant speed improvements over software-based solutions.

    Q13: What is the primary application for the Intel 10AS016C3U19I2SG?
    A13: The Intel 10AS016C3U19I2SG is primarily used in high-performance applications that require custom logic, including telecommunications, data centers, industrial automation, and machine learning.

    Q14: How does the Intel 10AS016C3U19I2SG support high-performance computing?
    A14: The Intel 10AS016C3U19I2SG supports high-performance computing by providing a massive number of logic elements, fast clock speeds, and high-speed transceivers that can be configured to process data in parallel, improving performance in computational tasks.

    Q15: What kind of security features does the Intel 10AS016C3U19I2SG offer?
    A15: The Intel 10AS016C3U19I2SG offers hardware-based security features such as encryption, secure key storage, and protection against tampering, ensuring secure operation in sensitive applications.

    Q16: What is the role of the Intel 10AS016C3U19I2SG in machine learning applications?
    A16: The Intel 10AS016C3U19I2SG can be used to accelerate machine learning algorithms by implementing custom logic for tasks like inference processing, offering significant improvements in speed and efficiency compared to traditional CPUs and GPUs.

    Q17: How does the Intel 10AS016C3U19I2SG manage power consumption?
    A17: The Intel 10AS016C3U19I2SG is designed with power-efficient features that reduce overall consumption, including dynamic voltage and frequency scaling and low-power logic components, making it suitable for power-sensitive applications.

    Q18: What kind of I/O standards does the Intel 10AS016C3U19I2SG support?
    A18: The Intel 10AS016C3U19I2SG supports a wide range of I/O standards, including LVDS, HSTL, SSTL, and LVCMOS, allowing it to interface with various external components and systems.

    Q19: Can the Intel 10AS016C3U19I2SG be used in automotive applications?
    A19: Yes, the Intel 10AS016C3U19I2SG is suitable for automotive applications due to its wide temperature range and high-performance capabilities, making it ideal for critical systems such as ADAS (Advanced Driver-Assistance Systems) and in-vehicle networking.

    Q20: Does the Intel 10AS016C3U19I2SG have built-in support for machine vision?
    A20: Yes, the Intel 10AS016C3U19I2SG is capable of supporting machine vision applications by offering the necessary computational resources for image processing, real-time analysis, and pattern recognition, ideal for automated inspection and robotics.
    Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.