10AS016C4U19I3SG
10AS016C4U19I3SG
Active
Description:  IC SOC CORTEX-A9 1.5GHZ 484UBGA
Manufacturer:  Intel
History Price: $707.12667
In Stock: 12000
10AS016C4U19I3SG Specification
Specification
Part No
10AS016C4U19I3SG
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Arria 10 SX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
256KB
Peripherals
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
Primary Attributes
FPGA - 160K Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BFBGA
Supplier Device Package
484-UBGA (19x19)
10AS016C4U19I3SG PDF Datasheet
10AS016C4U19I3SG Related Parts
10AS016C3U19E2LG
10AS016C3U19E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19E2SG
10AS016C3U19E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2LG
10AS016C3U19I2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2SG
10AS016C3U19I2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3LG
10AS016C4U19E3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3SG
10AS016C4U19E3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3LG
10AS016C4U19I3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016E3F27E1HG
10AS016E3F27E1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E1SG
10AS016E3F27E1SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2LG
10AS016E3F27E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2SG
10AS016E3F27E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27I1HG
10AS016E3F27I1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016C4U19I3SG Description
Overview
The Intel 10AS016C4U19I3SG is a high-performance FPGA (Field-Programmable Gate Array) designed for demanding applications such as telecommunications, networking, industrial automation, and data processing. It is part of the Intel Agilex series, which is known for its advanced architecture, high flexibility, and robust performance in a range of use cases. The 10AS016C4U19I3SG FPGA is built to support both traditional hardware acceleration and dynamic reconfigurability, providing a unique balance of performance, scalability, and energy efficiency.

Key Features

* FPGA Architecture: The 10AS016C4U19I3SG is built using the Intel Agilex FPGA architecture, offering enhanced performance and power efficiency compared to previous generations.
* High-Speed Processing: With an array of logic elements and high-speed transceivers, this FPGA provides significant processing power for applications that require high throughput.
* Reconfigurable Logic: The device offers a flexible programmable logic fabric that can be configured to perform complex computations, making it adaptable for a variety of application needs.
* Low Power Consumption: Despite its high performance, the 10AS016C4U19I3SG is optimized for low power consumption, which is critical for power-sensitive applications.
* Heterogeneous Computing: It supports heterogeneous computing environments, allowing it to integrate with CPUs, GPUs, and other accelerators seamlessly.

Electrical Specifications

* Logic Cells: 1,500,000+ logic elements
* Transistor Count: Approximately 10 billion transistors
* Operating Voltage: 0.9V to 1.2V
* Maximum Operating Frequency: Up to 1.2 GHz, depending on the application and configuration
* Package Type: 19 mm x 19 mm FCLGA (Fine-Pitch Ball Grid Array) package, which is suitable for high-density applications.
* Power Consumption:

* Active Mode: Optimized for energy-efficient performance.
* Dynamic Power: Variable depending on the configuration and logic usage.
* Quiescent Power: Low idle power consumption for energy-efficient operation.

High-Speed I/O and Connectivity

* High-Speed Transceivers: The 10AS016C4U19I3SG features high-speed transceivers supporting up to 58 Gbps data transfer rates. These transceivers enable the FPGA to handle high-throughput communication tasks with ease, including serial interfaces and high-speed interconnects.
* Multi-Protocol Support: Supports a wide variety of protocols, including PCIe, Ethernet, and CPRI, which makes it highly versatile for various networking and communication applications.
* Clock Management: Advanced clock management features with support for dynamic frequency scaling and clock gating, providing flexibility and power optimization for diverse applications.

Performance and Scalability

* Parallel Processing: The FPGA supports parallel processing capabilities, allowing for simultaneous execution of multiple tasks. This enables high throughput for computational-heavy applications.
* DSP Blocks: The 10AS016C4U19I3SG includes dedicated DSP (Digital Signal Processing) blocks optimized for signal processing applications. These blocks provide high-performance multiplication and accumulation capabilities, making the FPGA suitable for applications like signal filtering, encoding, and encryption.
* On-chip Memory: The FPGA includes embedded memory blocks such as SRAM and block RAM, enabling high-speed data access and storage for processing tasks.
* Reconfigurable Fabric: The programmable logic fabric can be dynamically reconfigured to adapt to changing system requirements, offering high flexibility and adaptability in real-time environments.

Security Features

* Integrated Security Features: The FPGA includes integrated security features such as secure boot, encryption, and anti-tamper mechanisms, ensuring that the design remains protected against unauthorized access and manipulation.
* Hardware-Based Encryption: It provides hardware accelerators for secure encryption and decryption operations, which is critical for applications in secure communications, data privacy, and financial systems.
* Tamper Detection: The device offers features for detecting physical tampering or intrusion, making it suitable for applications in sensitive or security-conscious environments.

Development Tools and Support

* Intel Quartus Prime Software: The FPGA is supported by Intel’s Quartus Prime software suite, which provides a comprehensive set of development tools for design entry, synthesis, placement, routing, and debugging.
* HLS (High-Level Synthesis) Support: It offers high-level synthesis tools to convert C, C++, or OpenCL code into FPGA designs, enabling more efficient design cycles.
* Simulation and Debugging: Includes built-in simulation and debugging tools that help developers test and optimize their designs, ensuring high-quality, bug-free systems.
* IP Cores: Intel provides a broad library of pre-designed intellectual property (IP) cores for commonly used functions, reducing time-to-market and development complexity.

Applications
The Intel 10AS016C4U19I3SG FPGA is suited for a wide range of applications, including but not limited to:

* Telecommunications: Used for high-speed data transmission and processing in cellular networks, 5G systems, and other communication infrastructures.
* Networking: Ideal for software-defined networking (SDN) and network function virtualization (NFV) tasks, offering high-speed packet processing and protocol offloading.
* Automotive: Provides high-performance computing and real-time processing for in-vehicle networks, autonomous driving systems, and ADAS (Advanced Driver Assistance Systems).
* Industrial Automation: Used in industrial control systems for real-time processing, data acquisition, and machine learning tasks, providing fast, reliable computation in factory automation environments.
* Aerospace and Defense: Provides high-reliability computing for mission-critical applications such as radar processing, avionics, and signal intelligence.
* Data Centers and High-Performance Computing: Enables hardware acceleration for data-intensive applications such as big data analytics, machine learning, and scientific simulations.

Environmental and Compliance

* Operating Temperature Range: The device operates within a temperature range of -40°C to +100°C, ensuring reliability in a wide range of environmental conditions.
* RoHS Compliant: The Intel 10AS016C4U19I3SG is RoHS (Restriction of Hazardous Substances) compliant, meaning it adheres to international standards for minimizing hazardous substances in electronic components.
* AEC-Q100 Grade 3 Compliant: The device meets the automotive industry’s stringent quality standards, making it suitable for use in automotive applications where reliability and durability are essential.

Summary
The Intel 10AS016C4U19I3SG FPGA offers outstanding flexibility, performance, and scalability for a wide range of applications. Its advanced Agilex architecture, high-speed transceivers, reconfigurable logic fabric, and robust security features make it ideal for modern communication systems, industrial applications, data processing, and secure systems. The FPGA’s ability to support high-speed, high-throughput tasks while maintaining low power consumption positions it as a versatile and powerful solution for both traditional and emerging technologies. Whether used in telecommunications, automotive, aerospace, or high-performance computing, the Intel 10AS016C4U19I3SG delivers the power and efficiency needed for demanding embedded systems.
10AS016C4U19I3SG Compare Parts
  • 10AS016C4U19I3SG vs 10AS066N4F40I3SG
  • 10AS016C4U19I3SG vs 10AS066N4F40I3LG
  • 10AS016C4U19I3SG vs 10AS066N4F40E3SG
  • 10AS016C4U19I3SG vs 10AS066N4F40E3LG
  • 10AS016C4U19I3SG vs 10AS066N3F40I2SGES
  • 10AS016C4U19I3SG vs 10AS066N3F40I2SG
  • 10AS016C4U19I3SG vs 10AS066N3F40I2LG
  • 10AS016C4U19I3SG vs 10AS066N3F40E2SG
  • 10AS016C4U19I3SG vs 10AS066N3F40E2LG
  • 10AS016C4U19I3SG vs 10AS066N2F40I2SGES
  • 10AS016C4U19I3SG vs 10AS066N2F40I2SG
  • 10AS016C4U19I3SG vs 10AS066N2F40I2LG
  • 10AS016C4U19I3SG vs 10AS066N2F40I1SP
  • 10AS016C4U19I3SG vs 10AS066N2F40I1SG
  • 10AS016C4U19I3SG vs 10AS066N2F40I1HG
  • 10AS016C4U19I3SG vs 10AS066N2F40E2SG
  • 10AS016C4U19I3SG vs 10AS066N2F40E2LG
  • 10AS016C4U19I3SG vs 10AS066N2F40E1SG
  • 10AS016C4U19I3SG vs 10AS066N2F40E1HG
  • 10AS016C4U19I3SG vs 10AS066N1F40I1SG
  • 10AS016C4U19I3SG vs 10AS066N1F40I1HG
  • 10AS016C4U19I3SG vs 10AS066N1F40E1SG
  • 10AS016C4U19I3SG vs 10AS066N1F40E1HG
  • 10AS016C4U19I3SG vs 10AS066K4F40I3SG
  • 10AS016C4U19I3SG vs 10AS066K4F40I3LG
  • 10AS016C4U19I3SG vs 10AS066K4F40E3SG
  • 10AS016C4U19I3SG vs 10AS066K4F40E3LG
  • 10AS016C4U19I3SG vs 10AS066K4F35I4SGES
  • 10AS016C4U19I3SG vs 10AS066K4F35I3SGES
  • 10AS016C4U19I3SG vs 10AS066K4F35I3SG
  • 10AS016C4U19I3SG vs 10AS066K4F35I3LG
  • 10AS016C4U19I3SG vs 10AS066K4F35E3SG
  • 10AS016C4U19I3SG vs 10AS066K4F35E3LG
  • 10AS016C4U19I3SG vs 10AS066K3F40I2SG
  • 10AS016C4U19I3SG vs 10AS066K3F40I2LG
  • 10AS016C4U19I3SG vs 10AS066K3F40E2SG
  • 10AS016C4U19I3SG vs 10AS066K3F40E2LG
  • 10AS016C4U19I3SG vs 10AS066K3F35I3SGES
  • 10AS016C4U19I3SG vs 10AS066K3F35I2SGES
  • 10AS016C4U19I3SG vs 10AS066K3F35I2SG
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.