10AS016E3F27E1SG
10AS016E3F27E1SG
Discontinued
Description:  IC SOC CORTEX-A9 1.5GHZ 672FBGA
Manufacturer:  Intel
History Price: Discontinued at Digi-Key
In Stock: 44800
10AS016E3F27E1SG Specification
Specification
Part No
10AS016E3F27E1SG
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Arria 10 SX
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
RAM Size
256KB
Peripherals
DMA, POR, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.5GHz
Primary Attributes
FPGA - 160K Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
672-BBGA, FCBGA
Supplier Device Package
672-FBGA, FC (27x27)
10AS016E3F27E1SG PDF Datasheet
10AS016E3F27E1SG Related Parts
10AS016C3U19E2LG
10AS016C3U19E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19E2SG
10AS016C3U19E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2LG
10AS016C3U19I2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C3U19I2SG
10AS016C3U19I2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3LG
10AS016C4U19E3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19E3SG
10AS016C4U19E3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3LG
10AS016C4U19I3LG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016C4U19I3SG
10AS016C4U19I3SG
Intel
IC SOC CORTEX-A9 1.5GHZ 484UBGA
10AS016E3F27E1HG
10AS016E3F27E1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2LG
10AS016E3F27E2LG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E2SG
10AS016E3F27E2SG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27I1HG
10AS016E3F27I1HG
Intel
IC SOC CORTEX-A9 1.5GHZ 672FBGA
10AS016E3F27E1SG Compare Parts
  • 10AS016E3F27E1SG vs 10AS066N4F40I3SG
  • 10AS016E3F27E1SG vs 10AS066N4F40I3LG
  • 10AS016E3F27E1SG vs 10AS066N4F40E3SG
  • 10AS016E3F27E1SG vs 10AS066N4F40E3LG
  • 10AS016E3F27E1SG vs 10AS066N3F40I2SGES
  • 10AS016E3F27E1SG vs 10AS066N3F40I2SG
  • 10AS016E3F27E1SG vs 10AS066N3F40I2LG
  • 10AS016E3F27E1SG vs 10AS066N3F40E2SG
  • 10AS016E3F27E1SG vs 10AS066N3F40E2LG
  • 10AS016E3F27E1SG vs 10AS066N2F40I2SGES
  • 10AS016E3F27E1SG vs 10AS066N2F40I2SG
  • 10AS016E3F27E1SG vs 10AS066N2F40I2LG
  • 10AS016E3F27E1SG vs 10AS066N2F40I1SP
  • 10AS016E3F27E1SG vs 10AS066N2F40I1SG
  • 10AS016E3F27E1SG vs 10AS066N2F40I1HG
  • 10AS016E3F27E1SG vs 10AS066N2F40E2SG
  • 10AS016E3F27E1SG vs 10AS066N2F40E2LG
  • 10AS016E3F27E1SG vs 10AS066N2F40E1SG
  • 10AS016E3F27E1SG vs 10AS066N2F40E1HG
  • 10AS016E3F27E1SG vs 10AS066N1F40I1SG
  • 10AS016E3F27E1SG vs 10AS066N1F40I1HG
  • 10AS016E3F27E1SG vs 10AS066N1F40E1SG
  • 10AS016E3F27E1SG vs 10AS066N1F40E1HG
  • 10AS016E3F27E1SG vs 10AS066K4F40I3SG
  • 10AS016E3F27E1SG vs 10AS066K4F40I3LG
  • 10AS016E3F27E1SG vs 10AS066K4F40E3SG
  • 10AS016E3F27E1SG vs 10AS066K4F40E3LG
  • 10AS016E3F27E1SG vs 10AS066K4F35I4SGES
  • 10AS016E3F27E1SG vs 10AS066K4F35I3SGES
  • 10AS016E3F27E1SG vs 10AS066K4F35I3SG
  • 10AS016E3F27E1SG vs 10AS066K4F35I3LG
  • 10AS016E3F27E1SG vs 10AS066K4F35E3SG
  • 10AS016E3F27E1SG vs 10AS066K4F35E3LG
  • 10AS016E3F27E1SG vs 10AS066K3F40I2SG
  • 10AS016E3F27E1SG vs 10AS066K3F40I2LG
  • 10AS016E3F27E1SG vs 10AS066K3F40E2SG
  • 10AS016E3F27E1SG vs 10AS066K3F40E2LG
  • 10AS016E3F27E1SG vs 10AS066K3F35I3SGES
  • 10AS016E3F27E1SG vs 10AS066K3F35I2SGES
  • 10AS016E3F27E1SG vs 10AS066K3F35I2SG
  • 10AS016E3F27E1SG FAQ
    Q1: What is the main function of the Intel 10AS016E3F27E1SG?
    A1: The Intel 10AS016E3F27E1SG is a FPGA (Field-Programmable Gate Array) designed for use in high-performance computing and custom logic applications. It allows for hardware customization and parallel processing to meet specific application needs.

    Q2: What is the architecture of the Intel 10AS016E3F27E1SG?
    A2: The Intel 10AS016E3F27E1SG is based on the Stratix 10 architecture, providing high-speed performance, low power consumption, and flexibility for a wide range of applications.

    Q3: How many logic elements does the Intel 10AS016E3F27E1SG have?
    A3: The Intel 10AS016E3F27E1SG includes approximately 1.6 million logic elements, which provides significant capacity for implementing complex logic functions and custom circuits.

    Q4: What is the operating voltage range for the Intel 10AS016E3F27E1SG?
    A4: The Intel 10AS016E3F27E1SG operates within a voltage range of 0.9V to 1.2V for core voltage and up to 3.3V for I/O voltage, providing flexibility for different system requirements.

    Q5: What is the maximum clock frequency of the Intel 10AS016E3F27E1SG?
    A5: The Intel 10AS016E3F27E1SG can operate at a maximum clock frequency of up to 1.5 GHz, enabling high-speed processing for demanding applications.

    Q6: What is the typical power consumption of the Intel 10AS016E3F27E1SG?
    A6: The typical power consumption of the Intel 10AS016E3F27E1SG depends on the configuration and workload, but it is designed for efficient power usage with a focus on performance.

    Q7: What is the I/O capability of the Intel 10AS016E3F27E1SG?
    A7: The Intel 10AS016E3F27E1SG offers a high number of I/O pins (up to 1,000+ pins), making it ideal for complex interconnects and communication between various components in an embedded system.

    Q8: What types of applications is the Intel 10AS016E3F27E1SG used for?
    A8: The Intel 10AS016E3F27E1SG is used in a variety of applications such as telecommunications, industrial automation, high-performance computing, machine learning, and custom logic design.

    Q9: How does the Intel 10AS016E3F27E1SG support parallel processing?
    A9: The Intel 10AS016E3F27E1SG supports parallel processing by allowing users to implement custom logic circuits that can execute many tasks simultaneously, improving performance in tasks like data processing and signal handling.

    Q10: Does the Intel 10AS016E3F27E1SG support hardware acceleration?
    A10: Yes, the Intel 10AS016E3F27E1SG can be used to accelerate hardware functions by implementing custom algorithms and logic that can execute more efficiently than software solutions.

    Q11: What is the temperature range for the Intel 10AS016E3F27E1SG?
    A11: The Intel 10AS016E3F27E1SG operates within a temperature range of -40°C to +100°C, making it suitable for industrial and automotive environments that require wide temperature tolerance.

    Q12: How is the Intel 10AS016E3F27E1SG programmed?
    A12: The Intel 10AS016E3F27E1SG is programmed using Intel's Quartus Prime software, which allows for the design, simulation, and deployment of custom logic circuits onto the FPGA.

    Q13: Does the Intel 10AS016E3F27E1SG support high-speed data transfer?
    A13: Yes, the Intel 10AS016E3F27E1SG supports high-speed data transfer capabilities, including high-speed serial transceivers that can handle data rates of up to 28 Gbps.

    Q14: What are the connectivity options available with the Intel 10AS016E3F27E1SG?
    A14: The Intel 10AS016E3F27E1SG offers a wide range of connectivity options including high-speed serial interfaces, gigabit transceivers, and various I/O standards for interfacing with other components and systems.

    Q15: What is the maximum memory size supported by the Intel 10AS016E3F27E1SG?
    A15: The Intel 10AS016E3F27E1SG supports up to 30.72 MB of on-chip memory, which is useful for storing data locally and improving performance in memory-intensive applications.

    Q16: Can the Intel 10AS016E3F27E1SG be used for video processing?
    A16: Yes, the Intel 10AS016E3F27E1SG is capable of video processing tasks due to its high-speed processing capabilities and ability to implement custom logic for real-time video applications.

    Q17: How does the Intel 10AS016E3F27E1SG handle signal integrity?
    A17: The Intel 10AS016E3F27E1SG incorporates advanced features to ensure high signal integrity, such as low-latency routing and support for differential signaling, reducing noise and improving data accuracy.

    Q18: What is the advantage of using the Intel 10AS016E3F27E1SG over other FPGAs?
    A18: The Intel 10AS016E3F27E1SG offers high performance, low power consumption, and the ability to support complex designs with millions of logic elements, making it suitable for demanding applications that require both flexibility and efficiency.

    Q19: Is the Intel 10AS016E3F27E1SG suitable for machine learning applications?
    A19: Yes, the Intel 10AS016E3F27E1SG is well-suited for machine learning applications, as it can be programmed to accelerate machine learning algorithms and handle large-scale data processing tasks in parallel.

    Q20: What kind of security features does the Intel 10AS016E3F27E1SG offer?
    A20: The Intel 10AS016E3F27E1SG includes hardware security features such as encryption, secure key storage, and protection against tampering, ensuring that the system is secure during operation and deployment.
    Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.