10M02DCU324I7G
10M02DCU324I7G
Active
Description:  IC FPGA 160 I/O 324UBGA
Manufacturer:  Intel
History Price: $16.19000
In Stock: 36400
10M02DCU324I7G Specification
Specification
Part No
10M02DCU324I7G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
MAX 10
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
125
Number of Logic Elements/Cells
2000
Total RAM Bits
110592
Number of I/O
160
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
324-LFBGA
Supplier Device Package
324-UBGA (15x15)
10M02DCU324I7G PDF Datasheet
10M02DCU324I7G Related Parts
10M02DCU324A7G
10M02DCU324A7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324C8G
10M02DCU324C8G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCV36C7G
10M02DCV36C7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36C8G
10M02DCV36C8G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36I7G
10M02DCV36I7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02SCE144A7G
10M02SCE144A7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C7G
10M02SCE144C7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C8G
10M02SCE144C8G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144I7G
10M02SCE144I7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCM153C8G
10M02SCM153C8G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCM153I7G
10M02SCM153I7G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCU169A7G
10M02SCU169A7G
Intel
IC FPGA 130 I/O 169UBGA
10M02DCU324I7G Description
The Intel 10M02DCU324I7G is a member of the MAX® 10 FPGA family, renowned for its cost-effective, low-power, and non-volatile features. This FPGA (Field-Programmable Gate Array) provides a robust solution for a wide array of digital applications, offering flexibility, reliability, and ease of integration. Below is a detailed overview of the Intel 10M02DCU324I7G FPGA, including its specifications and key features.

## Overview

The 10M02DCU324I7G FPGA is designed to deliver high performance while maintaining a low power profile. It features a compact form factor, integrated memory, and a range of I/O capabilities, making it suitable for applications requiring moderate logic density and versatility.

## Key Specifications

1. Logic Elements (LEs): Approximately 2,000
- The FPGA includes about 2,000 logic elements, which are the fundamental building blocks used to implement combinational and sequential logic.

2. Embedded Memory: 96 Kbits
- The device incorporates 96 Kbits of embedded memory, useful for applications requiring on-chip data storage and buffering.

3. Embedded Multipliers: 18 x 18-bit
- The 10M02DCU324I7G features 18 x 18-bit multipliers, providing essential functionality for arithmetic operations and digital signal processing tasks.

4. I/O Pins: 24
- This FPGA includes 24 general-purpose I/O pins, allowing it to interface with a variety of external devices and peripherals.

5. Package Type: TQFP-144
- The device is available in a 144-pin TQFP (Thin Quad Flat Package) form factor, which is suitable for surface-mount technology and provides a compact layout.

6. Maximum Clock Frequency: 125 MHz
- The FPGA supports a maximum clock frequency of up to 125 MHz, defining the speed at which the FPGA can process data and perform logic operations.

7. Operating Voltage:
- Core Voltage (VCCIO): 1.2V
- I/O Voltage (VCC): 3.3V
- The FPGA operates with a 1.2V core voltage and 3.3V I/O voltage, ensuring compatibility with a wide range of external components.

8. Temperature Range: Industrial (-40°C to +100°C)
- The 10M02DCU324I7G is rated for operation in a broad temperature range, making it suitable for industrial and harsh environmental applications.

9. Non-Volatile Configuration: Yes
- One of the key features of the MAX 10 series is its non-volatile configuration memory. This means that the FPGA retains its configuration data even when the power is turned off, eliminating the need for external configuration devices.

10. Power Consumption:
- Static Power Consumption: Typically low, which enhances the FPGA%27s suitability for battery-powered and energy-efficient applications.

## Features

- Non-Volatile Flash Memory: The integrated flash memory allows for on-chip configuration storage, simplifying design and reducing overall system costs by removing the need for external configuration components.
- Integrated ADC: The FPGA includes integrated Analog-to-Digital Converters (ADCs), which facilitate analog signal processing and data acquisition directly on the FPGA.
- Flexible I/O Standards: Supports multiple I/O standards, making it compatible with various external systems and devices.
- Design Tools: Intel provides comprehensive design tools such as Quartus® Prime software for FPGA configuration and design. These tools offer a range of features for design entry, synthesis, simulation, and programming.

## Applications

The Intel 10M02DCU324I7G FPGA is used in a wide range of applications due to its balance of performance, power efficiency, and functionality:

- Consumer Electronics: Used in devices such as smart home products and entertainment systems for custom logic implementations.
- Industrial Automation: Ideal for control systems, data acquisition, and real-time processing in industrial environments.
- Communications: Employed in communication systems for signal processing and protocol handling.
- Automotive: Used in automotive electronics, including infotainment systems and advanced driver assistance systems (ADAS).
- Medical Devices: Suitable for medical imaging, diagnostic equipment, and other applications requiring programmable logic.

## Design Considerations

When designing with the 10M02DCU324I7G, consider the following:

- Power Supply Decoupling: Ensure proper decoupling capacitors are used near the FPGA to maintain stable operation and minimize noise.
- Temperature Management: Proper thermal management practices should be followed to maintain reliable operation across the specified temperature range.
- I/O Compatibility: Verify that the I/O voltage levels and standards match those of external components to avoid potential issues.

## Summary

In summary, the Intel 10M02DCU324I7G FPGA from the MAX 10 series is a powerful and flexible device offering approximately 2,000 logic elements, 96 Kbits of embedded memory, and 18 x 18-bit multipliers. With its 24 I/O pins, TQFP-144 package, and non-volatile configuration memory, it provides a reliable and efficient solution for a variety of digital logic applications. Its broad temperature range, low power consumption, and integrated ADCs enhance its suitability for industrial, automotive, consumer, and medical applications. The availability of Intel%27s Quartus Prime design tools further facilitates its integration into complex systems, ensuring efficient development and deployment.
10M02DCU324I7G Compare Parts
  • 10M02DCU324I7G vs 10M50SCE144C8G
  • 10M02DCU324I7G vs 10M50SCE144C7G
  • 10M02DCU324I7G vs 10M50SCE144A7G
  • 10M02DCU324I7G vs 10M50SAE144I7G
  • 10M02DCU324I7G vs 10M50SAE144C8G
  • 10M02DCU324I7G vs 10M50DDF672I7G
  • 10M02DCU324I7G vs 10M50DDF672C8G
  • 10M02DCU324I7G vs 10M50DDF484I7G
  • 10M02DCU324I7G vs 10M50DDF484C8G
  • 10M02DCU324I7G vs 10M50DDF256I7G
  • 10M02DCU324I7G vs 10M50DDF256C8G
  • 10M02DCU324I7G vs 10M50DCF672I7G
  • 10M02DCU324I7G vs 10M50DCF672I6G
  • 10M02DCU324I7G vs 10M50DCF672C8G
  • 10M02DCU324I7G vs 10M50DCF672C7G
  • 10M02DCU324I7G vs 10M50DCF484I7G
  • 10M02DCU324I7G vs 10M50DCF484I6G
  • 10M02DCU324I7G vs 10M50DCF484C8G
  • 10M02DCU324I7G vs 10M50DCF484C7G
  • 10M02DCU324I7G vs 10M50DCF256I7G
  • 10M02DCU324I7G vs 10M50DCF256I6G
  • 10M02DCU324I7G vs 10M50DCF256C8G
  • 10M02DCU324I7G vs 10M50DCF256C7G
  • 10M02DCU324I7G vs 10M50DCF256A7G
  • 10M02DCU324I7G vs 10M50DAF672I7G
  • 10M02DCU324I7G vs 10M50DAF672I6G
  • 10M02DCU324I7G vs 10M50DAF672C8G
  • 10M02DCU324I7G vs 10M50DAF672C7G
  • 10M02DCU324I7G vs 10M50DAF672C6GES
  • 10M02DCU324I7G vs 10M50DAF672C6G
  • 10M02DCU324I7G vs 10M50DAF484I7P
  • 10M02DCU324I7G vs 10M50DAF484I7G
  • 10M02DCU324I7G vs 10M50DAF484I6G
  • 10M02DCU324I7G vs 10M50DAF484C8G
  • 10M02DCU324I7G vs 10M50DAF484C7G
  • 10M02DCU324I7G vs 10M50DAF484C6GES
  • 10M02DCU324I7G vs 10M50DAF256I7G
  • 10M02DCU324I7G vs 10M50DAF256I6G
  • 10M02DCU324I7G vs 10M50DAF256C8G
  • 10M02DCU324I7G vs 10M50DAF256C7G
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you