☰
10M02DCV36C8G
10M02DCV36C8G
Active
Description:  IC FPGA 27 I/O 36WLCSP
Manufacturer:  Intel
History Price: $4.11600
In Stock: 15360
10M02DCV36C8G Specification
Specification
Part No
10M02DCV36C8G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
MAX 10
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
125
Number of Logic Elements/Cells
2000
Total RAM Bits
110592
Number of I/O
27
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
36-UFBGA, WLCSP
Supplier Device Package
36-VBGA (3.47x3.4)
10M02DCV36C8G PDF Datasheet
10M02DCV36C8G Related Parts
10M02DCU324A7G
10M02DCU324A7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324C8G
10M02DCU324C8G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324I7G
10M02DCU324I7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCV36C7G
10M02DCV36C7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36I7G
10M02DCV36I7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02SCE144A7G
10M02SCE144A7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C7G
10M02SCE144C7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C8G
10M02SCE144C8G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144I7G
10M02SCE144I7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCM153C8G
10M02SCM153C8G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCM153I7G
10M02SCM153I7G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCU169A7G
10M02SCU169A7G
Intel
IC FPGA 130 I/O 169UBGA
10M02DCV36C8G Description

## Overview

The Intel 10M02DCV36C8G is a member of the MAX 10 family of non-volatile Field-Programmable Gate Arrays (FPGAs), optimized for low- to mid-density applications that require low power, fast configuration, and high integration. The device integrates logic, embedded memory, analog-to-digital conversion, and configurable I/O in a single low-power FPGA, fabricated on a 55 nm process technology. It is suitable for industrial, consumer, and communications applications requiring deterministic performance, low cost, and high integration density.

## Architecture

* Technology: 55 nm low-power FPGA process
* Core Type: Non-volatile flash-based logic cells
* Logic Elements (LEs): 2,060
* Embedded Memory: 120 Kbits of MLABs and 240 Kbits of embedded M9K block RAM
* DSP Blocks: 8 9×9-bit multipliers for basic arithmetic operations
* Phase-Locked Loops (PLLs): 2 dedicated PLLs for clock management, multiplication, division, and deskewing
* I/O Pins: 36
* Package: 36-pin VQFN
* Speed Grade: -8 (fastest in the commercial range)
* Operating Temperature Range: 0°C to +85°C (commercial)
* Supports synchronous and asynchronous logic with deterministic timing for interface and control applications
* Non-volatile flash configuration provides instant-on operation without external configuration memory

This architecture allows low-power integration of logic, memory, analog, and digital peripherals in compact embedded systems.

## Logic Resources

* Total Logic Elements (LEs): 2,060
* Flip-Flops: Embedded within LEs for sequential logic
* Look-Up Tables (LUTs): 4-input per LE, supporting combinational and arithmetic functions
* Maximum Product Terms: Determined by LE configuration
* DSP Capabilities: 8 embedded 9×9 multipliers with optional add/subtract operations
* Embedded Memory: 120 Kbits of MLAB distributed RAM and 240 Kbits of dedicated M9K block RAM
* Supports implementation of finite-state machines, address decoding, arithmetic operations, and signal processing
* Deterministic propagation delays enable reliable multi-clock domain operation

## I/O Features

* Total I/O Pins: 36
* Supported I/O Standards: LVCMOS, LVTTL, SSTL, HSTL, and differential LVDS
* Input Voltage Thresholds: Configurable per I/O standard
* Output Drive: Programmable drive strength and slew rate
* Pin-to-Pin Propagation Delay: Typically 3–5 ns for standard LVCMOS I/O
* I/O Banks: Segmented to allow multiple voltage standards across different banks
* Flexible I/O configuration supports interfacing with microcontrollers, memory, sensors, ADC/DAC peripherals, and communication devices

## Timing Characteristics

* Maximum System Clock Frequency: 200 MHz for general-purpose logic paths
* Maximum DSP Clock Frequency: 250 MHz for arithmetic multipliers
* Embedded Memory Maximum Clock Frequency: 200 MHz
* Pin-to-Pin Propagation Delay: 3–5 ns typical
* Deterministic timing enables high-speed interface bridging, real-time control, and embedded signal processing
* Multi-clock domain designs supported with integrated PLLs and dedicated global clock networks

## Analog Features

* On-chip 12-bit ADC with up to 500 kS/s sampling rate
* Programmable input range: 0–1.8 V or 0–3.3 V depending on I/O bank
* Supports mixed-signal applications such as sensor interfacing, signal acquisition, and data logging
* Integrated reference voltage and input multiplexing reduce external component count

## Power Characteristics

* Core Voltage (VCCINT): 1.0 V typical
* I/O Voltage (VCCIO): 1.8 V to 3.3 V depending on I/O bank configuration
* Typical Power Consumption: 20–50 mW for moderate switching activity
* Maximum Power Consumption: Approximately 100 mW under full utilization
* Low static and dynamic power consumption optimized by flash-based architecture
* Supports power-saving modes, reducing consumption in idle or partial operation

## Package and Integration

* Package: 36-pin VQFN
* Small footprint suitable for space-constrained embedded systems
* Integrated logic, memory, DSP, and ADC reduce board-level component count
* Multi-voltage I/O banks enable interfacing with heterogeneous systems
* High integration allows compact design for low- to mid-density applications

## Applications

* Embedded control systems and finite-state machine logic
* Interface bridging and glue logic for industrial and consumer applications
* Data acquisition and sensor signal processing using integrated ADCs
* Low-power consumer and industrial electronics
* Communications and protocol bridging requiring moderate logic density and analog integration

## Development and Tool Support

* Supported by Intel Quartus Prime design software for design entry, synthesis, placement and routing, timing analysis, and programming
* JTAG interface available for in-system programming, functional verification, and debugging
* Predefined IP cores for memory controllers, DSP functions, ADC interfaces, and communication protocols
* Simulation and timing analysis tools enable verification of multi-clock designs and mixed-signal applications
* Flash-based non-volatile configuration ensures reliable instant-on operation and reduces board-level complexity

The Intel 10M02DCV36C8G is a low- to mid-density, low-power FPGA with integrated logic, memory, DSP, and ADC resources. Its flash-based non-volatile architecture, flexible I/O, and deterministic timing make it suitable for industrial, consumer, and embedded applications that require compact design, fast startup, and mixed-signal capabilities.
10M02DCV36C8G Compare Parts
  • 10M02DCV36C8G vs 10M50SCE144C8G
  • 10M02DCV36C8G vs 10M50SCE144C7G
  • 10M02DCV36C8G vs 10M50SCE144A7G
  • 10M02DCV36C8G vs 10M50SAE144I7G
  • 10M02DCV36C8G vs 10M50SAE144C8G
  • 10M02DCV36C8G vs 10M50DDF672I7G
  • 10M02DCV36C8G vs 10M50DDF672C8G
  • 10M02DCV36C8G vs 10M50DDF484I7G
  • 10M02DCV36C8G vs 10M50DDF484C8G
  • 10M02DCV36C8G vs 10M50DDF256I7G
  • 10M02DCV36C8G vs 10M50DDF256C8G
  • 10M02DCV36C8G vs 10M50DCF672I7G
  • 10M02DCV36C8G vs 10M50DCF672I6G
  • 10M02DCV36C8G vs 10M50DCF672C8G
  • 10M02DCV36C8G vs 10M50DCF672C7G
  • 10M02DCV36C8G vs 10M50DCF484I7G
  • 10M02DCV36C8G vs 10M50DCF484I6G
  • 10M02DCV36C8G vs 10M50DCF484C8G
  • 10M02DCV36C8G vs 10M50DCF484C7G
  • 10M02DCV36C8G vs 10M50DCF256I7G
  • 10M02DCV36C8G vs 10M50DCF256I6G
  • 10M02DCV36C8G vs 10M50DCF256C8G
  • 10M02DCV36C8G vs 10M50DCF256C7G
  • 10M02DCV36C8G vs 10M50DCF256A7G
  • 10M02DCV36C8G vs 10M50DAF672I7G
  • 10M02DCV36C8G vs 10M50DAF672I6G
  • 10M02DCV36C8G vs 10M50DAF672C8G
  • 10M02DCV36C8G vs 10M50DAF672C7G
  • 10M02DCV36C8G vs 10M50DAF672C6GES
  • 10M02DCV36C8G vs 10M50DAF672C6G
  • 10M02DCV36C8G vs 10M50DAF484I7P
  • 10M02DCV36C8G vs 10M50DAF484I7G
  • 10M02DCV36C8G vs 10M50DAF484I6G
  • 10M02DCV36C8G vs 10M50DAF484C8G
  • 10M02DCV36C8G vs 10M50DAF484C7G
  • 10M02DCV36C8G vs 10M50DAF484C6GES
  • 10M02DCV36C8G vs 10M50DAF256I7G
  • 10M02DCV36C8G vs 10M50DAF256I6G
  • 10M02DCV36C8G vs 10M50DAF256C8G
  • 10M02DCV36C8G vs 10M50DAF256C7G
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.