Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 5CEBA9F31C8N
5CEBA9F31C8N
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 480 I/O 896FBGA
Manufacturer:
Intel
Datasheet:
5CEBA9F31C8N Datasheet
History Price: $387.99370
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5CEBA9F31C8N Specification
Specification
Part No
5CEBA9F31C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone V E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
113560
Number of Logic Elements/Cells
301000
Total RAM Bits
14251008
Number of I/O
480
Number of Gates
-
Voltage - Supply
1.07V ~ 1.13V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
896-BGA
Supplier Device Package
896-FBGA (31x31)
5CEBA9F31C8N PDF Datasheet
5CEBA9F31C8N Datasheet
Click and Download: 5CEBA9F31C8N Datasheet
5CEBA9F31C8N Related Parts
5CEBA2F17A7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C6N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C8N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17I7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F23C7N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2F23C8N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2U15C6N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C7N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C8N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA9F31C8N Compare Parts
5CEBA9F31C8N vs 5CEFA9U19C8N
5CEBA9F31C8N vs 5CEFA9U19C7N
5CEBA9F31C8N vs 5CEFA9U19A7N
5CEBA9F31C8N vs 5CEFA9F31I7N
5CEBA9F31C8N vs 5CEFA9F31C8N
5CEBA9F31C8N vs 5CEFA9F31C7N
5CEBA9F31C8N vs 5CEFA9F27I7N
5CEBA9F31C8N vs 5CEFA9F27C8N
5CEBA9F31C8N vs 5CEFA9F27C7N
5CEBA9F31C8N vs 5CEFA9F23I7N
5CEBA9F31C8N vs 5CEFA9F23C8N
5CEBA9F31C8N vs 5CEFA9F23C7N
5CEBA9F31C8N vs 5CEFA7U19I7N
5CEBA9F31C8N vs 5CEFA7U19I7
5CEBA9F31C8N vs 5CEFA7U19C8N
5CEBA9F31C8N vs 5CEFA7U19C7N
5CEBA9F31C8N vs 5CEFA7U19C6N
5CEBA9F31C8N vs 5CEFA7U19A7N
5CEBA9F31C8N vs 5CEFA7M15I7N
5CEBA9F31C8N vs 5CEFA7M15C8N
5CEBA9F31C8N vs 5CEFA7M15C7N
5CEBA9F31C8N vs 5CEFA7M15C6N
5CEBA9F31C8N vs 5CEFA7F31I7N
5CEBA9F31C8N vs 5CEFA7F31C8N
5CEBA9F31C8N vs 5CEFA7F31C7N
5CEBA9F31C8N vs 5CEFA7F31C6N
5CEBA9F31C8N vs 5CEFA7F27I7N
5CEBA9F31C8N vs 5CEFA7F27I7
5CEBA9F31C8N vs 5CEFA7F27C8N
5CEBA9F31C8N vs 5CEFA7F27C7N
5CEBA9F31C8N vs 5CEFA7F27C6N
5CEBA9F31C8N vs 5CEFA7F23I7N
5CEBA9F31C8N vs 5CEFA7F23C8N
5CEBA9F31C8N vs 5CEFA7F23C7N
5CEBA9F31C8N vs 5CEFA7F23C6N
5CEBA9F31C8N vs 5CEFA5U19I7N
5CEBA9F31C8N vs 5CEFA5U19C8N
5CEBA9F31C8N vs 5CEFA5U19C7N
5CEBA9F31C8N vs 5CEFA5U19C6N
5CEBA9F31C8N vs 5CEFA5U19A7N
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend