☰
5CEFA2F23C8N
5CEFA2F23C8N
Active
Description:  IC FPGA 224 I/O 484FBGA
Manufacturer:  Intel
History Price: $63.38000
In Stock: 5900
5CEFA2F23C8N Specification
Specification
Part No
5CEFA2F23C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone V E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
9434
Number of Logic Elements/Cells
25000
Total RAM Bits
2002944
Number of I/O
224
Number of Gates
-
Voltage - Supply
1.07V ~ 1.13V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
Supplier Device Package
484-FBGA (23x23)
5CEFA2F23C8N PDF Datasheet
5CEFA2F23C8N Related Parts
5CEBA2F17A7N
5CEBA2F17A7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C6N
5CEBA2F17C6N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C7N
5CEBA2F17C7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C8N
5CEBA2F17C8N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17I7N
5CEBA2F17I7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F23C7N
5CEBA2F23C7N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2F23C8N
5CEBA2F23C8N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2U15C6N
5CEBA2U15C6N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C7N
5CEBA2U15C7N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C8N
5CEBA2U15C8N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7
5CEBA2U15I7
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7N
5CEBA2U15I7N
Intel
IC FPGA 176 I/O 324UBGA
5CEFA2F23C8N Description
Overview of Intel 5CEFA2F23C8N

The Intel 5CEFA2F23C8N is a member of the Intel Cyclone V FPGA family, which is designed for low-power, high-performance applications. This field-programmable gate array (FPGA) is particularly well-suited for applications in communications, automotive, industrial control, and consumer electronics. The Cyclone V series is known for its flexibility, efficiency, and ability to handle complex designs while maintaining low power consumption.

Key Specifications

- Device Type: The 5CEFA2F23C8N is a Cyclone V FPGA, which combines the advantages of FPGA technology with low power consumption.
- Logic Elements: It features 2,880 logic elements (LEs), providing ample resources for implementing complex digital logic designs.
- Memory: The device includes 128 KB of embedded memory blocks, which can be used for data storage and buffering in various applications.
- I/O Pins: The FPGA has 80 user I/O pins, allowing for extensive interfacing capabilities with other components and systems.
- Maximum Operating Frequency: The device can operate at a maximum frequency of 200 MHz, enabling high-speed data processing and communication.
- Power Supply Voltage: The 5CEFA2F23C8N operates with a core voltage of 1.2V, which is typical for low-power FPGAs, and supports I/O voltages of 1.2V, 1.5V, and 3.3V.

Performance Features

The Intel 5CEFA2F23C8N is designed to deliver high performance in various applications:

- Low Power Consumption: The Cyclone V architecture is optimized for low power, making it suitable for battery-operated and energy-sensitive applications. The typical power consumption is significantly lower than that of traditional FPGAs.
- High-Speed Operation: With a maximum operating frequency of 200 MHz, the FPGA can handle high-speed data processing tasks, making it ideal for applications requiring fast response times.
- Flexible Architecture: The device supports a variety of design methodologies, including hardware description languages (HDLs) and high-level synthesis (HLS), allowing designers to choose the best approach for their projects.

Peripheral Features

The 5CEFA2F23C8N is equipped with a range of peripheral features that enhance its functionality:

- Embedded Multipliers: The FPGA includes embedded multipliers, which are essential for performing arithmetic operations efficiently, particularly in digital signal processing (DSP) applications.
- Phase-Locked Loops (PLLs): The device features integrated PLLs for clock management, enabling designers to generate multiple clock frequencies from a single source.
- Configuration Options: The FPGA supports various configuration methods, including JTAG and passive serial, allowing for flexible programming and reconfiguration.

Applications

The Intel 5CEFA2F23C8N is suitable for a wide range of applications, including:

- Communications: Used in networking equipment, such as routers and switches, for packet processing and protocol handling.
- Industrial Control: Employed in automation systems for real-time control and monitoring of processes.
- Automotive: Utilized in automotive applications for advanced driver assistance systems (ADAS) and infotainment systems.
- Consumer Electronics: Applied in devices such as digital cameras, televisions, and gaming consoles for image processing and video encoding.

Development Tools and Ecosystem

Intel provides a comprehensive ecosystem for developing applications with the 5CEFA2F23C8N:

- Quartus Prime Software: This development environment includes tools for design entry, synthesis, simulation, and programming of FPGAs, making it easier for engineers to create and optimize their designs.
- Evaluation Kits: Intel offers evaluation kits that allow engineers to prototype and test their designs quickly, providing a platform for hands-on experimentation with the FPGA.
- Design Resources: Extensive documentation, application notes, and reference designs are available to assist engineers in effectively integrating the FPGA into their projects.

Conclusion

The Intel 5CEFA2F23C8N is a versatile and efficient FPGA that combines low power consumption with high performance, making it suitable for a variety of applications across multiple industries. With its flexible architecture, rich set of features, and robust development ecosystem, it provides engineers with the tools they need to implement complex digital designs effectively. Whether used in communications, industrial control, automotive, or consumer electronics, the 5CEFA2F23C8N is an excellent choice for modern FPGA applications.
5CEFA2F23C8N Compare Parts
  • 5CEFA2F23C8N vs 5CEFA9U19C8N
  • 5CEFA2F23C8N vs 5CEFA9U19C7N
  • 5CEFA2F23C8N vs 5CEFA9U19A7N
  • 5CEFA2F23C8N vs 5CEFA9F31I7N
  • 5CEFA2F23C8N vs 5CEFA9F31C8N
  • 5CEFA2F23C8N vs 5CEFA9F31C7N
  • 5CEFA2F23C8N vs 5CEFA9F27I7N
  • 5CEFA2F23C8N vs 5CEFA9F27C8N
  • 5CEFA2F23C8N vs 5CEFA9F27C7N
  • 5CEFA2F23C8N vs 5CEFA9F23I7N
  • 5CEFA2F23C8N vs 5CEFA9F23C8N
  • 5CEFA2F23C8N vs 5CEFA9F23C7N
  • 5CEFA2F23C8N vs 5CEFA7U19I7N
  • 5CEFA2F23C8N vs 5CEFA7U19I7
  • 5CEFA2F23C8N vs 5CEFA7U19C8N
  • 5CEFA2F23C8N vs 5CEFA7U19C7N
  • 5CEFA2F23C8N vs 5CEFA7U19C6N
  • 5CEFA2F23C8N vs 5CEFA7U19A7N
  • 5CEFA2F23C8N vs 5CEFA7M15I7N
  • 5CEFA2F23C8N vs 5CEFA7M15C8N
  • 5CEFA2F23C8N vs 5CEFA7M15C7N
  • 5CEFA2F23C8N vs 5CEFA7M15C6N
  • 5CEFA2F23C8N vs 5CEFA7F31I7N
  • 5CEFA2F23C8N vs 5CEFA7F31C8N
  • 5CEFA2F23C8N vs 5CEFA7F31C7N
  • 5CEFA2F23C8N vs 5CEFA7F31C6N
  • 5CEFA2F23C8N vs 5CEFA7F27I7N
  • 5CEFA2F23C8N vs 5CEFA7F27I7
  • 5CEFA2F23C8N vs 5CEFA7F27C8N
  • 5CEFA2F23C8N vs 5CEFA7F27C7N
  • 5CEFA2F23C8N vs 5CEFA7F27C6N
  • 5CEFA2F23C8N vs 5CEFA7F23I7N
  • 5CEFA2F23C8N vs 5CEFA7F23C8N
  • 5CEFA2F23C8N vs 5CEFA7F23C7N
  • 5CEFA2F23C8N vs 5CEFA7F23C6N
  • 5CEFA2F23C8N vs 5CEFA5U19I7N
  • 5CEFA2F23C8N vs 5CEFA5U19C8N
  • 5CEFA2F23C8N vs 5CEFA5U19C7N
  • 5CEFA2F23C8N vs 5CEFA5U19C6N
  • 5CEFA2F23C8N vs 5CEFA5U19A7N
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend