☰
5CEFA2F23I7
5CEFA2F23I7
Active
Description:  IC FPGA 224 I/O 484FBGA
Manufacturer:  Intel
Datasheet:   5CEFA2F23I7 Datasheet
History Price: $104.58842
In Stock: 8280
5CEFA2F23I7 Specification
Specification
Part No
5CEFA2F23I7
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone V E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
9434
Number of Logic Elements/Cells
25000
Total RAM Bits
2002944
Number of I/O
224
Number of Gates
-
Voltage - Supply
1.07V ~ 1.13V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-BGA
Supplier Device Package
484-FBGA (23x23)
5CEFA2F23I7 PDF Datasheet
5CEFA2F23I7 Related Parts
5CEBA2F17A7N
5CEBA2F17A7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C6N
5CEBA2F17C6N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C7N
5CEBA2F17C7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C8N
5CEBA2F17C8N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17I7N
5CEBA2F17I7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F23C7N
5CEBA2F23C7N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2F23C8N
5CEBA2F23C8N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2U15C6N
5CEBA2U15C6N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C7N
5CEBA2U15C7N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C8N
5CEBA2U15C8N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7
5CEBA2U15I7
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7N
5CEBA2U15I7N
Intel
IC FPGA 176 I/O 324UBGA
5CEFA2F23I7 Description
The Intel 5CEFA2F23I7 is a member of the Intel Cyclone V FPGA family, which integrates low-power, cost-efficient, and high-performance programmable logic with embedded hard processor system (HPS) capabilities. This device is designed for applications in industrial automation, automotive systems, communication equipment, and consumer electronics, where a balance of logic density, flexible I/O, and deterministic performance is required. The 5CEFA2F23I7 combines FPGA fabric with ARM-based hard processing systems, embedded memory blocks, high-speed transceivers, and a variety of I/O standards to support system-level integration and high-speed data processing.

## FPGA Architecture

The 5CEFA2F23I7 is built on Intel's 28 nm low-power FPGA process technology, delivering a balance of high logic density and low static and dynamic power consumption. It contains approximately 23,400 logic elements (LEs), organized into adaptive logic modules (ALMs) with dedicated carry chains for arithmetic acceleration. Each ALM can implement multiple combinational functions and small memory structures, enhancing logic utilization efficiency. The device integrates embedded 576 Kbits of M10K RAM blocks for high-speed data storage and buffering, distributed in a manner that supports both synchronous and asynchronous memory access patterns.

The FPGA fabric supports partial reconfiguration, allowing sections of the device to be reprogrammed without disrupting the operation of the rest of the system. Logic resources include dedicated hardware multipliers and DSP blocks for efficient digital signal processing and arithmetic operations, supporting parallelism and high-throughput computations required in signal processing, motor control, and communication protocols.

## Hard Processor System (HPS)

The 5CEFA2F23I7 integrates a dual-core ARM Cortex-A9 processor subsystem, providing a tightly coupled hard processor system with FPGA fabric. The HPS includes:

* Dual-core ARM Cortex-A9 @ up to 925 MHz
* L1 instruction and data caches and 512 KB L2 cache
* DDR3/DDR3L memory controller for external memory interfacing
* Embedded peripherals such as Ethernet MAC, USB 2.0 OTG, SD/MMC interface, and UARTs

This HPS-FPGA integration enables hardware/software co-design, allowing high-speed data processing to be partitioned between the deterministic FPGA logic and the flexible ARM cores. Communication between HPS and FPGA fabric is facilitated by lightweight bridges and shared memory interfaces, enabling low-latency interaction for real-time applications.

## I/O Capabilities

The device supports up to 156 general-purpose I/O pins with flexible voltage standard support, including LVCMOS, LVTTL, HSTL, and SSTL, allowing interfacing with various system components. High-speed transceivers operate at up to 3.125 Gbps per channel, supporting serial interfaces such as PCI Express, Ethernet, and high-speed memory interconnects. Programmable I/O logic allows the implementation of differential signaling standards such as LVDS and mini-LVDS for noise-immune data transmission.

The 5CEFA2F23I7 includes dedicated clock management blocks, including PLLs and clock dividers, which enable precise phase-aligned clock distribution and frequency synthesis for high-speed and timing-critical designs. Clock networks provide low-skew distribution across the FPGA fabric and HPS subsystem, supporting synchronous operation and minimizing timing uncertainties.

## Memory Architecture

Embedded memory in the FPGA fabric consists of M10K blocks, each configurable as single-port or dual-port RAMs. These blocks provide up to 576 Kbits of on-chip memory, supporting high-speed buffering and temporary data storage without the latency penalty of off-chip memory. External memory interfacing is supported through the HPS subsystem with DDR3/DDR3L memory controllers, providing multi-gigabyte expansion capabilities. The embedded memory can also implement FIFO buffers, register files, or LUT-based logic, offering versatile design options.

## Performance and Timing

The 5CEFA2F23I7 is optimized for high-speed operation with a core logic frequency exceeding 200 MHz for typical designs. Dedicated carry chains, DSP blocks, and hardened multipliers enhance arithmetic performance, while PLL-based clock networks ensure precise timing across the FPGA fabric. Maximum propagation delays and setup/hold times are device- and design-dependent, with timing closure facilitated through Intel's Quartus Prime synthesis and timing analysis tools.

## Power Management

The Cyclone V device incorporates multiple power optimization features. Core logic and I/O banks can be selectively powered down to reduce dynamic and static power consumption. HPS and FPGA fabric power domains are independently controllable, allowing low-power standby modes or dynamic voltage scaling. Typical static power is in the range of tens of milliwatts at room temperature, while dynamic power depends on switching activity, operating frequency, and I/O utilization.

## Reliability and System Integration

The 5CEFA2F23I7 includes integrated features for system reliability, including ECC protection for embedded RAM blocks, configuration memory scrubbing support, and robust signal integrity management for high-speed transceivers. The hardened HPS subsystem supports secure boot, memory protection, and system-level reset mechanisms to ensure reliable system operation. The device is qualified for industrial and commercial temperature ranges (-40°C to 85°C), suitable for demanding environments.

## Package and Mechanical Information

The device is offered in a 484-ball FBGA package with 1 mm pitch, supporting high-density PCB integration. The package dimensions are optimized for thermal management, and the device requires appropriate heatsinking or airflow for high-performance operation. Ball-out assignments support high-speed differential signaling, flexible power supply routing, and efficient placement of HPS and FPGA interface signals.

## Key Specifications Summary

* FPGA Logic Elements: 23,400 LEs
* Embedded Memory: 576 Kbits M10K RAM
* HPS: Dual-core ARM Cortex-A9 @ up to 925 MHz
* External Memory: DDR3/DDR3L interface via HPS
* I/O Pins: Up to 156, supporting LVCMOS, LVTTL, HSTL, SSTL, LVDS
* High-speed Transceivers: up to 3.125 Gbps
* Core Voltage: 1.0 V for FPGA, 1.2–3.3 V for I/O banks
* PLLs: Multiple, for frequency synthesis and phase alignment
* Operating Temperature: -40°C to 85°C industrial
* Package: 484-ball FBGA, 1 mm pitch

## Conclusion

The Intel 5CEFA2F23I7 provides a highly integrated FPGA platform with embedded ARM processing capabilities, high-speed transceivers, and versatile I/O options. It supports complex, high-performance system designs that require tight integration of deterministic hardware logic and flexible software control. Its combination of logic density, memory resources, and HPS integration enables efficient hardware/software co-design for industrial automation, communication systems, and high-performance embedded computing applications, while low-power features and robust reliability support deployment in harsh and demanding environments.
5CEFA2F23I7 Compare Parts
  • 5CEFA2F23I7 vs 5CEFA9U19C8N
  • 5CEFA2F23I7 vs 5CEFA9U19C7N
  • 5CEFA2F23I7 vs 5CEFA9U19A7N
  • 5CEFA2F23I7 vs 5CEFA9F31I7N
  • 5CEFA2F23I7 vs 5CEFA9F31C8N
  • 5CEFA2F23I7 vs 5CEFA9F31C7N
  • 5CEFA2F23I7 vs 5CEFA9F27I7N
  • 5CEFA2F23I7 vs 5CEFA9F27C8N
  • 5CEFA2F23I7 vs 5CEFA9F27C7N
  • 5CEFA2F23I7 vs 5CEFA9F23I7N
  • 5CEFA2F23I7 vs 5CEFA9F23C8N
  • 5CEFA2F23I7 vs 5CEFA9F23C7N
  • 5CEFA2F23I7 vs 5CEFA7U19I7N
  • 5CEFA2F23I7 vs 5CEFA7U19I7
  • 5CEFA2F23I7 vs 5CEFA7U19C8N
  • 5CEFA2F23I7 vs 5CEFA7U19C7N
  • 5CEFA2F23I7 vs 5CEFA7U19C6N
  • 5CEFA2F23I7 vs 5CEFA7U19A7N
  • 5CEFA2F23I7 vs 5CEFA7M15I7N
  • 5CEFA2F23I7 vs 5CEFA7M15C8N
  • 5CEFA2F23I7 vs 5CEFA7M15C7N
  • 5CEFA2F23I7 vs 5CEFA7M15C6N
  • 5CEFA2F23I7 vs 5CEFA7F31I7N
  • 5CEFA2F23I7 vs 5CEFA7F31C8N
  • 5CEFA2F23I7 vs 5CEFA7F31C7N
  • 5CEFA2F23I7 vs 5CEFA7F31C6N
  • 5CEFA2F23I7 vs 5CEFA7F27I7N
  • 5CEFA2F23I7 vs 5CEFA7F27I7
  • 5CEFA2F23I7 vs 5CEFA7F27C8N
  • 5CEFA2F23I7 vs 5CEFA7F27C7N
  • 5CEFA2F23I7 vs 5CEFA7F27C6N
  • 5CEFA2F23I7 vs 5CEFA7F23I7N
  • 5CEFA2F23I7 vs 5CEFA7F23C8N
  • 5CEFA2F23I7 vs 5CEFA7F23C7N
  • 5CEFA2F23I7 vs 5CEFA7F23C6N
  • 5CEFA2F23I7 vs 5CEFA5U19I7N
  • 5CEFA2F23I7 vs 5CEFA5U19C8N
  • 5CEFA2F23I7 vs 5CEFA5U19C7N
  • 5CEFA2F23I7 vs 5CEFA5U19C6N
  • 5CEFA2F23I7 vs 5CEFA5U19A7N
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend