☰
5CEFA4U19I7
5CEFA4U19I7
Active
Description:  IC FPGA 224 I/O 484UBGA
Manufacturer:  Intel
Datasheet:   5CEFA4U19I7 Datasheet
History Price: $161.94288
In Stock: 49940
5CEFA4U19I7 Specification
Specification
Part No
5CEFA4U19I7
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone V E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
18480
Number of Logic Elements/Cells
49000
Total RAM Bits
3464192
Number of I/O
224
Number of Gates
-
Voltage - Supply
1.07V ~ 1.13V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
484-FBGA
Supplier Device Package
484-UBGA (19x19)
5CEFA4U19I7 Related Parts
5CEBA2F17A7N
5CEBA2F17A7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C6N
5CEBA2F17C6N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C7N
5CEBA2F17C7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17C8N
5CEBA2F17C8N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F17I7N
5CEBA2F17I7N
Intel
IC FPGA 128 I/O 256FBGA
5CEBA2F23C7N
5CEBA2F23C7N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2F23C8N
5CEBA2F23C8N
Intel
IC FPGA 224 I/O 484FBGA
5CEBA2U15C6N
5CEBA2U15C6N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C7N
5CEBA2U15C7N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15C8N
5CEBA2U15C8N
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7
5CEBA2U15I7
Intel
IC FPGA 176 I/O 324UBGA
5CEBA2U15I7N
5CEBA2U15I7N
Intel
IC FPGA 176 I/O 324UBGA
5CEFA4U19I7 Compare Parts
  • 5CEFA4U19I7 vs 5CEFA9U19C8N
  • 5CEFA4U19I7 vs 5CEFA9U19C7N
  • 5CEFA4U19I7 vs 5CEFA9U19A7N
  • 5CEFA4U19I7 vs 5CEFA9F31I7N
  • 5CEFA4U19I7 vs 5CEFA9F31C8N
  • 5CEFA4U19I7 vs 5CEFA9F31C7N
  • 5CEFA4U19I7 vs 5CEFA9F27I7N
  • 5CEFA4U19I7 vs 5CEFA9F27C8N
  • 5CEFA4U19I7 vs 5CEFA9F27C7N
  • 5CEFA4U19I7 vs 5CEFA9F23I7N
  • 5CEFA4U19I7 vs 5CEFA9F23C8N
  • 5CEFA4U19I7 vs 5CEFA9F23C7N
  • 5CEFA4U19I7 vs 5CEFA7U19I7N
  • 5CEFA4U19I7 vs 5CEFA7U19I7
  • 5CEFA4U19I7 vs 5CEFA7U19C8N
  • 5CEFA4U19I7 vs 5CEFA7U19C7N
  • 5CEFA4U19I7 vs 5CEFA7U19C6N
  • 5CEFA4U19I7 vs 5CEFA7U19A7N
  • 5CEFA4U19I7 vs 5CEFA7M15I7N
  • 5CEFA4U19I7 vs 5CEFA7M15C8N
  • 5CEFA4U19I7 vs 5CEFA7M15C7N
  • 5CEFA4U19I7 vs 5CEFA7M15C6N
  • 5CEFA4U19I7 vs 5CEFA7F31I7N
  • 5CEFA4U19I7 vs 5CEFA7F31C8N
  • 5CEFA4U19I7 vs 5CEFA7F31C7N
  • 5CEFA4U19I7 vs 5CEFA7F31C6N
  • 5CEFA4U19I7 vs 5CEFA7F27I7N
  • 5CEFA4U19I7 vs 5CEFA7F27I7
  • 5CEFA4U19I7 vs 5CEFA7F27C8N
  • 5CEFA4U19I7 vs 5CEFA7F27C7N
  • 5CEFA4U19I7 vs 5CEFA7F27C6N
  • 5CEFA4U19I7 vs 5CEFA7F23I7N
  • 5CEFA4U19I7 vs 5CEFA7F23C8N
  • 5CEFA4U19I7 vs 5CEFA7F23C7N
  • 5CEFA4U19I7 vs 5CEFA7F23C6N
  • 5CEFA4U19I7 vs 5CEFA5U19I7N
  • 5CEFA4U19I7 vs 5CEFA5U19C8N
  • 5CEFA4U19I7 vs 5CEFA5U19C7N
  • 5CEFA4U19I7 vs 5CEFA5U19C6N
  • 5CEFA4U19I7 vs 5CEFA5U19A7N
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend