5M570ZM100C5N
5M570ZM100C5N
Active
Description:  IC CPLD 440MC 9NS 100MBGA
Manufacturer:  Intel
History Price: $13.50000
In Stock: 14000
5M570ZM100C5N Specification
Specification
Part No
5M570ZM100C5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
9 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
570
Number of Macrocells
440
Number of Gates
-
Number of I/O
74
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-MBGA (6x6)
5M570ZM100C5N Related Parts
5M570ZF256C4N
5M570ZF256C4N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZF256C5N
5M570ZF256C5N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZF256I5N
5M570ZF256I5N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZM100C4N
5M570ZM100C4N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZM100I5N
5M570ZM100I5N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZT100A5N
5M570ZT100A5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100C4N
5M570ZT100C4N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100C5N
5M570ZT100C5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100I5N
5M570ZT100I5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT144C4N
5M570ZT144C4N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZT144C5N
5M570ZT144C5N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZT144I5N
5M570ZT144I5N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZM100C5N Compare Parts
  • 5M570ZM100C5N vs 5M570ZT144C5N
  • 5M570ZM100C5N vs 5M570ZT144C4N
  • 5M570ZM100C5N vs 5M570ZT100I5N
  • 5M570ZM100C5N vs 5M570ZT100C5N
  • 5M570ZM100C5N vs 5M570ZT100C4N
  • 5M570ZM100C5N vs 5M570ZT100A5N
  • 5M570ZM100C5N vs 5M570ZM100I5N
  • 5M570ZM100C5N vs 5M570ZM100C4N
  • 5M570ZM100C5N vs 5M570ZF256I5N
  • 5M570ZM100C5N vs 5M570ZF256C5N
  • 5M570ZM100C5N vs 5M570ZF256C4N
  • 5M570ZM100C5N vs 5M570ZXXAA
  • 5M570ZM100C5N vs 5M570ZE64I5N
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad