5M570ZT144I5N
5M570ZT144I5N
Active
Description:  IC CPLD 440MC 9NS 144TQFP
Manufacturer:  Intel
History Price: $19.16000
In Stock: 45200
5M570ZT144I5N Specification
Specification
Part No
5M570ZT144I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
9 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
570
Number of Macrocells
440
Number of Gates
-
Number of I/O
114
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
5M570ZT144I5N Related Parts
5M570ZF256C4N
5M570ZF256C4N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZF256C5N
5M570ZF256C5N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZF256I5N
5M570ZF256I5N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZM100C4N
5M570ZM100C4N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZM100C5N
5M570ZM100C5N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZM100I5N
5M570ZM100I5N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZT100A5N
5M570ZT100A5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100C4N
5M570ZT100C4N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100C5N
5M570ZT100C5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100I5N
5M570ZT100I5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT144C4N
5M570ZT144C4N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZT144C5N
5M570ZT144C5N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZT144I5N Compare Parts
  • 5M570ZT144I5N vs 5M570ZT144C4N
  • 5M570ZT144I5N vs 5M570ZT100I5N
  • 5M570ZT144I5N vs 5M570ZT100C5N
  • 5M570ZT144I5N vs 5M570ZT100C4N
  • 5M570ZT144I5N vs 5M570ZT100A5N
  • 5M570ZT144I5N vs 5M570ZM100I5N
  • 5M570ZT144I5N vs 5M570ZM100C5N
  • 5M570ZT144I5N vs 5M570ZM100C4N
  • 5M570ZT144I5N vs 5M570ZF256I5N
  • 5M570ZT144I5N vs 5M570ZF256C5N
  • 5M570ZT144I5N vs 5M570ZF256C4N
  • 5M570ZT144I5N vs 5M570ZXXAA
  • 5M570ZT144I5N vs 5M570ZE64I5N
  • 5M570ZT144I5N FAQ
    Q1: What is the Intel 5M570ZT144I5N?
    A1: The Intel 5M570ZT144I5N is a Field-Programmable Gate Array (FPGA) that belongs to the Intel MAX 5 series, designed for applications requiring high-performance logic processing and customizable hardware.

    Q2: What is the maximum logic capacity of the Intel 5M570ZT144I5N?
    A2: The Intel 5M570ZT144I5N offers a maximum logic capacity of 570,000 logic elements, providing significant flexibility for complex designs and applications.

    Q3: How many I/O pins are available on the Intel 5M570ZT144I5N?
    A3: The Intel 5M570ZT144I5N has 144 I/O pins, allowing for a broad range of connections to external devices, sensors, and other peripherals in various system designs.

    Q4: What is the operating voltage range of the Intel 5M570ZT144I5N?
    A4: The Intel 5M570ZT144I5N operates within a supply voltage range of 1.14V to 3.6V, making it adaptable to a variety of system requirements.

    Q5: What are the key features of the Intel 5M570ZT144I5N?
    A5: The Intel 5M570ZT144I5N features high-density logic elements, a wide range of I/O options, embedded memory blocks, and a fast interconnect fabric, making it suitable for a variety of programmable logic applications.

    Q6: Does the Intel 5M570ZT144I5N support high-speed interfaces?
    A6: Yes, the Intel 5M570ZT144I5N supports high-speed interfaces like LVDS (Low-Voltage Differential Signaling), making it suitable for high-performance data communication and signal processing.

    Q7: Is the Intel 5M570ZT144I5N suitable for automotive applications?
    A7: The Intel 5M570ZT144I5N can be used in automotive applications due to its high performance and adaptability, but it is important to verify the specific requirements for automotive-grade parts, such as temperature tolerance and reliability.

    Q8: How many embedded memory blocks does the Intel 5M570ZT144I5N have?
    A8: The Intel 5M570ZT144I5N contains embedded memory blocks, offering efficient storage for data and reducing the need for external memory components in certain designs.

    Q9: What is the operating temperature range of the Intel 5M570ZT144I5N?
    A9: The Intel 5M570ZT144I5N operates within a temperature range of -40°C to +100°C, making it suitable for a wide range of industrial and commercial applications.

    Q10: Can the Intel 5M570ZT144I5N be used in communications systems?
    A10: Yes, the Intel 5M570ZT144I5N can be used in communications systems, particularly for tasks like signal processing, error correction, and protocol conversion, due to its high flexibility and processing power.

    Q11: Does the Intel 5M570ZT144I5N support PCIe interfaces?
    A11: While the Intel 5M570ZT144I5N does not have built-in support for PCIe, it can be configured to interface with PCIe devices using custom logic, making it a versatile option for custom system designs.

    Q12: What development tools are available for the Intel 5M570ZT144I5N?
    A12: The Intel 5M570ZT144I5N is supported by Intel’s Quartus Prime software, a comprehensive development suite that includes tools for design entry, simulation, and programming.

    Q13: How many general-purpose I/O pins can the Intel 5M570ZT144I5N provide?
    A13: The Intel 5M570ZT144I5N provides up to 128 general-purpose I/O pins, offering flexibility in designing complex input/output interfaces for custom applications.

    Q14: Does the Intel 5M570ZT144I5N have integrated clock management?
    A14: Yes, the Intel 5M570ZT144I5N includes integrated clock management resources, such as PLLs (Phase-Locked Loops) and clock dividers, to support the generation and distribution of various clock signals within the FPGA.

    Q15: What is the maximum operating frequency of the Intel 5M570ZT144I5N?
    A15: The Intel 5M570ZT144I5N can operate at frequencies up to 250 MHz, depending on the design and specific application, providing the speed needed for many embedded systems.

    Q16: Can the Intel 5M570ZT144I5N be used in consumer electronics?
    A16: Yes, the Intel 5M570ZT144I5N can be used in consumer electronics, particularly in applications requiring flexible logic and high-speed processing, such as in video processing, signal conversion, and audio systems.

    Q17: Does the Intel 5M570ZT144I5N support partial reconfiguration?
    A17: The Intel 5M570ZT144I5N does not natively support partial reconfiguration but can be used in applications that do not require this feature, or it can be integrated with other solutions to enable reconfiguration.

    Q18: Can the Intel 5M570ZT144I5N handle DSP applications?
    A18: Yes, the Intel 5M570ZT144I5N is capable of handling digital signal processing (DSP) tasks, especially with its parallel processing capability and high-speed logic elements, making it suitable for tasks like filtering, modulation, and FFT (Fast Fourier Transform) operations.

    Q19: What type of power management features does the Intel 5M570ZT144I5N offer?
    A19: The Intel 5M570ZT144I5N includes features for low-power operation, such as dynamic voltage and frequency scaling, allowing for power optimization in battery-powered and energy-sensitive applications.

    Q20: Is the Intel 5M570ZT144I5N suitable for high-reliability applications?
    A20: Yes, the Intel 5M570ZT144I5N is suitable for high-reliability applications, with built-in features for fault tolerance and error detection, making it ideal for industrial, automotive, and communications systems that require robustness.
    Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad