5M570ZT100C5N
5M570ZT100C5N
Active
Description:  IC CPLD 440MC 9NS 100TQFP
Manufacturer:  Intel
History Price: $10.89000
In Stock: 29600
5M570ZT100C5N Specification
Specification
Part No
5M570ZT100C5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
9 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
570
Number of Macrocells
440
Number of Gates
-
Number of I/O
74
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TQFP
Supplier Device Package
100-TQFP (14x14)
5M570ZT100C5N Related Parts
5M570ZF256C4N
5M570ZF256C4N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZF256C5N
5M570ZF256C5N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZF256I5N
5M570ZF256I5N
Intel
IC CPLD 440MC 9NS 256FBGA
5M570ZM100C4N
5M570ZM100C4N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZM100C5N
5M570ZM100C5N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZM100I5N
5M570ZM100I5N
Intel
IC CPLD 440MC 9NS 100MBGA
5M570ZT100A5N
5M570ZT100A5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100C4N
5M570ZT100C4N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT100I5N
5M570ZT100I5N
Intel
IC CPLD 440MC 9NS 100TQFP
5M570ZT144C4N
5M570ZT144C4N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZT144C5N
5M570ZT144C5N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZT144I5N
5M570ZT144I5N
Intel
IC CPLD 440MC 9NS 144TQFP
5M570ZT100C5N Description
The 5M570ZT100C5N is an FPGA (Field-Programmable Gate Array) device from Intel%27s (formerly Altera) MAX V series. FPGAs are integrated circuits that can be programmed to perform a variety of digital functions, making them highly versatile for a range of applications including data processing, communication, and control systems. The MAX V series is known for its low power consumption and ease of use, making it suitable for both high-performance and cost-sensitive applications.

## 1. Overview

The 5M570ZT100C5N is a specific model within the MAX V FPGA family, featuring a blend of logic elements, I/O pins, and integrated memory blocks. It is designed for applications requiring moderate logic complexity and a high degree of flexibility, while maintaining a focus on low power operation and cost efficiency.

## 2. Key Features

- Logic Elements: The 5M570ZT100C5N contains 5,760 logic elements (LEs). Logic elements are the basic building blocks of the FPGA, each capable of implementing combinational and sequential logic functions. The abundance of LEs allows for the creation of complex logic circuits and processing units.

- I/O Pins: It provides a total of 100 I/O pins. These pins support various I/O standards, enabling the FPGA to interface with a wide range of external devices and systems. The I/O pins are crucial for connecting the FPGA to peripherals, sensors, and communication interfaces.

- Memory Blocks: The device includes embedded memory blocks, which are essential for storing data and implementing memory-intensive functions. Specifically, the 5M570ZT100C5N features on-chip RAM blocks which are used to create FIFO buffers, look-up tables, and other memory-based structures.

- Clock Management: The FPGA incorporates advanced clock management features, including phase-locked loops (PLLs) and clock dividers. These features allow for precise control of clock frequencies, synchronization of multiple clock domains, and generation of custom clock signals.

- Low Power Consumption: One of the standout features of the MAX V series, including the 5M570ZT100C5N, is its low power consumption. This is achieved through a combination of design techniques and power-saving features that reduce the overall energy requirements of the FPGA.

- Flexible Configuration: The 5M570ZT100C5N supports various configuration modes, including parallel and serial configurations. This flexibility allows it to be easily integrated into different system architectures and workflows.

- Development Tools: Intel provides a comprehensive suite of development tools for MAX V FPGAs, including the Quartus Prime software. These tools offer graphical and textual design entry, simulation, and debugging capabilities, facilitating efficient development and deployment of FPGA-based systems.

## 3. Electrical Characteristics

- Operating Voltage: The 5M570ZT100C5N operates with a core voltage of 1.2V and I/O voltage options of 3.3V or 2.5V, depending on the specific configuration and requirements of the application.

- Power Consumption: The device is designed to be power-efficient, with typical power consumption values that depend on the operating frequency and configuration. The low power characteristics are a key advantage for battery-powered and portable applications.

- Temperature Range: The 5M570ZT100C5N operates within an industrial temperature range, typically from -40°C to +100°C. This wide temperature range ensures reliable operation in various environmental conditions, from standard room temperatures to more demanding industrial settings.

## 4. Package and Pinout

- Package Type: The 5M570ZT100C5N is available in a 100-pin TQFP (Thin Quad Flat Package) package. This package type is known for its compact size and ease of mounting on printed circuit boards (PCBs).

- Pin Configuration: The 100 pins of the TQFP package are arranged to provide a balance between I/O connectivity and internal logic. The pins are divided into several groups for power, ground, I/O, and configuration signals. The specific pinout configuration can be found in the detailed datasheet provided by Intel.

## 5. Applications

The 5M570ZT100C5N is suitable for a wide range of applications, including:

- Industrial Automation: Used for control systems, signal processing, and data acquisition in industrial environments.

- Consumer Electronics: Integrated into devices such as digital cameras, audio equipment, and home appliances for custom processing and control functions.

- Automotive: Employed in automotive control systems, including in-vehicle networks and infotainment systems.

- Communications: Used in networking equipment, data transmission systems, and protocol conversion applications.

- Medical Devices: Implemented in medical imaging systems, diagnostic equipment, and patient monitoring systems for real-time processing and control.

## 6. Design Considerations

When designing with the 5M570ZT100C5N, consider the following:

- Power Management: Utilize power management features and design techniques to minimize power consumption and manage thermal dissipation effectively.

- Timing Constraints: Ensure accurate timing analysis and constraints setup to meet the performance requirements of the application.

- Signal Integrity: Design PCB layouts with attention to signal integrity, particularly for high-speed signals and critical I/O lines, to prevent data corruption and signal degradation.

- Configuration and Testing: Thoroughly test the FPGA configuration and functionality to ensure it meets the intended application requirements and operates reliably under all expected conditions.

## 7. Conclusion

The 5M570ZT100C5N FPGA from Intel%27s MAX V series is a versatile and cost-effective solution for a variety of digital design applications. Its combination of logic elements, I/O pins, and memory blocks, along with its low power consumption and flexible configuration options, make it a valuable component for designers seeking to implement custom logic and processing functions in their systems. The FPGA%27s wide temperature range and compatibility with various development tools further enhance its suitability for industrial, consumer, automotive, and communications applications.
5M570ZT100C5N Compare Parts
  • 5M570ZT100C5N vs 5M570ZT144C5N
  • 5M570ZT100C5N vs 5M570ZT144C4N
  • 5M570ZT100C5N vs 5M570ZT100I5N
  • 5M570ZT100C5N vs 5M570ZT100C4N
  • 5M570ZT100C5N vs 5M570ZT100A5N
  • 5M570ZT100C5N vs 5M570ZM100I5N
  • 5M570ZT100C5N vs 5M570ZM100C5N
  • 5M570ZT100C5N vs 5M570ZM100C4N
  • 5M570ZT100C5N vs 5M570ZF256I5N
  • 5M570ZT100C5N vs 5M570ZF256C5N
  • 5M570ZT100C5N vs 5M570ZF256C4N
  • 5M570ZT100C5N vs 5M570ZXXAA
  • 5M570ZT100C5N vs 5M570ZE64I5N
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad