☰
EP3C10E144C8N
EP3C10E144C8N
Active
Description:  IC FPGA 94 I/O 144EQFP
Manufacturer:  Intel
History Price: $47.52000
In Stock: 12960
EP3C10E144C8N Specification
Specification
Part No
EP3C10E144C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
94
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP3C10E144C8N PDF Datasheet
EP3C10E144C8N Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10E144C8N Description
The EP3C10E144C8N is a specific model of Field Programmable Gate Array (FPGA) produced by Altera, now part of Intel. This FPGA belongs to the Cyclone III family, which is known for its cost-effective, high-performance, and low-power FPGAs suitable for a range of applications from consumer electronics to industrial systems. Below is a detailed overview of the EP3C10E144C8N FPGA, including its features, architecture, applications, and design considerations.

## Overview

The EP3C10E144C8N is an FPGA designed for general-purpose digital logic applications. It offers a balance between performance, capacity, and power consumption, making it a versatile choice for a variety of designs. The "E" in the part number indicates it belongs to the Cyclone III family, while "144" denotes the number of pins in the package, and "C8" specifies the speed grade of the device.

## Key Features

1. Logic Elements (LEs)
- Number of LEs: The EP3C10E144C8N contains approximately 10,000 logic elements. Each LE is a small, flexible unit that can be configured to perform a variety of digital logic functions.

2. Embedded Memory
- RAM Blocks: The FPGA includes several embedded memory blocks, including on-chip SRAM blocks. These can be used for implementing various types of memory structures, such as FIFOs, registers, and caches.

3. I/O Pins
- Pin Count: The device has 144 pins, which include various input/output pins for interfacing with external devices and systems. This pin count provides a good balance between I/O flexibility and physical package size.

4. Clock Management
- Clock Resources: The FPGA features dedicated clock management resources, such as phase-locked loops (PLLs) and clock dividers, which are used to manage and distribute clock signals throughout the device.

5. Speed Grade
- Speed Grade: The "C8" in the part number indicates a standard speed grade. This determines the maximum operating frequency of the FPGA, impacting its performance and suitability for different applications.

6. Configuration and Programming
- Configuration Options: The FPGA can be programmed and configured using various methods, including JTAG, passive serial, and active serial modes. This allows for flexibility in how the device is integrated into different systems.

7. Power Consumption
- Power Efficiency: The Cyclone III family is known for its low power consumption relative to its performance capabilities. The EP3C10E144C8N continues this trend, making it suitable for power-sensitive applications.

8. Development Tools
- Software Support: Altera (Intel) provides a comprehensive suite of development tools for the Cyclone III family, including the Quartus II software. This toolchain supports design entry, synthesis, simulation, and debugging.

## Architecture

1. Logic Array Blocks (LABs)
- LAB Structure: The core logic is organized into Logic Array Blocks (LABs), which contain several LEs. LABs are used to implement complex combinational and sequential logic functions.

2. Embedded Multipliers
- Multiplier Blocks: The FPGA includes embedded multiplier blocks that can perform high-speed arithmetic operations. These are particularly useful for signal processing and other computational tasks.

3. Interconnect Fabric
- Routing Resources: The FPGA%27s interconnect fabric provides the necessary routing resources to connect different logic elements, memory blocks, and I/O pins. This fabric supports the flexible configuration of the FPGA for various applications.

4. Embedded Multipliers
- Multiplier Blocks: The FPGA includes embedded multipliers that enhance its capability to perform high-speed arithmetic operations, which are beneficial in applications requiring intensive mathematical computations.

## Applications

1. Consumer Electronics
- Product Integration: The FPGA can be used in consumer electronics for tasks such as video processing, audio processing, and communication interfaces.

2. Industrial Automation
- Control Systems: In industrial settings, the EP3C10E144C8N can be used for implementing control systems, data acquisition, and real-time processing tasks.

3. Telecommunications
- Network Equipment: The FPGA%27s flexible I/O and high-speed processing capabilities make it suitable for telecommunications equipment, including routers, switches, and signal processors.

4. Automotive Systems
- In-Vehicle Electronics: It can be used in automotive electronics for functions such as advanced driver-assistance systems (ADAS), infotainment systems, and in-vehicle networking.

5. Embedded Systems
- Custom Logic: The FPGA is ideal for embedded systems where custom logic needs to be implemented for specific applications or products.

## Design Considerations

1. Power Management
- Power Analysis: Designers should perform power analysis and manage power consumption to ensure that the FPGA operates within the thermal and power limits. Using efficient clock management and optimizing logic utilization can help reduce power consumption.

2. Timing Closure
- Timing Analysis: Ensuring that the design meets timing requirements is crucial for reliable operation. Tools provided by Altera (Intel) can assist in performing timing analysis and optimizing design performance.

3. PCB Layout
- Layout Guidelines: Proper PCB layout is essential to minimize signal integrity issues and ensure reliable operation. This includes careful routing of high-speed signals and proper placement of decoupling capacitors.

4. Testing and Debugging
- Validation: Comprehensive testing and debugging are necessary to verify the functionality of the FPGA-based design. Utilizing simulation tools and in-system debugging features can aid in identifying and resolving issues.

## Summary

The EP3C10E144C8N FPGA from Altera%27s Cyclone III family offers a balanced combination of performance, flexibility, and power efficiency. With approximately 10,000 logic elements, embedded memory, and a range of clock management features, it is well-suited for diverse applications in consumer electronics, industrial automation, telecommunications, automotive systems, and embedded designs. Effective design practices, including power management, timing analysis, and proper PCB layout, are crucial for optimizing the performance and reliability of the FPGA in various applications.
EP3C10E144C8N Compare Parts
  • EP3C10E144C8N vs EP3SL70F780I4N
  • EP3C10E144C8N vs EP3SL70F780I4LN
  • EP3C10E144C8N vs EP3SL70F780I4LG
  • EP3C10E144C8N vs EP3SL70F780I4L
  • EP3C10E144C8N vs EP3SL70F780I4AA
  • EP3C10E144C8N vs EP3SL70F780I4
  • EP3C10E144C8N vs EP3SL70F780I3N
  • EP3C10E144C8N vs EP3SL70F780I3G
  • EP3C10E144C8N vs EP3SL70F780I3
  • EP3C10E144C8N vs EP3SL70F780C4NAB
  • EP3C10E144C8N vs EP3SL70F780C4N
  • EP3C10E144C8N vs EP3SL70F780C4LN
  • EP3C10E144C8N vs EP3SL70F780C4LG
  • EP3C10E144C8N vs EP3SL70F780C4L
  • EP3C10E144C8N vs EP3SL70F780C4G
  • EP3C10E144C8N vs EP3SL70F780C4
  • EP3C10E144C8N vs EP3SL70F780C3NAC
  • EP3C10E144C8N vs EP3SL70F780C3N
  • EP3C10E144C8N vs EP3SL70F780C3G
  • EP3C10E144C8N vs EP3SL70F780C3
  • EP3C10E144C8N vs EP3SL70F780C2N
  • EP3C10E144C8N vs EP3SL70F780C2G
  • EP3C10E144C8N vs EP3SL70F780C2
  • EP3C10E144C8N vs EP3SL70F484I4N
  • EP3C10E144C8N vs EP3SL70F484I4LN
  • EP3C10E144C8N vs EP3SL70F484I4L
  • EP3C10E144C8N vs EP3SL70F484I4
  • EP3C10E144C8N vs EP3SL70F484I3N
  • EP3C10E144C8N vs EP3SL70F484I3
  • EP3C10E144C8N vs EP3SL70F484C4N
  • EP3C10E144C8N vs EP3SL70F484C4LN
  • EP3C10E144C8N vs EP3SL70F484C4L
  • EP3C10E144C8N vs EP3SL70F484C4
  • EP3C10E144C8N vs EP3SL70F484C3N
  • EP3C10E144C8N vs EP3SL70F484C3
  • EP3C10E144C8N vs EP3SL70F484C2N
  • EP3C10E144C8N vs EP3SL70F484C2
  • EP3C10E144C8N vs EP3SL50F780I4N
  • EP3C10E144C8N vs EP3SL50F780I4LN
  • EP3C10E144C8N vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.