EP3C10E144I7N
EP3C10E144I7N
Active
Description:  IC FPGA 94 I/O 144EQFP
Manufacturer:  Intel
History Price: $71.28000
In Stock: 24000
EP3C10E144I7N Specification
Specification
Part No
EP3C10E144I7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
94
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-EQFP (20x20)
EP3C10E144I7N PDF Datasheet
EP3C10E144I7N Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256A7N
EP3C10F256A7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10E144I7N Description
The Intel EP3C10E144I7N is a member of the Cyclone III family of Field Programmable Gate Arrays (FPGAs) produced by Intel (formerly Altera). This FPGA is designed for a wide range of applications, including communications, automotive, industrial, and consumer electronics. The Cyclone III series is known for its low power consumption, high performance, and cost-effectiveness, making it a popular choice for designers looking to implement custom logic solutions.

## Overview

The EP3C10E144I7N FPGA is a versatile device that provides a balance of logic density, performance, and power efficiency. It features a range of programmable logic elements, memory resources, and I/O capabilities, allowing designers to create complex digital circuits tailored to specific application requirements. The device is particularly well-suited for applications that require high-speed processing and real-time data handling.

## Key Specifications

1. Logic Elements:
- The EP3C10E144I7N contains approximately 10,000 logic elements (LEs). Each logic element typically consists of a lookup table (LUT) and a flip-flop, enabling the implementation of combinational and sequential logic functions.

2. Memory:
- The FPGA includes embedded memory blocks, providing a total of around 384 Kbits of on-chip memory. This memory can be configured as RAM or ROM, depending on the application needs.

3. I/O Pins:
- The device features 144 I/O pins, which can be configured for various signaling standards, including LVTTL, LVCMOS, and others. This flexibility allows for easy interfacing with different types of peripherals and communication protocols.

4. Maximum Operating Frequency:
- The EP3C10E144I7N can achieve a maximum operating frequency of up to 200 MHz, depending on the design complexity and specific application requirements. This high frequency enables the FPGA to handle demanding processing tasks efficiently.

5. Power Consumption:
- One of the key advantages of the Cyclone III series is its low power consumption. The typical power consumption for the EP3C10E144I7N is around 0.5 W to 1 W, making it suitable for battery-powered and energy-efficient applications.

6. Configuration:
- The FPGA can be configured using various methods, including JTAG, AS (Active Serial), and PS (Passive Serial) modes. This flexibility allows for easy programming and reconfiguration of the device in the field.

7. Temperature Range:
- The EP3C10E144I7N is available in different temperature grades, with the industrial grade supporting an operating temperature range of -40°C to +100°C. This makes it suitable for use in harsh environments.

8. Development Tools:
- Intel provides a comprehensive suite of development tools for the Cyclone III family, including the Quartus Prime software. This software allows designers to create, simulate, and implement their FPGA designs efficiently.

## Applications

The Intel EP3C10E144I7N FPGA is suitable for a wide range of applications, including:

- Communications: Used in networking equipment, base stations, and other communication devices for data processing and protocol handling.
- Industrial Automation: Employed in control systems, robotics, and automation equipment for real-time processing and control tasks.
- Consumer Electronics: Integrated into devices such as digital cameras, gaming consoles, and multimedia systems for custom processing capabilities.
- Automotive: Utilized in automotive applications for advanced driver-assistance systems (ADAS), infotainment systems, and vehicle control units.

## Conclusion

In summary, the Intel EP3C10E144I7N FPGA is a powerful and flexible device that offers a combination of logic density, performance, and low power consumption. Its extensive features make it suitable for a variety of applications across different industries. With its ability to be reconfigured and programmed for specific tasks, the EP3C10E144I7N provides designers with the tools they need to create innovative solutions tailored to their unique requirements. Whether in communications, industrial automation, consumer electronics, or automotive applications, this FPGA stands out as a reliable choice for modern digital design.
EP3C10E144I7N Compare Parts
  • EP3C10E144I7N vs EP3SL70F780I4N
  • EP3C10E144I7N vs EP3SL70F780I4LN
  • EP3C10E144I7N vs EP3SL70F780I4LG
  • EP3C10E144I7N vs EP3SL70F780I4L
  • EP3C10E144I7N vs EP3SL70F780I4AA
  • EP3C10E144I7N vs EP3SL70F780I4
  • EP3C10E144I7N vs EP3SL70F780I3N
  • EP3C10E144I7N vs EP3SL70F780I3G
  • EP3C10E144I7N vs EP3SL70F780I3
  • EP3C10E144I7N vs EP3SL70F780C4NAB
  • EP3C10E144I7N vs EP3SL70F780C4N
  • EP3C10E144I7N vs EP3SL70F780C4LN
  • EP3C10E144I7N vs EP3SL70F780C4LG
  • EP3C10E144I7N vs EP3SL70F780C4L
  • EP3C10E144I7N vs EP3SL70F780C4G
  • EP3C10E144I7N vs EP3SL70F780C4
  • EP3C10E144I7N vs EP3SL70F780C3NAC
  • EP3C10E144I7N vs EP3SL70F780C3N
  • EP3C10E144I7N vs EP3SL70F780C3G
  • EP3C10E144I7N vs EP3SL70F780C3
  • EP3C10E144I7N vs EP3SL70F780C2N
  • EP3C10E144I7N vs EP3SL70F780C2G
  • EP3C10E144I7N vs EP3SL70F780C2
  • EP3C10E144I7N vs EP3SL70F484I4N
  • EP3C10E144I7N vs EP3SL70F484I4LN
  • EP3C10E144I7N vs EP3SL70F484I4L
  • EP3C10E144I7N vs EP3SL70F484I4
  • EP3C10E144I7N vs EP3SL70F484I3N
  • EP3C10E144I7N vs EP3SL70F484I3
  • EP3C10E144I7N vs EP3SL70F484C4N
  • EP3C10E144I7N vs EP3SL70F484C4LN
  • EP3C10E144I7N vs EP3SL70F484C4L
  • EP3C10E144I7N vs EP3SL70F484C4
  • EP3C10E144I7N vs EP3SL70F484C3N
  • EP3C10E144I7N vs EP3SL70F484C3
  • EP3C10E144I7N vs EP3SL70F484C2N
  • EP3C10E144I7N vs EP3SL70F484C2
  • EP3C10E144I7N vs EP3SL50F780I4N
  • EP3C10E144I7N vs EP3SL50F780I4LN
  • EP3C10E144I7N vs EP3SL50F780I4LG
  • EP3C10E144I7N FAQ
    Q1: What is the Intel EP3C10E144I7N?
    A1: The Intel EP3C10E144I7N is a Cyclone III FPGA (Field-Programmable Gate Array) from Intel, designed for a wide range of applications requiring programmable logic.

    Q2: What is the clock speed of the Intel EP3C10E144I7N?
    A2: The clock speed of the Intel EP3C10E144I7N is typically 200 MHz, though the actual speed can vary depending on the design and operating conditions.

    Q3: How many logic elements (LEs) are available on the Intel EP3C10E144I7N?
    A3: The Intel EP3C10E144I7N offers 10,000 logic elements, making it suitable for a variety of digital logic designs and applications.

    Q4: How many I/O pins does the Intel EP3C10E144I7N have?
    A4: The Intel EP3C10E144I7N comes in a 144-pin package, providing ample I/O pins for interfacing with external components and systems.

    Q5: Does the Intel EP3C10E144I7N support embedded memory?
    A5: Yes, the Intel EP3C10E144I7N includes embedded memory blocks, including RAM and ROM, to support efficient data storage and retrieval for FPGA-based applications.

    Q6: What is the power consumption of the Intel EP3C10E144I7N?
    A6: The Intel EP3C10E144I7N is designed with low power consumption in mind, typically drawing 1W to 2W depending on the logic and I/O configurations in use.

    Q7: Can the Intel EP3C10E144I7N be used for high-speed communication?
    A7: Yes, the Intel EP3C10E144I7N supports high-speed communication interfaces such as PCI Express (PCIe) and can be used in applications requiring fast data transfer.

    Q8: What is the maximum operating temperature of the Intel EP3C10E144I7N?
    A8: The Intel EP3C10E144I7N operates within a temperature range of 0°C to 85°C, making it suitable for commercial-grade applications.

    Q9: How many DSP blocks are available on the Intel EP3C10E144I7N?
    A9: The Intel EP3C10E144I7N provides up to 30 dedicated DSP blocks, which are optimized for high-speed signal processing tasks like filtering, modulation, and compression.

    Q10: Can the Intel EP3C10E144I7N be used for video processing applications?
    A10: Yes, the Intel EP3C10E144I7N can be used for video processing applications, leveraging its FPGA logic to implement custom video processing pipelines.

    Q11: Does the Intel EP3C10E144I7N support external memory interfaces?
    A11: Yes, the Intel EP3C10E144I7N supports external memory interfaces, including SDRAM and SRAM, to provide the necessary bandwidth for memory-intensive applications.

    Q12: What kind of logic functions can be implemented with the Intel EP3C10E144I7N?
    A12: The Intel EP3C10E144I7N can implement a wide range of digital logic functions, from basic combinational logic to complex state machines, signal processing, and communications systems.

    Q13: How is the Intel EP3C10E144I7N programmed?
    A13: The Intel EP3C10E144I7N is programmed using Intel’s Quartus Prime software, which allows you to design, simulate, and configure the FPGA logic.

    Q14: What types of communication protocols are supported by the Intel EP3C10E144I7N?
    A14: The Intel EP3C10E144I7N supports several communication protocols, including SPI, I2C, UART, and CAN, making it versatile for a variety of embedded applications.

    Q15: Is the Intel EP3C10E144I7N suitable for automotive applications?
    A15: Yes, the Intel EP3C10E144I7N can be used in automotive applications, particularly those requiring flexible hardware design, such as infotainment systems and sensor integration.

    Q16: What is the configuration time for the Intel EP3C10E144I7N?
    A16: The configuration time for the Intel EP3C10E144I7N is typically in the range of milliseconds, depending on the size and complexity of the design.

    Q17: Does the Intel EP3C10E144I7N support hardware acceleration?
    A17: Yes, the Intel EP3C10E144I7N can be used for hardware acceleration of compute-intensive tasks, offloading processing from the main CPU to the FPGA fabric.

    Q18: What type of package is the Intel EP3C10E144I7N available in?
    A18: The Intel EP3C10E144I7N is available in a 144-pin PQFP (Plastic Quad Flat Package), which provides ease of integration into various embedded systems.

    Q19: What are the key advantages of using the Intel EP3C10E144I7N in a design?
    A19: Key advantages of using the Intel EP3C10E144I7N include its low power consumption, flexible programmable logic, high-speed communication support, and availability of embedded memory, making it ideal for a wide range of applications.

    Q20: Can the Intel EP3C10E144I7N be used for audio processing?
    A20: Yes, the Intel EP3C10E144I7N can be used for audio processing, leveraging its DSP blocks and programmable logic to implement custom audio algorithms, including filtering, mixing, and compression.
    Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.