☰
EP3C10F256A7N
EP3C10F256A7N
Active
Description:  IC FPGA 182 I/O 256FBGA
Manufacturer:  Intel
History Price: $116.30367
In Stock: 42320
EP3C10F256A7N Specification
Specification
Part No
EP3C10F256A7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone III
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
645
Number of Logic Elements/Cells
10320
Total RAM Bits
423936
Number of I/O
182
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
EP3C10F256A7N PDF Datasheet
EP3C10F256A7N Related Parts
EP3C10E144A7N
EP3C10E144A7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7
EP3C10E144C7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C7N
EP3C10E144C7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8
EP3C10E144C8
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144C8N
EP3C10E144C8N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7
EP3C10E144I7
Intel
IC FPGA 94 I/O 144EQFP
EP3C10E144I7N
EP3C10E144I7N
Intel
IC FPGA 94 I/O 144EQFP
EP3C10F256C6
EP3C10F256C6
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C6N
EP3C10F256C6N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7
EP3C10F256C7
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C7N
EP3C10F256C7N
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256C8
EP3C10F256C8
Intel
IC FPGA 182 I/O 256FBGA
EP3C10F256A7N Description
Intel EP3C10F256A7N Overview
The Intel EP3C10F256A7N is a member of the Cyclone III family of Field-Programmable Gate Arrays (FPGAs) designed by Intel (formerly Altera). The Cyclone III FPGAs are optimized for cost-sensitive, low-power applications that require significant logic capacity, high-speed performance, and versatile I/O capabilities. The EP3C10F256A7N offers a perfect balance between power consumption, logic density, and cost, making it suitable for a wide range of applications, including embedded systems, communications, automotive, industrial control, and signal processing.

The device features a 256-pin FBGA (Fine Ball Grid Array) package, offering ample I/O pins for complex designs while maintaining a compact footprint for space-constrained systems. Its high-density logic and memory blocks provide flexibility for designing complex digital systems without the need for external components.

Key Features of the EP3C10F256A7N

* Logic Capacity: The EP3C10F256A7N FPGA is equipped with approximately 10,000 logic elements (LEs), which provide a substantial number of logic gates for implementing custom logic functions and designs.
* Low Power Consumption: The Cyclone III FPGAs are known for their low power consumption, which is critical for battery-powered and energy-efficient applications. The EP3C10F256A7N is optimized for low static and dynamic power usage.
* High-Speed Performance: The FPGA provides high-speed performance with a maximum clock frequency of 200 MHz, allowing it to handle demanding data processing tasks in real-time systems.
* Embedded Memory: The device includes embedded memory blocks, providing up to 576 Kbits of on-chip memory that can be used for storing data, buffers, and control logic.
* Versatile I/O Options: The EP3C10F256A7N supports a wide range of I/O standards, including LVTTL, LVCMOS, and differential I/O, making it suitable for interfacing with a variety of external components.
* On-chip Phase-Locked Loop (PLL): The FPGA integrates PLLs, which can be used to generate multiple clock signals from a single clock source, allowing for efficient clock distribution within the device.
* Internal Configuration Logic: The device uses an internal configuration mechanism that simplifies the design and configuration process, enabling quick deployment and system integration.
* Development Support: The EP3C10F256A7N is fully supported by Intel's development tools, including the Quartus Prime software suite, which provides a robust environment for FPGA design, simulation, and optimization.

Performance and Specifications

* Logic Elements (LEs):

* Total: ~10,000 LEs
* These logic elements are the building blocks for implementing custom logic, state machines, and other digital functions, providing ample capacity for most mid-range FPGA applications.
* Embedded Memory:

* On-chip memory blocks: 576 Kbits
* The memory blocks can be used for storing data, buffers, and code, reducing the need for external memory devices and enhancing system performance.
* Clock Speed:

* Maximum Clock Frequency: 200 MHz
* The maximum clock frequency allows the FPGA to handle high-speed data processing tasks efficiently, making it suitable for applications that require real-time processing.
* I/O Pins:

* Total I/O Pins: 180
* The large number of I/O pins provides flexibility for connecting the FPGA to external devices such as sensors, actuators, communication modules, and displays.
* I/O Voltage:

* Supported I/O voltage ranges: 1.5V, 1.8V, 2.5V, 3.3V
* This wide range of supported I/O voltages makes the device compatible with a broad array of external components, ensuring ease of integration into diverse systems.
* Package Type:

* 256-pin FBGA (Fine Ball Grid Array)
* The FBGA package ensures a compact and high-density solution for designs that require many I/O connections in a small form factor.
* Power Consumption:

* Typical Power Consumption: 500 mW
* The low power consumption makes the EP3C10F256A7N suitable for power-sensitive applications, especially in portable and embedded systems.
* Operating Temperature Range:

* Minimum: -40°C
* Maximum: +100°C
* The wide temperature range ensures reliable operation in harsh environments, including industrial and automotive applications.

Embedded Features

* Phase-Locked Loop (PLL):

* Integrated PLLs allow for the generation of multiple clock domains from a single clock source, simplifying clock management in complex designs and reducing the need for external clock chips.
* Multiplexer and Decoder Blocks:

* The FPGA includes dedicated multiplexer and decoder blocks, which help in implementing complex signal routing and processing functions more efficiently.
* Programmable Logic:

* The logic elements in the FPGA can be programmed to perform complex mathematical operations, such as addition, multiplication, and division, as well as more advanced functions like encryption, signal filtering, and data compression.
* Clock Networks:

* The FPGA includes a clock distribution network designed to minimize skew and deliver synchronized clock signals to all parts of the chip, which is crucial for high-performance digital systems.

Applications of the EP3C10F256A7N
The Intel EP3C10F256A7N is designed for a broad range of applications where high-speed, low-power digital processing and flexible logic configurations are required. Key applications include:

* Embedded Systems: The FPGA can be used in embedded systems such as industrial controllers, robotics, IoT devices, and consumer electronics, where the integration of custom logic is essential for system performance.
* Automotive: The EP3C10F256A7N is suitable for automotive applications such as advanced driver assistance systems (ADAS), in-vehicle networking, and infotainment systems, where high-speed processing and reliability are critical.
* Communications: The FPGA is ideal for telecommunications and networking equipment, such as routers, base stations, and wireless communication systems, where high throughput and low-latency data processing are necessary.
* Signal Processing: The FPGA can be used for real-time digital signal processing (DSP) tasks, such as audio/video processing, image recognition, and radar processing, providing the necessary computational power for demanding signal processing algorithms.
* Consumer Electronics: The device is used in consumer electronics, including gaming systems, set-top boxes, and home automation systems, to enable high-speed processing and custom functionality.
* Industrial Control: The EP3C10F256A7N can be used in industrial control systems, automation equipment, and programmable logic controllers (PLCs), where flexibility and reliability are paramount for controlling processes and machinery.

Reliability and Thermal Performance

* Thermal Performance: The EP3C10F256A7N is designed to operate at high performance while managing heat dissipation efficiently. The device can operate at temperatures up to 100°C, ensuring reliable operation in a variety of environments.
* Electrostatic Discharge (ESD) Protection: The device includes ESD protection to safeguard the FPGA against potential damage during handling or from external electrostatic discharges, ensuring long-term durability and reliability.
* Overcurrent and Overtemperature Protection: The device features internal protection mechanisms that safeguard the FPGA against damage due to excessive current or temperature, preventing failure in extreme conditions.

Development Tools and Support

* Quartus Prime Development Suite: Intel provides the Quartus Prime software suite, which offers a comprehensive development environment for FPGA design, simulation, and implementation. The suite includes a range of tools for logic synthesis, simulation, timing analysis, and debugging.
* IP Cores: Intel offers a wide selection of pre-built intellectual property (IP) cores that can be easily integrated into FPGA designs to accelerate development. These IP cores include standard communication protocols, DSP functions, and memory controllers.
* Evaluation Kits: Intel offers evaluation boards and kits to help engineers prototype and test their FPGA designs quickly. These kits provide access to the full features of the EP3C10F256A7N and other Cyclone III devices.
* Technical Support: Intel provides comprehensive technical support through their forums, documentation, and application notes, ensuring that engineers have the resources they need to successfully integrate the EP3C10F256A7N into their systems.

Conclusion
The Intel EP3C10F256A7N is a powerful and versatile FPGA designed for cost-sensitive applications that require high-speed performance, low power consumption, and flexible logic integration. With its 10,000 logic elements, multiple I/O options, low dropout voltage, and high-density packaging, the EP3C10F256A7N is well-suited for a wide range of applications, including embedded systems, communications, automotive, and signal processing. Its low power consumption, compact size, and robust development tools make it an excellent choice for engineers looking to implement custom logic in demanding applications.
EP3C10F256A7N Compare Parts
  • EP3C10F256A7N vs EP3SL70F780I4N
  • EP3C10F256A7N vs EP3SL70F780I4LN
  • EP3C10F256A7N vs EP3SL70F780I4LG
  • EP3C10F256A7N vs EP3SL70F780I4L
  • EP3C10F256A7N vs EP3SL70F780I4AA
  • EP3C10F256A7N vs EP3SL70F780I4
  • EP3C10F256A7N vs EP3SL70F780I3N
  • EP3C10F256A7N vs EP3SL70F780I3G
  • EP3C10F256A7N vs EP3SL70F780I3
  • EP3C10F256A7N vs EP3SL70F780C4NAB
  • EP3C10F256A7N vs EP3SL70F780C4N
  • EP3C10F256A7N vs EP3SL70F780C4LN
  • EP3C10F256A7N vs EP3SL70F780C4LG
  • EP3C10F256A7N vs EP3SL70F780C4L
  • EP3C10F256A7N vs EP3SL70F780C4G
  • EP3C10F256A7N vs EP3SL70F780C4
  • EP3C10F256A7N vs EP3SL70F780C3NAC
  • EP3C10F256A7N vs EP3SL70F780C3N
  • EP3C10F256A7N vs EP3SL70F780C3G
  • EP3C10F256A7N vs EP3SL70F780C3
  • EP3C10F256A7N vs EP3SL70F780C2N
  • EP3C10F256A7N vs EP3SL70F780C2G
  • EP3C10F256A7N vs EP3SL70F780C2
  • EP3C10F256A7N vs EP3SL70F484I4N
  • EP3C10F256A7N vs EP3SL70F484I4LN
  • EP3C10F256A7N vs EP3SL70F484I4L
  • EP3C10F256A7N vs EP3SL70F484I4
  • EP3C10F256A7N vs EP3SL70F484I3N
  • EP3C10F256A7N vs EP3SL70F484I3
  • EP3C10F256A7N vs EP3SL70F484C4N
  • EP3C10F256A7N vs EP3SL70F484C4LN
  • EP3C10F256A7N vs EP3SL70F484C4L
  • EP3C10F256A7N vs EP3SL70F484C4
  • EP3C10F256A7N vs EP3SL70F484C3N
  • EP3C10F256A7N vs EP3SL70F484C3
  • EP3C10F256A7N vs EP3SL70F484C2N
  • EP3C10F256A7N vs EP3SL70F484C2
  • EP3C10F256A7N vs EP3SL50F780I4N
  • EP3C10F256A7N vs EP3SL50F780I4LN
  • EP3C10F256A7N vs EP3SL50F780I4LG
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.