Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EPF6016TC144-3N
EPF6016TC144-3N
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 117 I/O 144TQFP
Manufacturer:
Intel
Datasheet:
EPF6016TC144-3N Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPF6016TC144-3N Specification
Specification
Part No
EPF6016TC144-3N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
FLEX 6000
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
132
Number of Logic Elements/Cells
1320
Total RAM Bits
-
Number of I/O
117
Number of Gates
16000
Voltage - Supply
4.75V ~ 5.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
EPF6016TC144-3N PDF Datasheet
EPF6016TC144-3N Datasheet
Click and Download: EPF6016TC144-3N Datasheet
EPF6016TC144-3N Related Parts
EPF10K100ABC356-1
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
Altera
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-1N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-2N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC356-3N
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABC600-1
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABC600-2
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABC600-3
Intel
IC FPGA 406 I/O 600BGA
EPF10K100ABI356-2
Intel
IC FPGA 274 I/O 356BGA
EPF10K100ABI356-2N
Altera
IC FPGA 274 I/O 356BGA
EPF6016TC144-3N Compare Parts
EPF6016TC144-3N vs EPFQC240AA
EPF6016TC144-3N vs EPF8820WM883B-3
EPF6016TC144-3N vs EPF8820QC160-4
EPF6016TC144-3N vs EPF8820ATC144-4N
EPF6016TC144-3N vs EPF8820ATC144-4
EPF6016TC144-3N vs EPF8820ATC144-3
EPF6016TC144-3N vs EPF8820ATC144-3
EPF6016TC144-3N vs EPF8820ATC144-2N
EPF6016TC144-3N vs EPF8820ATC144-2
EPF6016TC144-3N vs EPF8820ARC208-4
EPF6016TC144-3N vs EPF8820ARC208-4
EPF6016TC144-3N vs EPF8820ARC208-3
EPF6016TC144-3N vs EPF8820ARC208-3
EPF6016TC144-3N vs EPF8820ARC208-2
EPF6016TC144-3N vs EPF8820AQC208-4AA
EPF6016TC144-3N vs EPF8820AQC208-4
EPF6016TC144-3N vs EPF8820AQC208-3
EPF6016TC144-3N vs EPF8820AQC208-2
EPF6016TC144-3N vs EPF8820AQC160-4
EPF6016TC144-3N vs EPF8820AQC160-3
EPF6016TC144-3N vs EPF8820AQC160-2
EPF6016TC144-3N vs EPF8636ARC208-4
EPF6016TC144-3N vs EPF8636ARC208-3
EPF6016TC144-3N vs EPF8636AQC208-4
EPF6016TC144-3N vs EPF8636AQC208-4
EPF6016TC144-3N vs EPF8636AQC208-3
EPF6016TC144-3N vs EPF8636AQC208-3
EPF6016TC144-3N vs EPF8636AQC208-2
EPF6016TC144-3N vs EPF8636AQC160-4N
EPF6016TC144-3N vs EPF8636AQC160-4
EPF6016TC144-3N vs EPF8636AQC160-3N
EPF6016TC144-3N vs EPF8636AQC160-3
EPF6016TC144-3N vs EPF8636AQC160-2
EPF6016TC144-3N vs EPF8636ALI84-4
EPF6016TC144-3N vs EPF8636ALC84-4N
EPF6016TC144-3N vs EPF8636ALC84-4
EPF6016TC144-3N vs EPF8636ALC84-3
EPF6016TC144-3N vs EPF8636ALC84-2
EPF6016TC144-3N vs EPF8452ATC100-4N
EPF6016TC144-3N vs EPF8452ATC100-4
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object