Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Intel EPM570T144I5TT
EPM570T144I5TT
Active
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 440MC 8.7NS 144TQFP
Manufacturer:
Intel
Datasheet:
EPM570T144I5TT Datasheet
History Price: Active
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPM570T144I5TT Specification
Specification
Part No
EPM570T144I5TT
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
8.7 ns
Voltage Supply - Internal
2.375V ~ 2.625V, 3V ~ 3.6V
Number of Logic Elements/Blocks
570
Number of Macrocells
440
Number of Gates
-
Number of I/O
116
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
EPM570T144I5TT Related Parts
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM570T144I5TT Compare Parts
EPM570T144I5TT vs EPM9560RI208-20
EPM570T144I5TT vs EPM9560RC240-20
EPM570T144I5TT vs EPM9560RC240-15YY
EPM570T144I5TT vs EPM9560RC240-15
EPM570T144I5TT vs EPM9560RC208-20
EPM570T144I5TT vs EPM9560RC208-15
EPM570T144I5TT vs EPM9560ARI240-10
EPM570T144I5TT vs EPM9560ARI208-10
EPM570T144I5TT vs EPM9560ARC240-10N
EPM570T144I5TT vs EPM9560ARC240-10
EPM570T144I5TT vs EPM9560ARC208-10N
EPM570T144I5TT vs EPM9560ARC208-10
EPM570T144I5TT vs EPM9560ABC356-10
EPM570T144I5TT vs EPM9480RC240-20
EPM570T144I5TT vs EPM9480RC240-20
EPM570T144I5TT vs EPM9480RC240-15
EPM570T144I5TT vs EPM9480RC240-15
EPM570T144I5TT vs EPM9480RC208-20
EPM570T144I5TT vs EPM9480RC208-15
EPM570T144I5TT vs EPM9400RC240-20
EPM570T144I5TT vs EPM9400RC240-20
EPM570T144I5TT vs EPM9400RC240-15
EPM570T144I5TT vs EPM9400RC208-20
EPM570T144I5TT vs EPM9400RC208-20
EPM570T144I5TT vs EPM9400RC208-15
EPM570T144I5TT vs EPM9400RC208-15
EPM570T144I5TT vs EPM9320RI208-20
EPM570T144I5TT vs EPM9320RC208-20
EPM570T144I5TT vs EPM9320RC208-15
EPM570T144I5TT vs EPM9320LI84-20
EPM570T144I5TT vs EPM9320LC84-20
EPM570T144I5TT vs EPM9320LC84-15
EPM570T144I5TT vs EPM9320BC356-15
EPM570T144I5TT vs EPM9320ARI208-10
EPM570T144I5TT vs EPM9320ARC208-10N
EPM570T144I5TT vs EPM9320ARC208-10
EPM570T144I5TT vs EPM9320ALI84-10
EPM570T144I5TT vs EPM9320ALC84-10N
EPM570T144I5TT vs EPM9320ALC84-10
EPM570T144I5TT vs EPM9320ABC356-10
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed