Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Intel EPM7256BUC169-7
EPM7256BUC169-7
Obsolete
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 256MC 7.5NS 169UBGA
Manufacturer:
Intel
Datasheet:
EPM7256BUC169-7 Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPM7256BUC169-7 Specification
Specification
Part No
EPM7256BUC169-7
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX 7000B
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
2.375V ~ 2.625V
Number of Logic Elements/Blocks
16
Number of Macrocells
256
Number of Gates
5000
Number of I/O
141
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
169-LFBGA
Supplier Device Package
169-UBGA (11x11)
EPM7256BUC169-7 PDF Datasheet
EPM7256BUC169-7 Datasheet
Click and Download: EPM7256BUC169-7 Datasheet
EPM7256BUC169-7 Related Parts
EPM1270F256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270F256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C3N
Intel
IC CPLD 980MC 6.2NS 256FBGA
EPM1270GF256C4
Altera
IC CPLD 980MC 6.2NS 256FBGA
EPM7256BUC169-7 Compare Parts
EPM7256BUC169-7 vs EPM9560RI208-20
EPM7256BUC169-7 vs EPM9560RC240-20
EPM7256BUC169-7 vs EPM9560RC240-15YY
EPM7256BUC169-7 vs EPM9560RC240-15
EPM7256BUC169-7 vs EPM9560RC208-20
EPM7256BUC169-7 vs EPM9560RC208-15
EPM7256BUC169-7 vs EPM9560ARI240-10
EPM7256BUC169-7 vs EPM9560ARI208-10
EPM7256BUC169-7 vs EPM9560ARC240-10N
EPM7256BUC169-7 vs EPM9560ARC240-10
EPM7256BUC169-7 vs EPM9560ARC208-10N
EPM7256BUC169-7 vs EPM9560ARC208-10
EPM7256BUC169-7 vs EPM9560ABC356-10
EPM7256BUC169-7 vs EPM9480RC240-20
EPM7256BUC169-7 vs EPM9480RC240-20
EPM7256BUC169-7 vs EPM9480RC240-15
EPM7256BUC169-7 vs EPM9480RC240-15
EPM7256BUC169-7 vs EPM9480RC208-20
EPM7256BUC169-7 vs EPM9480RC208-15
EPM7256BUC169-7 vs EPM9400RC240-20
EPM7256BUC169-7 vs EPM9400RC240-20
EPM7256BUC169-7 vs EPM9400RC240-15
EPM7256BUC169-7 vs EPM9400RC208-20
EPM7256BUC169-7 vs EPM9400RC208-20
EPM7256BUC169-7 vs EPM9400RC208-15
EPM7256BUC169-7 vs EPM9400RC208-15
EPM7256BUC169-7 vs EPM9320RI208-20
EPM7256BUC169-7 vs EPM9320RC208-20
EPM7256BUC169-7 vs EPM9320RC208-15
EPM7256BUC169-7 vs EPM9320LI84-20
EPM7256BUC169-7 vs EPM9320LC84-20
EPM7256BUC169-7 vs EPM9320LC84-15
EPM7256BUC169-7 vs EPM9320BC356-15
EPM7256BUC169-7 vs EPM9320ARI208-10
EPM7256BUC169-7 vs EPM9320ARC208-10N
EPM7256BUC169-7 vs EPM9320ARC208-10
EPM7256BUC169-7 vs EPM9320ALI84-10
EPM7256BUC169-7 vs EPM9320ALC84-10N
EPM7256BUC169-7 vs EPM9320ALC84-10
EPM7256BUC169-7 vs EPM9320ABC356-10
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed