MD27C010-30
MD27C010-30
Active
Description:  128K X 8 UV EPROM
Manufacturer:  Intel
Datasheet:   MD27C010-30 Datasheet
History Price: $26.67000
In Stock: 2000
MD27C010-30 Specification
Specification
Part No
MD27C010-30
Category
Memory
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
-
Memory Format
-
Technology
-
Memory Size
-
Memory Organization
-
Memory Interface
-
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MD27C010-30 Related Parts
MD2114AL-3/B
MD2114AL-3/B
Rochester Electronics
1K X 4 SRAM
MD2114AL3
MD2114AL3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2147H3
MD2147H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H
MD2148H
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2148H/BVA
MD2148H/BVA
Rochester Electronics
2148H - SRAM, 1K X 4 - (DM:M38
MD2148H3
MD2148H3
Intel
IC SRAM 4KBIT PARALLEL 18CDIP
MD2716M/B
MD2716M/B
Rochester Electronics
MD2716M/B
MD2732A-25/B
MD2732A-25/B
Rochester Electronics
MD2732A-25/B
MD27512-30/B
MD27512-30/B
Intel
UVPROM, 64KX8, 350NS
MD27512-35/B
MD27512-35/B
Intel
DUAL MARKED (5962-8513502YA)
MD27C256-17/B
MD27C256-17/B
Rochester Electronics
MD27C256-17/B
MD27C256-20/B
MD27C256-20/B
Rochester Electronics
32 X 8 CMOS EPROM; PACKAGE WILL
MD27C010-30 Description
The Intel MD27C010-30 is a high-performance, 1 Megabit (Mb) EPROM (Erasable Programmable Read-Only Memory) device that was widely used in various applications during its time. This device is part of Intel%27s 27C series of EPROMs, which are known for their reliability and versatility in storing firmware and other critical data. Below is a detailed overview of the specifications, features, and applications of the Intel MD27C010-30.

## Key Specifications:

1. Memory Type: EPROM (Erasable Programmable Read-Only Memory)
2. Capacity: 1 Megabit (Mb) or 128 Kilobytes (KB)
3. Organization: The memory is organized as 128K x 8 bits, meaning it can store 128,000 bytes of data.
4. Access Time:
- Read Access Time: 30 ns (nanoseconds), which allows for fast data retrieval.
5. Programming Time: The typical programming time for the device is around 100 µs (microseconds) per byte.
6. Erase Time: The device can be erased using ultraviolet (UV) light, with an erase time of approximately 20 minutes.
7. Voltage Range:
- Vcc (Read/Write Voltage): 5V ± 10%
- Vpp (Programming Voltage): 12.5V ± 0.5V (required for programming the device)
8. Operating Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
9. Package Type: The MD27C010-30 is typically available in a 32-pin DIP (Dual In-line Package) configuration, which facilitates easy integration into various circuit designs.

## Features:

- High Density: With a capacity of 1 Mb, the MD27C010-30 provides a significant amount of storage for firmware and other data, making it suitable for a variety of applications.
- Fast Access Times: The 30 ns read access time allows for quick data retrieval, which is essential for applications requiring rapid response times.
- UV Erasable: The ability to erase the memory using UV light allows for reprogramming and reuse of the device, making it a cost-effective solution for developers.
- Reliability: Intel%27s EPROM technology is known for its reliability, ensuring that data is retained accurately over time.
- Compatibility: The MD27C010-30 is compatible with various microcontrollers and processors, making it easy to integrate into existing systems.

## Applications:

The Intel MD27C010-30 EPROM was widely used in various applications, including:

- Firmware Storage: Commonly used to store firmware for embedded systems, allowing for easy updates and modifications.
- Consumer Electronics: Utilized in devices such as video game consoles, home appliances, and other consumer electronics that require non-volatile memory.
- Industrial Equipment: Employed in industrial control systems, robotics, and automation equipment where reliable memory storage is critical.
- Telecommunications: Used in networking equipment and telecommunications devices for storing configuration data and firmware.

## Conclusion:

The Intel MD27C010-30 is a versatile and reliable EPROM solution that offers a combination of high density, fast access times, and the ability to be erased and reprogrammed. Its specifications make it suitable for a wide range of applications, from consumer electronics to industrial systems. Although newer memory technologies have emerged, the MD27C010-30 remains a notable example of Intel%27s commitment to providing high-quality memory solutions for various needs. Its legacy continues to influence the design and development of memory devices in modern applications.
MD27C010-30 Compare Parts
  • MD27C010-30 vs MD27C256-20/B
  • MD27C010-30 vs MD27C256-17/B
  • MD27C010-30 vs MD27512-35/B
  • MD27C010-30 vs MD27512-30/B
  • MD27C010-30 vs MD2732A-25/B
  • MD27C010-30 vs MD2716M/B
  • MD27C010-30 vs MD2148H3
  • MD27C010-30 vs MD2148H/BVA
  • MD27C010-30 vs MD2148H
  • MD27C010-30 vs MD2147H3
  • MD27C010-30 vs MD2114AL3
  • MD27C010-30 vs MD2114AL-3/B
  • MD27C010-30 vs MD28F020-90/R
  • MD27C010-30 vs MD28F020-90/B
  • MD27C010-30 vs MD28F020-90
  • MD27C010-30 vs MD28F020-12/R
  • MD27C010-30 vs MD28F020-12/B
  • MD27C010-30 vs MD28F010-90/R
  • MD27C010-30 vs MD28F010-90
  • MD27C010-30 vs MD28F010-25/B
  • MD27C010-30 vs MD28F010-20/B
  • MD27C010-30 vs MD28F010-15/B
  • MD27C010-30 vs MD27C6425
  • MD27C010-30 vs MD27C64-35/B
  • MD27C010-30 vs MD27C64-35
  • MD27C010-30 vs MD27C64-25/B
  • MD27C010-30 vs MD27C64-25
  • MD27C010-30 vs MD27C64-20/B
  • MD27C010-30 vs MD27C64-20
  • MD27C010-30 vs MD27C64-15/B
  • MD27C010-30 vs MD27C256-25/B
  • MD27C010-30 vs MD27C256-15/B
  • MD27C010-30 vs MD27C256-12/B
  • MD27C010-30 vs MD27C040-17/B
  • MD27C010-30 vs MD2764A-35/B-RE
  • MD27C010-30 vs MD2764A-35/B
  • MD27C010-30 vs MD2764A-35/B
  • MD27C010-30 vs MD2764A-25/B
  • MD27C010-30 vs MD2732A-45/B
  • MD27C010-30 vs MD27256-20/B
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.