☰
P80C151SB16
P80C151SB16
Active
Description:  8-BIT, 80151 CPU, 16MHZ PDIP40
Manufacturer:  Intel
Datasheet:   P80C151SB16 Datasheet
History Price: Active
In Stock: 3200
P80C151SB16 Specification
Specification
Part No
P80C151SB16
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
MCS 51
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C151SB
Core Size
8-Bit
Speed
16MHz
Connectivity
Serial Port
Peripherals
PWM, WDT
Number of I/O
32
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.620", 15.75mm)
Supplier Device Package
40-PDIP
P80C151SB16 PDF Datasheet
P80C151SB16 Related Parts
P8039AHL
P8039AHL
Rochester Electronics
IC MCU 8BIT
P8041AH
P8041AH
Intel
8-BIT, MROM, 8048 CPU
P8042AH
P8042AH
Intel
8-BIT, MROM, 8048 CPU
P8044AH
P8044AH
Rochester Electronics
IC MCU 8BIT
P8044AH-G-RC0117
P8044AH-G-RC0117
Rochester Electronics
IC MCU
P8095BH
P8095BH
Rochester Electronics
IC MCU 16BIT
P80C31SBAA,512
P80C31SBAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31SBBB,557
P80C31SBBB,557
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PQFP
P80C31SBPN,112
P80C31SBPN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA
P80C31SFAA
Rochester Electronics
IC MCU 8BIT ROMLESS 44PLCC
P80C31SFAA,512
P80C31SFAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31X2BN,112
P80C31X2BN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C151SB16 Compare Parts
  • P80C151SB16 vs P80CE598FFB/00,557
  • P80C151SB16 vs P80CE598FFB/00,518
  • P80C151SB16 vs P80C652EBA/04,518
  • P80C151SB16 vs P80C652EBA/04,512
  • P80C151SB16 vs P80C592FFA/00,518
  • P80C151SB16 vs P80C592FFA/00,512
  • P80C151SB16 vs P80C592FFA
  • P80C151SB16 vs P80C562EBA/02,512
  • P80C151SB16 vs P80C557E4EFB/01,55
  • P80C151SB16 vs P80C557E4EFB/01,51
  • P80C151SB16 vs P80C554SFBD,157
  • P80C151SB16 vs P80C554SBBD,157
  • P80C151SB16 vs P80C552IFA/08,512
  • P80C151SB16 vs P80C552IBA/08,518
  • P80C151SB16 vs P80C552IBA/08,512
  • P80C151SB16 vs P80C552IBA/08
  • P80C151SB16 vs P80C552EFB/08,557
  • P80C151SB16 vs P80C552EFA/08,518
  • P80C151SB16 vs P80C552EFA/08,512
  • P80C151SB16 vs P80C552EFA/08
  • P80C151SB16 vs P80C552EBB/08,557
  • P80C151SB16 vs P80C552EBB/08
  • P80C151SB16 vs P80C552EBA/08,518
  • P80C151SB16 vs P80C552EBA/08,512
  • P80C151SB16 vs P80C51RA+4A/G512
  • P80C151SB16 vs P80C51FA-4N,112
  • P80C151SB16 vs P80C51FA-4B557
  • P80C151SB16 vs P80C51FA-4B,557
  • P80C151SB16 vs P80C51FA-4A,512
  • P80C151SB16 vs P80C32X2FN,112
  • P80C151SB16 vs P80C32X2FN
  • P80C151SB16 vs P80C32X2FA,512
  • P80C151SB16 vs P80C32X2FA
  • P80C151SB16 vs P80C32X2BBD,157
  • P80C151SB16 vs P80C32X2BA,512
  • P80C151SB16 vs P80C32UFBB,557
  • P80C151SB16 vs P80C32UFAA,518
  • P80C151SB16 vs P80C32UFAA,512
  • P80C151SB16 vs P80C32UBPN,112
  • P80C151SB16 vs P80C32UBAA,518
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.