P80C31SFAA
P80C31SFAA
Active
Description:  IC MCU 8BIT ROMLESS 44PLCC
Manufacturer:  Rochester Electronics
Datasheet:   P80C31SFAA Datasheet
History Price: $6.16000
In Stock: 2400
P80C31SFAA Specification
Specification
Part No
P80C31SFAA
Category
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Series
80C
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8051
Core Size
8-Bit
Speed
16MHz
Connectivity
UART/USART
Peripherals
POR
Number of I/O
32
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
P80C31SFAA Related Parts
P8039AHL
P8039AHL
Rochester Electronics
IC MCU 8BIT
P8041AH
P8041AH
Intel
8-BIT, MROM, 8048 CPU
P8042AH
P8042AH
Intel
8-BIT, MROM, 8048 CPU
P8044AH
P8044AH
Rochester Electronics
IC MCU 8BIT
P8044AH-G-RC0117
P8044AH-G-RC0117
Rochester Electronics
IC MCU
P8095BH
P8095BH
Rochester Electronics
IC MCU 16BIT
P80C151SB16
P80C151SB16
Intel
8-BIT, 80151 CPU, 16MHZ PDIP40
P80C31SBAA,512
P80C31SBAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31SBBB,557
P80C31SBBB,557
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PQFP
P80C31SBPN,112
P80C31SBPN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA,512
P80C31SFAA,512
NXP Semiconductors
IC MCU 8BIT ROMLESS 44PLCC
P80C31X2BN,112
P80C31X2BN,112
NXP Semiconductors
IC MCU 8BIT ROMLESS 40DIP
P80C31SFAA Compare Parts
  • P80C31SFAA vs P80CE598FFB/00,557
  • P80C31SFAA vs P80CE598FFB/00,518
  • P80C31SFAA vs P80C652EBA/04,518
  • P80C31SFAA vs P80C652EBA/04,512
  • P80C31SFAA vs P80C592FFA/00,518
  • P80C31SFAA vs P80C592FFA/00,512
  • P80C31SFAA vs P80C592FFA
  • P80C31SFAA vs P80C562EBA/02,512
  • P80C31SFAA vs P80C557E4EFB/01,55
  • P80C31SFAA vs P80C557E4EFB/01,51
  • P80C31SFAA vs P80C554SFBD,157
  • P80C31SFAA vs P80C554SBBD,157
  • P80C31SFAA vs P80C552IFA/08,512
  • P80C31SFAA vs P80C552IBA/08,518
  • P80C31SFAA vs P80C552IBA/08,512
  • P80C31SFAA vs P80C552IBA/08
  • P80C31SFAA vs P80C552EFB/08,557
  • P80C31SFAA vs P80C552EFA/08,518
  • P80C31SFAA vs P80C552EFA/08,512
  • P80C31SFAA vs P80C552EFA/08
  • P80C31SFAA vs P80C552EBB/08,557
  • P80C31SFAA vs P80C552EBB/08
  • P80C31SFAA vs P80C552EBA/08,518
  • P80C31SFAA vs P80C552EBA/08,512
  • P80C31SFAA vs P80C51RA+4A/G512
  • P80C31SFAA vs P80C51FA-4N,112
  • P80C31SFAA vs P80C51FA-4B557
  • P80C31SFAA vs P80C51FA-4B,557
  • P80C31SFAA vs P80C51FA-4A,512
  • P80C31SFAA vs P80C32X2FN,112
  • P80C31SFAA vs P80C32X2FN
  • P80C31SFAA vs P80C32X2FA,512
  • P80C31SFAA vs P80C32X2FA
  • P80C31SFAA vs P80C32X2BBD,157
  • P80C31SFAA vs P80C32X2BA,512
  • P80C31SFAA vs P80C32UFBB,557
  • P80C31SFAA vs P80C32UFAA,518
  • P80C31SFAA vs P80C32UFAA,512
  • P80C31SFAA vs P80C32UBPN,112
  • P80C31SFAA vs P80C32UBAA,518
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…