☰
SB80C196KC20
SB80C196KC20
Obsolete
Description:  IC MCU 16BIT ROMLESS 80SQFP
Manufacturer:  Intel
History Price: $19.90000
In Stock: 2880
SB80C196KC20 Specification
Specification
Part No
SB80C196KC20
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
80C
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS 96
Core Size
16-Bit
Speed
20MHz
Connectivity
SIO
Peripherals
PWM, WDT
Number of I/O
48
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
488 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-QFP
Supplier Device Package
80-SQFP
SB80C196KC20 PDF Datasheet
SB80C196KC20 Related Parts
SB80C196NP25
SB80C196NP25
Intel
IC MCU 16BIT ROMLESS 100SQFP
SB80C196NU
SB80C196NU
Intel
16-BIT, 8096 CPU, 40MHZ
SB80C51SLAH
SB80C51SLAH
Intel
8-BIT, 8051 CPU, 16MHZ
SB80C51SLAL
SB80C51SLAL
Intel
8-BIT, 8051 CPU, 16MHZ
SB87C51SLAH
SB87C51SLAH
Intel
MICROCONTROLLER, 8-BIT, UVPROM,
SB87C51SLAL
SB87C51SLAL
Intel
8-BIT, OTPROM, 8051 CPU, 16MHZ
SB80C196KC20 Compare Parts
  • SB80C196KC20 vs SB87C51SLAH
  • SB80C196KC20 vs SB80C51SLAL
  • SB80C196KC20 vs SB80C51SLAH
  • SB80C196KC20 vs SB80C196NU
  • SB80C196KC20 vs SB80C196NP25
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.