☰
SB80C196NP25
SB80C196NP25
Obsolete
Description:  IC MCU 16BIT ROMLESS 100SQFP
Manufacturer:  Intel
History Price: $11.10000
In Stock: 12000
SB80C196NP25 Specification
Specification
Part No
SB80C196NP25
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
80C
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
MCS 96
Core Size
16-Bit
Speed
25MHz
Connectivity
SIO
Peripherals
PWM
Number of I/O
32
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-BFQFP
Supplier Device Package
100-SQFP
SB80C196NP25 Related Parts
SB80C196KC20
SB80C196KC20
Intel
IC MCU 16BIT ROMLESS 80SQFP
SB80C196NU
SB80C196NU
Intel
16-BIT, 8096 CPU, 40MHZ
SB80C51SLAH
SB80C51SLAH
Intel
8-BIT, 8051 CPU, 16MHZ
SB80C51SLAL
SB80C51SLAL
Intel
8-BIT, 8051 CPU, 16MHZ
SB87C51SLAH
SB87C51SLAH
Intel
MICROCONTROLLER, 8-BIT, UVPROM,
SB87C51SLAL
SB87C51SLAL
Intel
8-BIT, OTPROM, 8051 CPU, 16MHZ
SB80C196NP25 Compare Parts
  • SB80C196NP25 vs SB87C51SLAH
  • SB80C196NP25 vs SB80C51SLAL
  • SB80C196NP25 vs SB80C51SLAH
  • SB80C196NP25 vs SB80C196NU
  • SB80C196NP25 vs SB80C196KC20
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.