☰
SB80C51SLAH
SB80C51SLAH
Active
Description:  8-BIT, 8051 CPU, 16MHZ
Manufacturer:  Intel
Datasheet:   SB80C51SLAH Datasheet
History Price: $7.75000
In Stock: 32240
SB80C51SLAH Specification
Specification
Part No
SB80C51SLAH
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
8XC51SL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C51
Core Size
8-Bit
Speed
16MHz
Connectivity
UART/USART
Peripherals
LED
Number of I/O
24
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 4x8b SAR
Oscillator Type
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-QFP
Supplier Device Package
100-SQFP
SB80C51SLAH PDF Datasheet
SB80C51SLAH Related Parts
SB80C196KC20
SB80C196KC20
Intel
IC MCU 16BIT ROMLESS 80SQFP
SB80C196NP25
SB80C196NP25
Intel
IC MCU 16BIT ROMLESS 100SQFP
SB80C196NU
SB80C196NU
Intel
16-BIT, 8096 CPU, 40MHZ
SB80C51SLAL
SB80C51SLAL
Intel
8-BIT, 8051 CPU, 16MHZ
SB87C51SLAH
SB87C51SLAH
Intel
MICROCONTROLLER, 8-BIT, UVPROM,
SB87C51SLAL
SB87C51SLAL
Intel
8-BIT, OTPROM, 8051 CPU, 16MHZ
SB80C51SLAH Description

The Intel SB80C51SLAH is a high-performance, enhanced 8-bit microcontroller from the MCS-51 family, specifically designed for embedded system applications requiring reliable control, timing precision, and low power consumption. It is pin-compatible with standard 80C51 devices while incorporating additional features and optimizations for system integration.

## Core Architecture

* CPU: 8-bit CISC architecture optimized for control-oriented applications.
* Instruction set: Fully compatible with MCS-51 instruction set with enhancements for faster execution and reduced code footprint.
* Clock: Supports internal clock generation with selectable crystal oscillator frequencies up to 24 MHz.
* Program memory: Typically supports external EPROM/FLASH interfacing via 16-bit address bus, capable of addressing up to 64 KB of program memory.
* Data memory: On-chip RAM ranges typically from 128 to 256 bytes, with additional external data memory support up to 64 KB via external memory interface.

## I/O and Peripheral Interfaces

* Parallel I/O: Four bidirectional 8-bit ports (P0–P3) with latch capabilities and optional open-drain configuration for P0.
* Timers/Counters: Two 16-bit timers/counters (T0 and T1) with multiple operating modes for timing, counting, and PWM generation.
* Serial interface: Full-duplex UART supporting standard baud rates, programmable for asynchronous and synchronous serial communication.
* Interrupts: Six vectored interrupts with two external (INT0, INT1), three internal (timer/counter and serial), and global interrupt enable/disable control for flexible event handling.

## System Control Features

* Power management: Supports idle and power-down modes for low-power operation, reducing static and dynamic power consumption in embedded systems.
* Reset and clock circuitry: Internal reset logic and optional external reset pin to ensure reliable startup conditions.
* Oscillator circuitry: On-chip oscillator with external crystal or RC network support, enabling precise timing for system control applications.

## Electrical Characteristics

* Supply voltage: Operates from 4.5 V to 5.5 V nominal, with typical 5 V logic levels.
* Current consumption: Low-power design with active, idle, and power-down modes reducing power usage as system requirements change.
* I/O characteristics: TTL-compatible input thresholds, push-pull or open-drain output configuration depending on port selection.
* Timing parameters: Instruction cycle typically 1 µs at 12 MHz, with minimal skew between ports and peripherals for synchronous operations.

## Packaging and Mechanical Specifications

* Package type: Ceramic leaded or plastic DIP packages, typically 40-pin, supporting standard through-hole mounting or surface-mount variants.
* Pinout: Comprehensive pinout for data, address, control, and power signals, ensuring compatibility with legacy MCS-51 designs.
* Temperature range: Commercial 0°C to 70°C, with industrial variants rated –40°C to 85°C for extended reliability.

## Key Applications

* Embedded control: Industrial machinery, consumer electronics, and automotive control systems requiring deterministic response and reliability.
* Communication devices: Serial interface support enables use in modem, terminal, or peripheral communication devices.
* System management: Timer and interrupt capabilities allow real-time monitoring and control in complex embedded systems.
* Education and prototyping: Due to wide compatibility with standard 8051-based development tools and boards, it is widely used in teaching microcontroller concepts.

## Summary Specifications

* Device type: Enhanced 8-bit microcontroller
* CPU: 8-bit CISC MCS-51 compatible core
* Program memory: External memory up to 64 KB
* Data memory: Internal 128–256 bytes RAM, external memory support up to 64 KB
* I/O ports: 4 bidirectional 8-bit ports (P0–P3)
* Timers/Counters: 2 × 16-bit timers/counters
* Serial interface: Full-duplex UART
* Interrupts: 6 vectored sources
* Power management: Idle and power-down modes
* Clock frequency: Up to 24 MHz
* Supply voltage: 4.5–5.5 V
* Package: 40-pin DIP, ceramic or plastic

The Intel SB80C51SLAH is a versatile microcontroller suitable for embedded applications requiring precise timing, robust I/O control, and low power operation. Its compatibility with the MCS-51 family ensures ease of integration into existing designs, while its enhancements improve performance, reliability, and system flexibility.
SB80C51SLAH Compare Parts
  • SB80C51SLAH vs SB87C51SLAH
  • SB80C51SLAH vs SB80C51SLAL
  • SB80C51SLAH vs SB80C196NU
  • SB80C51SLAH vs SB80C196NP25
  • SB80C51SLAH vs SB80C196KC20
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.