☰
HIP6501ACB
HIP6501ACB
Obsolete
Description:  POWER CONTROL WITH ACPIINTERFACE
Manufacturer:  Harris Corporation
Datasheet:   HIP6501ACB Datasheet
History Price: $1.54000
In Stock: 3280
HIP6501ACB Specification
Specification
Part No
HIP6501ACB
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Harris Corporation
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Controller
Voltage - Input
-
Voltage - Supply
5V, 12V
Current - Supply
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
HIP6501ACB PDF Datasheet
HIP6501ACB Related Parts
HIP5010IB
HIP5010IB
Harris Corporation
COMPLEMENTARY DRIVE HALF-BRIDGE
HIP5010IS1
HIP5010IS1
Harris Corporation
7V, 17 AMP SYNCHROFET COMPLEMENT
HIP5011IB
HIP5011IB
Harris Corporation
COMPLEMENTARY DRIVE HALF-BRIDGE
HIP6005ACB
HIP6005ACB
Harris Corporation
SWITCHING CONTROLLER
HIP6005ACB-T
HIP6005ACB-T
Harris Corporation
SWITCHING CONTROLLER
HIP6500CB
HIP6500CB
Harris Corporation
MULTIPLE LINEAR POWER CONTROLLER
HIP6501ACB-T
HIP6501ACB-T
Renesas Electronics
IC PWM TRIPLE POWER CTRLR 16SOIC
HIP6501ACBZ
HIP6501ACBZ
Renesas Electronics
IC PWR SUPPLY CONTROLLER 16SOIC
HIP6501ACBZ-T
HIP6501ACBZ-T
Renesas Electronics
IC PWR SUPPLY CONTROLLER 16SOIC
HIP6501CB
HIP6501CB
Harris Corporation
TRIPLE LINEAR POWER CONTROLLER W
HIP6501CB-T
HIP6501CB-T
Harris Corporation
TRIPLE LINEAR POWER CONTROLLER W
HIP6502CB
HIP6502CB
Harris Corporation
MULTIPLE LINEAR POWER CONTROLLER
HIP6501ACB Compare Parts
  • HIP6501ACB vs HIP6501CB-T
  • HIP6501ACB vs HIP6501CB
  • HIP6501ACB vs HIP6501ACBZ-T
  • HIP6501ACB vs HIP6501ACBZ
  • HIP6501ACB vs HIP6501ACB-T
  • HIP6501ACB vs HIP6500CB
  • HIP6501ACB vs HIP6005ACB-T
  • HIP6501ACB vs HIP6005ACB
  • HIP6501ACB vs HIP5011IB
  • HIP6501ACB vs HIP5010IS1
  • HIP6501ACB vs HIP5010IB
  • HIP6501ACB vs HIP6500CB-TS2490
  • HIP6501ACB vs HIP6500BCB-TS2490
  • HIP6501ACB vs HIP5010IS-TS2462
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.