IS25WP01G-RILA3-TR
IS25WP01G-RILA3-TR
Active
Description:  1Gb QPI/QSPI, 24-ball LFBGA 6x8m
Manufacturer:  ISSI
History Price: $12.56850
In Stock: 13200
IS25WP01G-RILA3-TR Specification
Specification
Part No
IS25WP01G-RILA3-TR
Category
Memory
Manufacturer
ISSI
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR (SLC)
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
SPI - Quad I/O, QPI, DTR
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
50μs, 1ms
Access Time
10 ns
Voltage - Supply
1.7V ~ 1.95V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-LBGA
Supplier Device Package
24-LFBGA (6x8)
IS25WP01G-RILA3-TR PDF Datasheet
IS25WP01G-RILA3-TR Related Parts
IS21ES04G-JCLI
IS21ES04G-JCLI
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JCLI-TR
IS21ES04G-JCLI-TR
ISSI
IC FLASH 32GBIT EMMC 153VFBGA
IS21ES04G-JQLI
IS21ES04G-JQLI
ISSI
IC FLASH 32GBIT EMMC 100LFBGA
IS21ES08G-JCLI
IS21ES08G-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JCLI-TR
IS21ES08G-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08G-JQLI
IS21ES08G-JQLI
ISSI
IC FLASH 64GBIT EMMC 100LFBGA
IS21ES08GA-JCLI
IS21ES08GA-JCLI
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES08GA-JCLI-TR
IS21ES08GA-JCLI-TR
ISSI
IC FLASH 64GBIT EMMC 153VFBGA
IS21ES16G-JCLI
IS21ES16G-JCLI
ISSI
IC FLASH 128GBIT EMMC 153VFBGA
IS21ES16G-JQLI
IS21ES16G-JQLI
ISSI
IC FLASH 128GBIT EMMC 100LFBGA
IS21ES32G-JCLI
IS21ES32G-JCLI
ISSI
IC FLASH 256GBIT EMMC 153VFBGA
IS21ES32G-JQLI
IS21ES32G-JQLI
ISSI
IC FLASH 256GBIT EMMC 100LFBGA
IS25WP01G-RILA3-TR Compare Parts
  • IS25WP01G-RILA3-TR vs IS29LV032T-70BLI
  • IS25WP01G-RILA3-TR vs IS29LV032B-70TLI
  • IS25WP01G-RILA3-TR vs IS29LV032B-70BLI
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV023
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV020
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV02-TR
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV02
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV013
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV010
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV01-TR
  • IS25WP01G-RILA3-TR vs IS29GL512S-11TFV01
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV023
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV020
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV02-TR
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV02
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV013
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV010
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV01-TR
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHV01
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB023
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB020
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB02-TR
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB02
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB013
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB010
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB01-TR
  • IS25WP01G-RILA3-TR vs IS29GL512S-11DHB01
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV023
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV020
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV02-TR
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV02
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV013
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV010
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV01-TR
  • IS25WP01G-RILA3-TR vs IS29GL256S-10TFV01
  • IS25WP01G-RILA3-TR vs IS29GL256S-10DHV023
  • IS25WP01G-RILA3-TR vs IS29GL256S-10DHV020
  • IS25WP01G-RILA3-TR vs IS29GL256S-10DHV02-TR
  • IS25WP01G-RILA3-TR vs IS29GL256S-10DHV02
  • IS25WP01G-RILA3-TR vs IS29GL256S-10DHV013
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.