DS21S07AE
DS21S07AE
Obsolete
Description:  IC TERMINATOR SCSI 20-TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS21S07AE Datasheet
History Price: Obsolete
In Stock: 34800
DS21S07AE Specification
Specification
Part No
DS21S07AE
Category
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI, LVD, SE
Number of Terminations
9
Voltage - Supply
4V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
DS21S07AE PDF Datasheet
DS21S07AE Related Parts
DS2105Z+
DS2105Z+
Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
DS2106S
DS2106S
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2106S/T&R
DS2106S/T&R
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2108S
DS2108S
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+
DS2108S+
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+T&R
DS2108S+T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/T&R
DS2108S/T&R
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/TR
DS2108S/TR
Maxim Integrated
DIFFERENTIAL SCSI TERMINATOR
DS2109S
DS2109S
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2109S/T&R
DS2109S/T&R
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2114Z
DS2114Z
Maxim Integrated
IC TERM SCSI 2% 150MIL 16-SOIC
DS2117MB
DS2117MB
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS21S07AE Compare Parts
  • DS21S07AE vs DS21T09S+
  • DS21S07AE vs DS21T09S
  • DS21S07AE vs DS21T07S/T&R
  • DS21S07AE vs DS21T07S+T&R
  • DS21S07AE vs DS21T07S+
  • DS21S07AE vs DS21T07S
  • DS21S07AE vs DS21T07E/T&R/C16
  • DS21S07AE vs DS21T07E/T&R
  • DS21S07AE vs DS21T07E+T&R
  • DS21S07AE vs DS21T07E+
  • DS21S07AE vs DS21T07E
  • DS21S07AE vs DS21T05Z/T&R
  • DS21S07AE vs DS21T05Z+T&R
  • DS21S07AE vs DS21T05Z+
  • DS21S07AE vs DS21T05Z
  • DS21S07AE vs DS21T05S/T&R
  • DS21S07AE vs DS21T05S
  • DS21S07AE vs DS21S07AS/T&R
  • DS21S07AE vs DS21S07AS+T&R
  • DS21S07AE vs DS21S07AS+
  • DS21S07AE vs DS21S07AS
  • DS21S07AE vs DS21S07AE/T&R
  • DS21S07AE vs DS21S07AE+T&R
  • DS21S07AE vs DS21S07AE+
  • DS21S07AE vs DS2127+T&R
  • DS21S07AE vs DS2127+
  • DS21S07AE vs DS2125/T&R
  • DS21S07AE vs DS2125+T&R
  • DS21S07AE vs DS2125+
  • DS21S07AE vs DS2125
  • DS21S07AE vs DS2120E/T&R
  • DS21S07AE vs DS2120E+T&R
  • DS21S07AE vs DS2120E+
  • DS21S07AE vs DS2120E
  • DS21S07AE vs DS2120B/T&R
  • DS21S07AE vs DS2120B
  • DS21S07AE vs DS2119ME/T&R
  • DS21S07AE vs DS2119ME+T&R
  • DS21S07AE vs DS2119ME+
  • DS21S07AE vs DS2119ME
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.