☰
MAX7317AEE
MAX7317AEE
Active
Description:  SPI-INTERFACED I/O EXPANDER
Manufacturer:  Maxim Integrated
Datasheet:   MAX7317AEE Datasheet
History Price: $1.47000
In Stock: 18960
MAX7317AEE Specification
Specification
Part No
MAX7317AEE
Category
Interface - I/O Expanders
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
10
Interface
SPI
Interrupt Output
No
Features
POR
Output Type
Open Drain
Current - Output Source/Sink
20mA
Clock Frequency
-
Voltage - Supply
2.25V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX7317AEE PDF Datasheet
MAX7317AEE Related Parts
MAX1608EEE
MAX1608EEE
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1608EEE+
MAX1608EEE+
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1608EEE+T
MAX1608EEE+T
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
MAX16092UK+
MAX16092UK+
Maxim Integrated
IC XPNDR 100KHZ SMBUS SOT23-5
MAX16092UK+T
MAX16092UK+T
Maxim Integrated
IC XPNDR 100KHZ SMBUS SOT23-5
MAX1609EEE
MAX1609EEE
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1609EEE+
MAX1609EEE+
Maxim Integrated
IC XPNDR 100KHZ SMBUS 16QSOP
MAX1609EEE+T
MAX1609EEE+T
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
MAX7300AAI+
MAX7300AAI+
Maxim Integrated
IC XPNDR 400KHZ I2C 28SSOP
MAX7300AAI+T
MAX7300AAI+T
Maxim Integrated
IC XPNDR 400KHZ I2C 28SSOP
MAX7300AAX+
MAX7300AAX+
Maxim Integrated
IC XPNDR 400KHZ I2C 36SSOP
MAX7300AAX+T
MAX7300AAX+T
Maxim Integrated
IC XPNDR 400KHZ I2C 36SSOP
MAX7317AEE Description
The Maxim Integrated MAX7317AEE is a highly integrated, I²C-compatible, 16-channel I/O expander designed to enhance the input/output capabilities of microcontroller-based systems. This device is particularly useful in applications where the number of available GPIO (General Purpose Input/Output) pins is limited, allowing designers to expand their systems efficiently and effectively.

## Key Features

1. 16 Configurable I/O Channels: The MAX7317AEE provides 16 channels that can be configured as either inputs or outputs. This flexibility allows for a wide range of applications, from simple control tasks to more complex data acquisition and monitoring systems.

2. I²C Interface: The device communicates with microcontrollers via an I²C interface, which simplifies the connection and allows for multiple devices to be connected on the same bus. This feature is particularly beneficial in systems where space and pin count are critical.

3. Interrupt Functionality: The MAX7317AEE includes an interrupt output that can signal the microcontroller when a change in the state of any input occurs. This capability is essential for applications that require real-time monitoring without the need for continuous polling, thus saving processing time and power.

4. Configurable Pull-up Resistors: Each input channel can be configured with internal pull-up resistors, which simplifies the design and reduces the need for external components. This feature enhances the overall efficiency of the circuit design.

5. Low Power Consumption: The MAX7317AEE operates with low power consumption, making it suitable for battery-powered applications. It features a low standby current, which is crucial for extending battery life in portable devices.

6. Wide Operating Voltage Range: The device operates over a wide voltage range of 1.8V to 5.5V, making it compatible with various microcontroller systems. This flexibility allows it to be used in different applications without the need for additional voltage regulation.

7. Multiple Addressing Options: The MAX7317AEE supports multiple I²C addresses, allowing several devices to be connected to the same I²C bus without address conflicts. This feature is particularly useful in complex systems requiring multiple I/O expanders.

8. High Drive Capability: The output channels can drive loads up to 25 mA, making the device suitable for directly controlling LEDs and other devices without the need for additional driver circuits.

## Specifications

- Supply Voltage (VDD): 1.8V to 5.5V
- I/O Voltage Range: 1.8V to VDD
- I²C Bus Speed: Up to 1 MHz (Fast-mode)
- Input Current: Typically 1 µA (in standby mode)
- Output Drive Current: Up to 25 mA per channel
- Operating Temperature Range: -40°C to +125°C
- Package Type: 28-Pin TQFN (Thin Quad Flat No-lead) or 28-Pin SOIC (Small Outline Integrated Circuit)
- Maximum Number of Devices on I²C Bus: Up to 8 devices with different addresses

## Applications

The MAX7317AEE is suitable for a variety of applications, including:

- Consumer electronics (remote controls, home automation systems)
- Industrial automation and control systems
- Robotics and embedded systems
- Data acquisition systems
- LED control and lighting applications
- Smart home devices

## Conclusion

The Maxim Integrated MAX7317AEE is a versatile and efficient I/O expander that significantly enhances the I/O capabilities of microcontroller-based systems. Its I²C interface, interrupt capabilities, and low power consumption make it an excellent choice for a wide range of applications. By providing 16 configurable I/O channels, the MAX7317AEE allows designers to create more complex and feature-rich systems while minimizing the number of required microcontroller pins. This device is an ideal solution for applications that demand flexibility, efficiency, and ease of integration, making it a valuable component in modern electronic designs.
MAX7317AEE Compare Parts
  • MAX7317AEE vs MAX7329AWE+
  • MAX7317AEE vs MAX7329AAP+T
  • MAX7317AEE vs MAX7329AAP+
  • MAX7317AEE vs MAX7328AWE+
  • MAX7317AEE vs MAX7328AAP+T
  • MAX7317AEE vs MAX7328AAP+
  • MAX7317AEE vs MAX7327AATG+T
  • MAX7317AEE vs MAX7327AATG+
  • MAX7317AEE vs MAX7326ATG+T
  • MAX7317AEE vs MAX7326ATG+
  • MAX7317AEE vs MAX7326AEG+T
  • MAX7317AEE vs MAX7326AEG+
  • MAX7317AEE vs MAX7325ATG+T
  • MAX7317AEE vs MAX7325ATG+
  • MAX7317AEE vs MAX7325AEG+T
  • MAX7317AEE vs MAX7325AEG+
  • MAX7317AEE vs MAX7325AEG
  • MAX7317AEE vs MAX7324ATG+T
  • MAX7317AEE vs MAX7324ATG+
  • MAX7317AEE vs MAX7324AEG+T
  • MAX7317AEE vs MAX7324AEG+
  • MAX7317AEE vs MAX7324AEG
  • MAX7317AEE vs MAX7323ATE+T
  • MAX7317AEE vs MAX7323ATE+
  • MAX7317AEE vs MAX7323AEE+T
  • MAX7317AEE vs MAX7323AEE+
  • MAX7317AEE vs MAX7322ATE+T
  • MAX7317AEE vs MAX7322ATE+
  • MAX7317AEE vs MAX7322AEE+T
  • MAX7317AEE vs MAX7322AEE+
  • MAX7317AEE vs MAX7321ATE+T
  • MAX7317AEE vs MAX7321ATE+
  • MAX7317AEE vs MAX7321AEE+T
  • MAX7317AEE vs MAX7321AEE+
  • MAX7317AEE vs MAX7320ATE+T
  • MAX7317AEE vs MAX7320ATE+
  • MAX7317AEE vs MAX7320AEE+T
  • MAX7317AEE vs MAX7320AEE+
  • MAX7317AEE vs MAX7319ATE+T
  • MAX7317AEE vs MAX7319ATE+
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time