SP706SEN-L/TR
SP706SEN-L/TR
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  MaxLinear
History Price: $0.38850
In Stock: 8000
SP706SEN-L/TR Specification
Specification
Part No
SP706SEN-L/TR
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
-
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP706SEN-L/TR PDF Datasheet
SP706SEN-L/TR Related Parts
SP705CN-L
SP705CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CN-L/TR
SP705CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CU-L
SP705CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705CU-L/TR
SP705CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705EN-L
SP705EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705EN-L/TR
SP705EN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705ICF
SP705ICF
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L
SP706CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L/TR
SP706CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN/TR
SP706CN/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CU-L
SP706CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706CU-L/TR
SP706CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706SEN-L/TR Description
Overview of MaxLinear SP706SEN-L/TR

The SP706SEN-L/TR is a low-dropout (LDO) voltage regulator designed by MaxLinear, specifically engineered to provide a stable output voltage with minimal power loss. This device is ideal for applications requiring precise voltage regulation, low noise, and high efficiency. The SP706 series is particularly well-suited for battery-powered devices, portable electronics, and other applications where space and power efficiency are critical.

Key Specifications

- Input Voltage Range: The SP706SEN-L/TR operates with an input voltage range of 2.5V to 6V, making it versatile for various power supply configurations.
- Output Voltage: This LDO provides a fixed output voltage of 3.3V, which is commonly used in many digital circuits and microcontrollers.
- Output Current: The device can deliver a maximum output current of 300mA, making it suitable for powering a range of peripherals and components in portable devices.
- Dropout Voltage: The typical dropout voltage is around 200mV at full load, which allows for efficient operation even when the input voltage is close to the output voltage.
- Quiescent Current: The SP706SEN-L/TR features a low quiescent current of approximately 30µA, which is essential for minimizing power consumption in battery-operated applications.
- Temperature Range: The device is designed to operate within a temperature range of -40°C to +125°C, ensuring reliable performance in various environmental conditions.

Functional Features

- Low Noise Operation: The SP706SEN-L/TR is designed to provide low output noise, making it suitable for sensitive applications such as RF circuits and audio devices.
- Thermal Protection: The LDO includes built-in thermal shutdown protection, which prevents damage due to overheating, ensuring safe operation under high-temperature conditions.
- Short-Circuit Protection: This feature protects the device and the load from damage in the event of a short circuit, enhancing overall reliability.
- Compact Package: The SP706SEN-L/TR is available in a SOT-23-5 package, which is ideal for space-constrained applications, allowing for easy integration into compact designs.

Applications

The SP706SEN-L/TR is suitable for a variety of applications, including:

- Portable Electronics: Used in smartphones, tablets, and other battery-powered devices that require efficient voltage regulation.
- Consumer Electronics: Ideal for powering various consumer devices, including cameras, wearables, and gaming consoles.
- Industrial Applications: Employed in industrial control systems and automation equipment where reliable power management is essential.
- Telecommunications: Suitable for communication devices that require stable voltage regulation for optimal performance.

Conclusion

The MaxLinear SP706SEN-L/TR is a highly efficient and reliable low-dropout voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and compact design, it is an excellent choice for engineers looking to implement effective power management solutions in battery-operated and space-constrained devices. Its robust features and specifications make it a dependable component for a variety of applications, ensuring performance and longevity in the field.
SP706SEN-L/TR Compare Parts
  • SP706SEN-L/TR vs SP791CN-L
  • SP706SEN-L/TR vs SP708TEN-L/TR
  • SP706SEN-L/TR vs SP708TEN-L
  • SP706SEN-L/TR vs SP708TCN-L/TR
  • SP706SEN-L/TR vs SP708TCN-L
  • SP706SEN-L/TR vs SP708SEN-L/TR
  • SP706SEN-L/TR vs SP708SEN-L
  • SP706SEN-L/TR vs SP708SCU-L/TR
  • SP706SEN-L/TR vs SP708SCU-L
  • SP706SEN-L/TR vs SP708SCN-L/TR
  • SP706SEN-L/TR vs SP708SCN-L
  • SP706SEN-L/TR vs SP708REN-L/TR
  • SP706SEN-L/TR vs SP708REN-L
  • SP706SEN-L/TR vs SP708EN/TR
  • SP706SEN-L/TR vs SP708EN-L/TR
  • SP706SEN-L/TR vs SP708EN-L
  • SP706SEN-L/TR vs SP708CN-L/TR
  • SP706SEN-L/TR vs SP708CN-L
  • SP706SEN-L/TR vs SP707EN-L/TR
  • SP706SEN-L/TR vs SP707EN-L
  • SP706SEN-L/TR vs SP707CU-L/TR
  • SP706SEN-L/TR vs SP707CU-L
  • SP706SEN-L/TR vs SP707CN-L/TR
  • SP706SEN-L/TR vs SP707CN-L
  • SP706SEN-L/TR vs SP706TEU-L/TR
  • SP706SEN-L/TR vs SP706TEU-L
  • SP706SEN-L/TR vs SP706TEN-L/TR
  • SP706SEN-L/TR vs SP706TEN-L
  • SP706SEN-L/TR vs SP706TCU-L/TR
  • SP706SEN-L/TR vs SP706TCU-L
  • SP706SEN-L/TR vs SP706TCN-L/TR
  • SP706SEN-L/TR vs SP706TCN-L
  • SP706SEN-L/TR vs SP706SEU-L/TR
  • SP706SEN-L/TR vs SP706SEU-L
  • SP706SEN-L/TR vs SP706SEN-L
  • SP706SEN-L/TR vs SP706SCU-L/TR
  • SP706SEN-L/TR vs SP706SCU-L
  • SP706SEN-L/TR vs SP706SCN/TR
  • SP706SEN-L/TR vs SP706SCN-L/TR
  • SP706SEN-L/TR vs SP706SCN-L
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets