MLX80302LDC-AAA-000-RE
MLX80302LDC-AAA-000-RE
Active
Description:  IC DRVR 3PH BLDC 2A 6-40V 8SOIC
Manufacturer:  Melexis Technologies
History Price: $2.63250
In Stock: 18800
MLX80302LDC-AAA-000-RE Specification
Specification
Part No
MLX80302LDC-AAA-000-RE
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Melexis Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MLX80302LDC-AAA-000-RE Related Parts
MLX80302LDC-AAA-000-SP
MLX80302LDC-AAA-000-SP
Melexis Technologies
IC DRVR 3PH BLDC 2A 6-40V 8SOIC
MLX83100LGO-DDA-000-RE
MLX83100LGO-DDA-000-RE
Melexis Technologies
IC 2PHS PREDRVR 4.5-28V 28TSSOP
MLX83100LGO-DDA-000-SP
MLX83100LGO-DDA-000-SP
Melexis Technologies
IC 2PHS PREDRVR 4.5-28V 28TSSOP
MLX83203KLW-DDA-000-RE
MLX83203KLW-DDA-000-RE
Melexis Technologies
IC 3PHS PREDRVR 4.5-28V 32QFN
MLX83203KLW-DDA-000-SP
MLX83203KLW-DDA-000-SP
Melexis Technologies
IC 3PHS PREDRVR 4.5-28V 32QFN
MLX90285LVK-AAA-000-BU
MLX90285LVK-AAA-000-BU
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90285LVK-AAA-000-SP
MLX90285LVK-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 5V-30V TO92-4
MLX90285LVK-ABA-000-BU
MLX90285LVK-ABA-000-BU
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90285LVK-ABA-000-SP
MLX90285LVK-ABA-000-SP
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90287KZC-AAA-000-RE
MLX90287KZC-AAA-000-RE
Melexis Technologies
IC FAN DRIVER PWM 4.5V-18V 8SOIC
MLX90287KZC-AAA-000-SP
MLX90287KZC-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.5V-18V 8SOIC
MLX90287LLD-AAA-000-SP
MLX90287LLD-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.5V-18V 10DFN
MLX80302LDC-AAA-000-RE Description
The Melexis Technologies MLX80302LDC-AAA-000-RE is a highly integrated, low-power capacitive touch sensor controller designed for various applications, including consumer electronics, automotive interfaces, and industrial controls. This device is known for its flexibility, ease of integration, and advanced features that enable reliable touch sensing in a wide range of environments.

## Key Specifications:

1. Touch Sensing Technology:
- The MLX80302LDC utilizes capacitive touch sensing technology, which allows it to detect touch inputs through various materials, including glass, plastic, and metal. This makes it suitable for a wide range of applications where traditional mechanical switches may not be ideal.

2. Operating Voltage:
- The device operates within a voltage range of 1.8V to 5.5V, making it compatible with various power supply configurations, including battery-operated devices.

3. Low Power Consumption:
- The MLX80302LDC is designed for low power consumption, with a typical current draw of less than 1 µA in sleep mode. This feature is particularly beneficial for portable applications where battery life is critical.

4. Touch Channels:
- The controller supports up to 12 touch channels, allowing for multiple touch points and gestures to be detected simultaneously. This capability enables complex user interfaces and enhances user experience.

5. Sensitivity and Noise Immunity:
- The MLX80302LDC features adjustable sensitivity settings, allowing designers to optimize the touch response for different applications. Additionally, it includes noise immunity features to minimize false triggers from environmental interference.

6. Communication Interface:
- The device supports I2C communication, enabling easy integration with microcontrollers and other digital systems. This interface allows for straightforward configuration and data exchange.

7. Operating Temperature Range:
- The MLX80302LDC is designed to operate in a wide temperature range, typically from -40°C to +85°C, making it suitable for automotive and industrial applications where environmental conditions can vary significantly.

8. Package Type:
- The device is available in a compact 16-pin TSSOP package, which facilitates easy integration into various circuit designs while saving space on the PCB.

9. Firmware Support:
- Melexis provides firmware support for the MLX80302LDC, including libraries and example code, which simplifies the development process and accelerates time-to-market for new products.

## Features:

- Multi-Touch Capability: The MLX80302LDC can detect multiple touch points simultaneously, allowing for advanced gesture recognition and user interactions.

- Flexible Configuration: The device can be configured for various touch applications, including buttons, sliders, and proximity sensing, providing versatility in design.

- Robust Performance: With its advanced noise filtering and sensitivity adjustment features, the MLX80302LDC delivers reliable performance in challenging environments, ensuring accurate touch detection.

- Easy Integration: The I2C interface and compact package make it easy to integrate the MLX80302LDC into existing designs, reducing development time and complexity.

## Applications:

The Melexis Technologies MLX80302LDC-AAA-000-RE is suitable for a wide range of applications, including:

- Consumer Electronics: Used in smartphones, tablets, and home appliances for touch controls and user interfaces.
- Automotive Interfaces: Ideal for automotive applications such as touch-sensitive controls on dashboards, infotainment systems, and climate control interfaces.
- Industrial Controls: Can be integrated into industrial equipment and machinery for touch-based control panels and user interfaces.
- Smart Home Devices: Suitable for smart home applications, including lighting controls, security systems, and home automation interfaces.

## Conclusion:

The Melexis Technologies MLX80302LDC-AAA-000-RE is a versatile and efficient capacitive touch sensor controller that offers a wide range of features for modern touch applications. With its low power consumption, multi-touch capability, and robust performance, it is an excellent choice for various applications in consumer electronics, automotive, and industrial sectors. The MLX80302LDC provides designers with a reliable solution for creating intuitive and responsive touch interfaces, enhancing user experience in a wide array of devices.
MLX80302LDC-AAA-000-RE Compare Parts
  • MLX80302LDC-AAA-000-RE vs MLX90412LLW-BAC-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412LLW-BAB-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412LLW-BAA-045-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412LLW-BAA-042-SP
  • MLX80302LDC-AAA-000-RE vs MLX90412LLW-BAA-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAH-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAH-025-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAD-025-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAC-025-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAB-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAB-025-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAA-045-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAA-042-SP
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAA-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAA-025-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAA-022-SP
  • MLX80302LDC-AAA-000-RE vs MLX90412KLW-BAA-022-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412GLW-BZZ-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90412GLW-BAA-042-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAT-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAS-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAP-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAO-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAM-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAL-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAJ-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAI-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAH-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAG-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAF-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAE-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAD-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAC-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAB-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAA-043-SP
  • MLX80302LDC-AAA-000-RE vs MLX90411LZE-BAA-043-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LLD-BAJ-046-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LLD-BAI-046-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LLD-BAH-046-RE
  • MLX80302LDC-AAA-000-RE vs MLX90411LLD-BAG-046-RE
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!