MLX80302LDC-AAA-000-SP
MLX80302LDC-AAA-000-SP
Active
Description:  IC DRVR 3PH BLDC 2A 6-40V 8SOIC
Manufacturer:  Melexis Technologies
History Price: $3.62763
In Stock: 35200
MLX80302LDC-AAA-000-SP Specification
Specification
Part No
MLX80302LDC-AAA-000-SP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Melexis Technologies
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MLX80302LDC-AAA-000-SP Related Parts
MLX80302LDC-AAA-000-RE
MLX80302LDC-AAA-000-RE
Melexis Technologies
IC DRVR 3PH BLDC 2A 6-40V 8SOIC
MLX83100LGO-DDA-000-RE
MLX83100LGO-DDA-000-RE
Melexis Technologies
IC 2PHS PREDRVR 4.5-28V 28TSSOP
MLX83100LGO-DDA-000-SP
MLX83100LGO-DDA-000-SP
Melexis Technologies
IC 2PHS PREDRVR 4.5-28V 28TSSOP
MLX83203KLW-DDA-000-RE
MLX83203KLW-DDA-000-RE
Melexis Technologies
IC 3PHS PREDRVR 4.5-28V 32QFN
MLX83203KLW-DDA-000-SP
MLX83203KLW-DDA-000-SP
Melexis Technologies
IC 3PHS PREDRVR 4.5-28V 32QFN
MLX90285LVK-AAA-000-BU
MLX90285LVK-AAA-000-BU
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90285LVK-AAA-000-SP
MLX90285LVK-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 5V-30V TO92-4
MLX90285LVK-ABA-000-BU
MLX90285LVK-ABA-000-BU
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90285LVK-ABA-000-SP
MLX90285LVK-ABA-000-SP
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90287KZC-AAA-000-RE
MLX90287KZC-AAA-000-RE
Melexis Technologies
IC FAN DRIVER PWM 4.5V-18V 8SOIC
MLX90287KZC-AAA-000-SP
MLX90287KZC-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.5V-18V 8SOIC
MLX90287LLD-AAA-000-SP
MLX90287LLD-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.5V-18V 10DFN
MLX80302LDC-AAA-000-SP Description
The Melexis Technologies MLX80302LDC-AAA-000-SP is a highly integrated capacitive touch sensor IC designed for various applications, including automotive, consumer electronics, and industrial controls. This device is particularly well-suited for applications requiring reliable touch detection and user interface solutions, offering a combination of performance, flexibility, and ease of integration.

## Key Features:

1. Touch Sensing Technology:
- The MLX80302 utilizes capacitive touch sensing technology, which allows it to detect touch inputs through non-conductive materials such as glass or plastic. This feature enables the design of sleek and modern user interfaces without the need for mechanical buttons.

2. Number of Channels:
- The device supports up to 12 touch channels, allowing for the detection of multiple touch points simultaneously. This capability is essential for applications requiring multi-touch functionality, enhancing user experience and interaction.

3. Operating Voltage:
- The MLX80302 operates over a wide supply voltage range of 2.7V to 5.5V, making it compatible with various power supply configurations. This flexibility allows it to be used in battery-powered devices as well as in systems powered by standard voltage rails.

4. Low Power Consumption:
- The IC is designed for low power operation, with a typical current consumption of less than 1 mA in active mode and a very low sleep current. This low power consumption is particularly beneficial for portable and battery-operated applications, extending battery life.

5. High Sensitivity:
- The MLX80302 features high sensitivity and noise immunity, allowing it to operate reliably in various environments, including those with electrical noise or interference. This robustness ensures consistent performance in real-world applications.

6. Integrated Features:
- The device includes integrated features such as a built-in oscillator, programmable sensitivity settings, and automatic calibration. These features simplify the design process and reduce the need for external components, making integration easier.

7. Temperature Range:
- The MLX80302 operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications where temperature fluctuations can occur.

8. Package Type:
- The IC is available in a compact QFN (Quad Flat No-lead) package, which is suitable for surface-mount applications. The small footprint of the package helps save board space and facilitates efficient PCB design.

9. Communication Interface:
- The MLX80302 supports I2C communication, allowing for easy integration with microcontrollers and other digital devices. This interface enables the transmission of touch data and configuration settings between the sensor and the host system.

## Applications:

The Melexis MLX80302LDC-AAA-000-SP is suitable for a wide range of applications, including:
- Automotive Controls: Used in vehicle infotainment systems, climate control interfaces, and steering wheel controls, providing a modern touch interface for drivers and passengers.
- Consumer Electronics: Ideal for home appliances, smartphones, tablets, and other consumer devices that require intuitive touch controls.
- Industrial Equipment: Employed in industrial control panels, machinery interfaces, and automation systems, enhancing user interaction and control.
- Home Automation: Used in smart home devices, allowing users to control lighting, heating, and other systems through touch-sensitive interfaces.

## Conclusion:

In summary, the Melexis Technologies MLX80302LDC-AAA-000-SP is a versatile and efficient capacitive touch sensor IC that provides reliable touch detection and user interface solutions. With its wide operating voltage range, low power consumption, and high sensitivity, it is well-suited for a variety of applications in automotive, consumer electronics, and industrial controls. The integrated features and compact package design further enhance its appeal, making it an excellent choice for designers looking to implement advanced touch sensing solutions in their products.
MLX80302LDC-AAA-000-SP Compare Parts
  • MLX80302LDC-AAA-000-SP vs MLX90412LLW-BAC-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412LLW-BAB-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412LLW-BAA-045-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412LLW-BAA-042-SP
  • MLX80302LDC-AAA-000-SP vs MLX90412LLW-BAA-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAH-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAH-025-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAD-025-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAC-025-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAB-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAB-025-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAA-045-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAA-042-SP
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAA-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAA-025-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAA-022-SP
  • MLX80302LDC-AAA-000-SP vs MLX90412KLW-BAA-022-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412GLW-BZZ-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90412GLW-BAA-042-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAT-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAS-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAP-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAO-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAM-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAL-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAJ-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAI-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAH-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAG-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAF-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAE-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAD-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAC-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAB-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAA-043-SP
  • MLX80302LDC-AAA-000-SP vs MLX90411LZE-BAA-043-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LLD-BAJ-046-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LLD-BAI-046-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LLD-BAH-046-RE
  • MLX80302LDC-AAA-000-SP vs MLX90411LLD-BAG-046-RE
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!