Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Melexis Technologies MLX90285LVK-ABA-000-SP
MLX90285LVK-ABA-000-SP
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER PAR TO92-4
Manufacturer:
Melexis Technologies
Datasheet:
MLX90285LVK-ABA-000-SP Datasheet
History Price: $1.12150
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MLX90285LVK-ABA-000-SP Specification
Specification
Part No
MLX90285LVK-ABA-000-SP
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Melexis Technologies
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
-
Function
-
Output Configuration
-
Interface
-
Technology
-
Step Resolution
-
Applications
-
Current - Output
-
Voltage - Supply
-
Voltage - Load
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MLX90285LVK-ABA-000-SP Related Parts
MLX80302LDC-AAA-000-RE
Melexis Technologies
IC DRVR 3PH BLDC 2A 6-40V 8SOIC
MLX80302LDC-AAA-000-SP
Melexis Technologies
IC DRVR 3PH BLDC 2A 6-40V 8SOIC
MLX83100LGO-DDA-000-RE
Melexis Technologies
IC 2PHS PREDRVR 4.5-28V 28TSSOP
MLX83100LGO-DDA-000-SP
Melexis Technologies
IC 2PHS PREDRVR 4.5-28V 28TSSOP
MLX83203KLW-DDA-000-RE
Melexis Technologies
IC 3PHS PREDRVR 4.5-28V 32QFN
MLX83203KLW-DDA-000-SP
Melexis Technologies
IC 3PHS PREDRVR 4.5-28V 32QFN
MLX90285LVK-AAA-000-BU
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90285LVK-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 5V-30V TO92-4
MLX90285LVK-ABA-000-BU
Melexis Technologies
IC MOTOR DRIVER PAR TO92-4
MLX90287KZC-AAA-000-RE
Melexis Technologies
IC FAN DRIVER PWM 4.5V-18V 8SOIC
MLX90287KZC-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.5V-18V 8SOIC
MLX90287LLD-AAA-000-SP
Melexis Technologies
IC MOTOR DRIVER 4.5V-18V 10DFN
MLX90285LVK-ABA-000-SP Compare Parts
MLX90285LVK-ABA-000-SP vs MLX90412LLW-BAC-042-RE
MLX90285LVK-ABA-000-SP vs MLX90412LLW-BAB-042-RE
MLX90285LVK-ABA-000-SP vs MLX90412LLW-BAA-045-RE
MLX90285LVK-ABA-000-SP vs MLX90412LLW-BAA-042-SP
MLX90285LVK-ABA-000-SP vs MLX90412LLW-BAA-042-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAH-042-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAH-025-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAD-025-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAC-025-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAB-042-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAB-025-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAA-045-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAA-042-SP
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAA-042-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAA-025-RE
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAA-022-SP
MLX90285LVK-ABA-000-SP vs MLX90412KLW-BAA-022-RE
MLX90285LVK-ABA-000-SP vs MLX90412GLW-BZZ-042-RE
MLX90285LVK-ABA-000-SP vs MLX90412GLW-BAA-042-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAT-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAS-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAP-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAO-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAM-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAL-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAJ-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAI-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAH-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAG-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAF-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAE-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAD-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAC-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAB-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAA-043-SP
MLX90285LVK-ABA-000-SP vs MLX90411LZE-BAA-043-RE
MLX90285LVK-ABA-000-SP vs MLX90411LLD-BAJ-046-RE
MLX90285LVK-ABA-000-SP vs MLX90411LLD-BAI-046-RE
MLX90285LVK-ABA-000-SP vs MLX90411LLD-BAH-046-RE
MLX90285LVK-ABA-000-SP vs MLX90411LLD-BAG-046-RE
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!